location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCNA400K20XP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCNA400K20XP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842136153
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey Freestanding 356 L
  • - 257 L LED
  • - 99 L Bottom-placed 4* 5 kg/24h
  • - 351 kWh 43 dB
More>>>
Short summary description Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey:
This short summary of the Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Beko RCNA400K20XP, 356 L, No Frost (fridge), SN-T, 43 dB, 5 kg/24h, Grey

Long summary description Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey:
This is an auto-generated long summary of Beko RCNA400K20XP fridge-freezer Freestanding 356 L Grey based on the first three specs of the first five spec groups.

Beko RCNA400K20XP. Total net capacity: 356 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 257 L, No Frost (fridge), Fridge interior light, Fridge number of shelves: 4. Freezer net capacity: 99 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 351 kWh. Product colour: Grey

Design
Appliance placement *
Freestanding
Product colour *
Grey
Door hinge
Right
Reversible doors
Yes
Built-in display *
Yes
Display type
LED
Refrigerating medium
R600a
Shelves material
Tempered glass
Performance
Total net capacity *
356 L
Climate class *
SN-T
Noise level *
43 dB
Fridge
Fridge net capacity *
257 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Fridge number of shelves *
4
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Anti-bacterial coating
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
99 L
Freezing capacity *
5 kg/24h
Freezer
Storage time during power failure *
20 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves *
2
Ice cube tray
Yes
Ergonomics
Cord length
2.15 m
Energy Management
Energy efficiency class (old)
A+
Annual energy consumption *
351 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy usage
0.961 kWh/24h
Power source
Electric
Weight & Dimensions
Width *
595 mm
Depth *
650 mm
Height *
2010 mm
Weight *
72 kg
Packaging Data
Package width
642 mm
Package depth
740 mm
Package height
2054 mm
Package weight
75 kg