location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti W711 washing machine Top-load 6.3 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W711
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W711
Category:
Machines used for washing clothes.
Washing Machines Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avanti W711 washing machine Top-load 6.3 kg White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 6.3 kg White
  • - Built-in display
  • - Hygiene/anti-allergy, Black
Long product name Avanti W711 washing machine Top-load 6.3 kg White :
The short editorial description of Avanti W711 washing machine Top-load 6.3 kg White

W711 - 2cf/14lbs Top Load Portable Washer, 120V/60 Hz, White
More>>>
Short summary description Avanti W711 washing machine Top-load 6.3 kg White:
This short summary of the Avanti W711 washing machine Top-load 6.3 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti W711, Top-load, 6.3 kg, 330 kWh, White

Long summary description Avanti W711 washing machine Top-load 6.3 kg White:
This is an auto-generated long summary of Avanti W711 washing machine Top-load 6.3 kg White based on the first three specs of the first five spec groups.

Avanti W711. Loading type: Top-load. Drum capacity: 6.3 kg. Annual energy consumption washing: 330 kWh. Product colour: White. Width: 552 mm, Depth: 578 mm, Height: 933 mm