|
As with my previous smartphone reviews I was able to source in an iPhone 7 Plus from Vodafone as a means to help me record some 4K video footage for my Hisense Feature . During this time I recorded well over 7 hours of footage and I have to admit that in...
If I take the vast price tag out of the equation I can't help but be impressed with the iPhone 7 Plus. It is on the large size but its black finish gives it a slimming look, making it appear smaller than it is.I also enjoyed using the device more than the...
|
|
|
As expected, the iPhone 7 and iPhone 7 Plus are essentially what we've been reading about for a very long time now. They look like last year's models, just with tweaked internals, an impressive new camera and a couple of new colour options in the form of...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
Welcome to our iPhone 7 Plus review, in which we rate Apple's newest and most expensive ever phablet for design, features, camera, screen, tech specs and value for money. If you'd prefer to read about the mid-size iPhone 7, head over to our iPhone 7 revie...
Portrait Mode is very impressive, Doubled storage tiers, Speedy performance...
Very expensive, Camera still sticks out at the back...
The iPhone 7 Plus has plenty to be pleased about - waterproofing, a twin-lens camera, a specs bump, stereo audio, a customisable Home button - but is there anything here to get passionate about?This is quite clearly the best iPhone yet, with a smart (if u...
|
|
|
Outright Cost: From $1269The iPhone 7 Plus is one of Apple's new flagship smartphones, succeeding last year's iPhone 6s and iPhone 6s Plus.Once again, Apple launched two new handsets, the iPhone 7, and the iPhone 7 Plus. The 4.7-inch iPhone is the smaller...
Dual camera is genuinely useful, Water-resistance, Tight integration between hardware and software, Solid battery life...
No headphone jack, Pricey, Low Screen-to-body ratio, New home button will take some getting used to...
An innovative camera, great battery life, and a bigger screen make the iPhone 7 Plus the pragmatic buy for those looking a new iPhone. However, Apple's re-use of the 2014 iPhone 6 Plus design does make the iPhone 7 Plus feel a little dated, especially whe...
|
|
|
Apple's latest phablet takes the familiar iPhone formula and tweaks it once again to create a pocket powerhouse. It's not going to wow you with a new design or massive innovations, but the iPhone 7 Plus is a great phone. It offers everything the iPhone 7...
Beautiful screen, Unique camera, Solid battery life, Classleading performance, Potent speakers...
Expensive, No headphone jack, Largely unchanged design...
iPhone 7 Plus – Battery Life One of the reasons I'd always recommend a Plus version of the iPhone over the standard one is battery life. Many people have gotten used to carefully managing their daily phone use to make sure their phone doesn't run out befo...
|
|
|
Neither handset has a 3.5mm headphone jack, which really does suck despite Apple's claims to the contrary about being “brave” for removing it. The workaround Apple has come up with is an adapter which will ship with all iPhone 7 and iPhone 7 units.Apple s...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you're not concerned with size, then the iPhone 7 Plus is arguably a much better choice than the standard model. It has a roomier screen, better camera setup, improved stamina and an extra gigabyte of RAM - all of which adds up to a superior phone. H...
|
|
|
So Apple finally deigned to provide us with an iPhone 7 Plus review unit. The phone itself (plus the first reviews) came out several weeks ago so the interest in what we have to say will have waned somewhat by now. In fact, who's even going to bother read...
Fast, Decent camera with great video, Good screen, Compatible with Apple ecosystem...
Expensive, Portrait Mode is a mess, No headphone jack, Price hike for Australians, Siri feels old, No VR strategy...
A lightly-flawed flagship. Taptic feedback isn't as useful as a headphone jack, the camera's Portrait Mode is a mess and there are some low light issues. But it's fast and well-appointed and if Apple's ecosystem is important to you, value is less of an issue...
|
|
thunderbaylive.com Updated: 2016-12-04 05:08:23
|
After one month with the iPhone 7 Plus, how does Apple's flagship hold up?iPhone 7 Plus Review: Read more on TechnoBuffalo: Slickwraps: More tech goodness: Our video gear: Deals: Follow us! Twitter: Facebook: Instagram: Google Plus:...
|
|
|
It might look almost the same as its predecessors, but the iPhone 7 Plus has a range of updates that make it the best yet. Should you upgrade though? Here's our iPhone 7 Plus review to help you decide. We've become accustomed to a new iPhone design every...
The iPhone 7 Plus is an excellent phone. It's Apple's best yet, but it is also Apple's most expensive yet, with a huge starting price. In some respects, the upgrades seem to justify this, but at the same time some features are arguably only catching up wi...
|
|
|
Included with the iPhone 7 Plus is a 3.5mm audio jack-to-Lightening dongle, for those of us who still want to use analog headphones with our smartphone .Like the iPhone 7, the 7 Plus is available in “Jet Black” “Silver” “Gold” “Rose Gold” and a regula...
If you've got the funds and the appetite for a huge smartphone, the iPhone 7 Plus will probably sweep you off your feet. Now that the Galaxy Note 7 is dead, the 7 Plus stands alone; simply put, it's a phone without equal. The extra-large iPhone is packed...
|
|
|
While the iPhone 7 may not have enough new features to warrant an upgrade from the 6S, the larger iPhone 7 Plus could have enough to persuade you. Its battery life is staggering, the camera is a great addition and the pressure-sensitive home button and 3D...
Fantastic battery life, great display for watching videos...
Expensive handset with few updates, made our hands and wrists ache...
The iPhone 7 Plus does feel massive in our hands and isn't comfortable to use one-handed, but watching videos on the larger display is great and once you've used the larger handset for more than a couple of days, it's extremely difficult to drop back...
|
|
|
iPhone 7 Plus Review (Matte Black) – As always, iPhone gets better and better every year and it will always be “The best iPhone” so we can scrap that gimmicky punch line and just get on with what's change in iPhone 7 Plus .Sure, it's the best iPhone Apple...
Solid performance with an interesting dual lens camera setup...
|
|
|
Let's get this out of the way about the biggest change to the iPhone 7 : The elimination of the old-style audio jack doesn't mean Apple is trying to force users to buy wireless AirPods . The iPhone 7 comes with wired headphones (that plug into the Lightni...
|
|
|
The iPhone 7 Plus is the best iPhone money can buy, hands down. Like the iPhone 7, it's not an essential upgrade if you have an iPhone 6s Plus that you're happy with, or you want to hold out for the 2017 iPhone, which will be the 10th anniversary and, rum...
The iPhone 7 Plus has such a great camera that it's easy to recommend it over the iPhone 7, and the extra dash of battery life is nice to have too. While it isn't without its drawbacks, it's got power, speed, and a shiny new coat. It's a little mean t...
|
|
|
The second of Apple's newest smartphones, the iPhone 7 Plus, is bigger, more expensive, has a few more features and actually lasts a day per charge. But is it worth buying over its rivals?The largest in Apple's smartphone range has always felt like it pla...
a day's battery life, good dual camera and selfie camera, waterproof, taptic engine, good fingerprint scanner...
bulky, difficult to hold with one hand, no headphone socket, cannot unlock the phone with gloves or within an armband case, expensive, no removable battery, no memory expansion, can't charge and listen to cabled headphones, very slow charging...
The iPhone 7 Plus will tick a lot of boxes for many iPhone buyers. It lasts a day per charge, it has dual cameras on the back, it has a larger screen and has most of the good things about the iPhone 7 including IP67 waterproofing. But it's not a great pha...
|
|
|
In three generations of iPhones that in shape and design are quite similar, the iPhone 7 series looks familiar but represents a big leap forward.When Apple revealed the iPhone 7 and iPhone 7 Plus smartphones earlier this month, a lot of focus went into th...
Image: Connor McKennaI have to say I was very impressed with the battery life, which keeps pace with the Apple Watch throughout the day despite having larger screen.The size of the iPhone 7 Plus definitely takes a bit of getting used to, especially since...
|
|
|
It's September and that means new iPhones. In particular, a refresh of the larger-scale model in the iPhone 7 Plus. The 2016 version of the almost ubiquitous 5.5-inch smartphone from Apple looks much likes its 6S Plus predecessor, except there's a new du...
Big screen size, great battery life and iOS 10 improvements, most powerful iPhone yet so great for gaming, water-resistance, updated Home button, dual camera fun...
No headphone socket, dual camera depth effect imperfections, big and heavy - so won't be suitable for all, screen resolution behind the flagship curve, expensive...
Of the two new iPhone 7 devices, the Plus certainly gets the most new features - making it the more worthy upgrade from either the iPhone 6 Plus or the iPhone 6S Plus.The core design of the iPhone 7 Plus isn't an overhaul though, it's about refinement, wi...
|
|
|
Much has been said about the iPhone 7 and iPhone 7 Plus way before they've been released and we looked at the reactions as a sign that Apple continues to shape the direction of the smartphone industry that same way it did when it first introduced the very...
Better performance, Better camera, Water-resistance, Bigger storage...
Missing 3.5mm audio port, Home button takes time to get used to, Same old design, Dual-camera is a bit gimmicky, Expensive...
The iPhone 7 Plus is a mixed bag of goodies. On one hand, you have options for bigger storage, better performance, better camera and water resistance. On the other hand, you're stuck with basically the same old design for the last 3 years minus the 3.5mm...
|
|
|
"We did our best to bring the new iPhone 7 and 7 Plus to the Philippines as soon as we can. I know lots of Pinoys are big Apple fans and Team Kimstore wants to serve them. We want to give them the chance to own these handsets ahead of everyone else." Tha...
|
|
|
We've been using the iPhone 7 Plus (128GB) as our main daily driver for the last 48 hours and we wanted to quickly share with you guys our initial thoughts and observations about it. This is also a great way to validate our previous commentary, “No, You D...
|
|
|
While this is a fair observation that brings to question Apple's desire or ability to evolve on past designs, there are a lot of features and functions that are brand new to the iPhone line that aim to keep it at the forefront of the smartphone industry i...
|
|
|
Is the iPhone 7 Plus "hissing"? Some users have reported that their iPhone 7s are making a hissing noise when they’re running power-intensive applications. Users who are worried that this could be a repeat of the exploding Samsung Galaxy Note 7 need not worry. 9to5Mac suggests that this could be the A10 Fusion system found on the chip itself making the noise and its thought the hissing is harmless...
The new iPhone 7 Plus is a beast of a phone, but its not quite perfect...
|
|
|
Apple has done it again with the iPhone 7 Plus, a phone that's as powerful as it is controversial. In benchmarks, it's more powerful than any Android flagship phone; in camera tests it wows with 2× optical zoom and sharp photos; and it's finally water res...
Dual-camera tech is impressive, It's finally water-resistant, Speedy processor, iOS 10 is smooth and slick, Attractive aluminum uni-body design...
No headphone jack, Expensive...
Although the iPhone 7 Plus isn't a huge upgrade over the iPhone 6S Plus, Apple took a few radical steps – some good, some bad. The dual-camera tech and its optical zoom are excellent, for example. It's a bold move for Apple, and although it's not the...
|
|
T3.com
Updated: 2016-12-04 05:08:24
|
This is the big one, both literally and figuratively - say hello to the iPhone 7 Plus.We're still in the process of reviewing our iPhone 7 Plus and we'll be updating this article over the next few days once we've spent more time with the handset. We've al...
Great design and dual camera, Improved battery, Water resistance...
It's massive, Iterative design, Screen resolution...
The iPhone 7 Plus probably isn't the smartphone you were waiting for, but it is the phone we were expecting. Don't be put off by the unchanged design, we think it's still the most attractive smartphone on the market, as well as being the easiest to us...
|
|
hungrygeeks.ph Updated: 2016-12-04 05:08:24
|
Numerous reports are popping all over the internet that the new and larger iPhone 7 Plus devices make hissing noise whenever under intense processing.The first report came from the owner of the blog 512 Stephen Hackett. He noticed that the he heard the hi...
|
|
|
Is the iPhone 7 Plus "hissing"? Some users have reported that their iPhone 7s are making a hissing noise when they’re running power-intensive applications. Users who are worried that this could be a repeat of the exploding Samsung Galaxy Note 7 need not worry. 9to5Mac suggests that this could be the A10 Fusion system found on the chip itself making the noise and its thought the hissing is harmless...
Minor faults are starting to appear online as the iPhone 7 Plus is available to the masses...
|
|
mobilechoiceuk.com Updated: 2016-12-04 05:08:24
|
Unwrap the phone and you are greeted with the same luxurious unimetal body that we have come to expect from Apple. And this time there are no antenna lines across the back to interrupt the sheet, just the bright and lustrous logo to punctuate it all.Not m...
Dual cameras, Premium build, Water resistant, Fantastic battery life...
Very expensive, no headphone jack, design feels a bit faded, Taptic home button is tricky to get used to...
The iPhone 7 Plus has the biggest batteries of all of Apples phones. It has an incredible screen and force-touch comes into its own on the large amount of real estate you get on the handset. Apple have finally listened to fans and consumers and made the...
|
|
|
Every year, in September for the last six years, Apple has refreshed its iPhone range. For the last four of those years there have been two new iPhones announced. The iPhone 7 and iPhone 7 Plus are the company's latest handsets, with which the company wil...
Each year brings new products from Apple which catch up with rival products in some ways and overtake them in others. This year's highlights include a considerably better camera experience, especially on the iPhone 7 Plus, useful water resistance properti...
|
|
|
I'm going to put my cards on the table from the start: I'm a committed iPhone man. Yes, I've used Android, and I've even bought Android phones, but iOS always feels like home. And yet, as you'll find out from reading through, I'm left a little cold by th...
What to make of the iPhone 7 Plus? It's undoubtedly the best phone Apple has ever made, and the camera puts clear water between the Plus and its smaller sibling that goes beyond just screen size.I'll reserve full judgement on the camera until the Bokeh fe...
|
|
|
Processor : Quad-core A10 Fusion, Screen Size : 5.5in, Screen resolution : 1,920 x 1,080 Rear camera : 2x 12 megapixels, Storage : 32GB, 128GB, 256GB, Wireless data : 3G, 4G, Dimensions : 158 x 78 x 7.3mm, Weight : 188g, Operating system : iOS 10.0Why wou...
A brilliant phone with a very clever camera, but it isn’t as good as the Samsung Galaxy S7 Edge...
|
|
|
Can we skip over the part of the about the iPhone 7 Plus lacking of a standard 3.5mm headphone jack? If you don't know the score on that, we've covered it in some detail in our iPhone 7 review . Now that's out of the way, we can move on to more interest...
What to make of the iPhone 7 Plus? The camera puts clear water between the Plus and its smaller sibling which goes beyond just screen size.We'll reserve full judgement on the camera until a software update is released but Apple has taken a good camera and...
|
|
|
I'm going to put my cards on the table from the start: I'm a committed iPhone man. Yes, I've used Android, and I've even bought Android phones, but iOS always feels like home. And yet, as you'll find out from reading through, I'm left a little cold by th...
What to make of the iPhone 7 Plus? It's undoubtedly the best phone Apple has ever made, and the camera puts clear water between the Plus and its smaller sibling that goes beyond just screen size.I'll reserve full judgement on the camera until the Bokeh fe...
|
|
|
Apple has announced its third ever large-screened smartphone, the iPhone 7 Plus. With an innovative new dual-lens camera, it already stands apart from the iPhone 7. But is it enough of a departure from the iPhone 6S Plus before it?With prices starting fro...
Much better storage options, Duallens camera, Brighter, more vivid display...
Design is looking slightly dated now, Awkward for wired headphone owners, Expensive...
The iPhone 7 Plus looks set to improve upon the iPhone 6S Plus in almost every way, while a new dual-lens camera lifts it above the iPhone 7. It's a shame about that overfamiliar design, though...
|
|
|
Apple's annual iPhone launch now has a familiar shape to it - two new phones, differing mainly in terms of screen size. And so it came to pass this year, with the release of the iPhone 7 and this, the iPhone 7 Plus. Apple's first large-screen phone, the...
Sharp, punchy picture, Class-leading audio, Solid build, Fast performance, Strong battery life, Excellent cameras...
Feels a little on the big side now, Expensive, No high-res audio...
So, is the iPhone 7 Plus the iPhone to buy right now? If you can deal with the size of the phone - not to mention the price tag - it certainly betters its smaller sibling in almost every area, including screen, sound, battery life and camera.It doesn't ch...
|
|
|
You may have pre-ordered it already, but the iPhone 7's big brother, the iPhone 7 Plus, hits UK shops this Friday (September 16) - and we've had an early play with it.Revealed at Apple's annual September keynote in San Francisco's Bill Graham Civic Audito...
© Digital SpyRelated: iPhone 7 vs Samsung Galaxy S7The iPhone 7 Plus is no longer just a larger version of the iPhone 7, it's a full-on better phone. Sure, design wise there's nothing between the two but size. Heck, they've even got the same amount of gru...
|
|
techradar.com/au/ Updated: 2016-12-04 05:08:24
|
Apple's recent strategy to bring out an iPhablet that takes all the best bits of the smaller iPhone has been a strong one - but this year, the iPhone 7 Plus is a phone that's markedly better than the smaller model.That's mostly achieved through two thin...
Powerful audio output, Optical zoom on a smartphone, Water resistant...
Similar design, No headphone jack...
The iPhone 7 Plus is an excellent phablet, but it would have been nice to see some upgrades to screen resolution - and there are question marks over whether enough people want optical zoom on a smartphone, rather than clearer and brighter photos?...
|
|
tbreak.ae Updated: 2016-12-04 05:08:24
|
When Apple revealed the iPhone 7 a couple of weeks back, I looked at the iPhone 6s Plus sitting next to me and decided that I wouldn't be upgrading. There were two reasons for that. First, the iPhone 7 didn't really seem a huge leap in terms of features a...
Dual Cameras with 2X Optical Zoom, Taptic Engine enhances the UX, Incredibly Fast and zippy...
Camera is Slow to Focus In Low Light, Design is Starting to look old...
|
|
|
Rumours and leaks start popping up at least 12 months in advance of a launch, often longer, and when it finally arrives virtually all of the most stable, oft-repeated, and consistent rumour (which solidify and corroborate the closer we get to release) tur...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
The iPhone 7 Plus is, of course, Apple's large screen version of the iPhone. Unsurprisingly, it is in many ways identical, or at least very similar, albeit lower cost and smaller iPhone 7. So rather than coming up with new words to say the same things, I'...
The iPhone is an almost universal standard; very good performance overall; a pleasure to use; good fingerprint recognition; good battery life; optical zoom on camera...
Fairly expensive; entry level memory a bit limited given it can't be upgraded...
If you like the Apple ecosystem, and want a bigger screen, longer battery life or better camera than the standard iPhone 7, then the iPhone 7 Plus is for you.Tags AppleiPhone 7 PlusPrevious article Review: Polk Boom Bit wearable Bluetooth speakerThomas Ba...
|
|
|
The Apple iPhone 7 Plus measures 15.6x7.8x.8cm and weighs 186grams. The viewable screen is 12.2x6.8cm which gives the notional diagonal imperial measurement of 5½ inches whereas the standard iPhone 7 is 4.7inches. On the iPhone 7 Plus the screen resolutio...
|
|
|
Neither handset has a 3.5mm headphone jack, which really does suck despite Apple's claims to the contrary about being “brave” for removing it. The workaround Apple has come up with is an adapter which will ship with all iPhone 7 and iPhone 7 units.Apple s...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
So, sure enough, the iPhone 7 and iPhone 7 Plus look very much like last year's models, despite a tweak here and there, plus a couple of new colour options in the form of “Jet Black” (gloss) and “Black” (matte). They have slightly updated internals, and a...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
It's still the case that the big release to watch is the iPhone 8 (if it is indeed called that) launching for the iPhone's 10th birthday in 2017.So, sure enough, the iPhone 7 and iPhone 7 Plus look very much like last year's models, despite a tweak here a...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
|
Sources like KGI Securities' analyst Ming-chi Kuo, who at this point pretty much has a Oracle-like status in the smartphone world and a near 100% accuracy rating when it comes to iPhone predictions. As much as we'd have liked to belive the iPhone 7 series...
Great build quality, Waterproofing, Amazing cameras, Superpowerful chipset...
No 3.5mm headphone socket, No quickcharging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
knowyourmobile.com Updated: 2017-04-05 05:08:17
|
Sources like KGI Securities' analyst Ming-chi Kuo, who at this point pretty much has a Oracle-like status in the smartphone world and a near 100% accuracy rating when it comes to iPhone predictions. As much as we'd have liked to belive the iPhone 7 series...
Great build quality, Waterproofing, Amazing cameras, Super-powerful chipset...
No 3.5mm headphone socket, No quick-charging capability...
If you must buy an iPhone in 2016 the iPhone 7 Plus is the model to go for. The standard iPhone 7 model is just, well… disappointing on too many fronts. Battery performance isn't great, the display pales in comparison to cheaper Android alternatives and...
|
|
gadgetscentral.co.uk Updated: 2017-05-13 08:03:00
|
The second of Apple's newest smartphones, the iPhone 7 Plus, is bigger, more expensive, has a few more features and actually lasts a day per charge. But is it worth buying over its rivals?The largest in Apple's smartphone range has always felt like it pla...
a day’s battery life, good dual camera and selfie camera, waterproof, taptic engine, good fingerprint scanner...
bulky, difficult to hold with one hand, no headphone socket, cannot unlock the phone with gloves or within an armband case, expensive, no removable battery, no memory expansion, can't charge and listen to cabled headphones, very slow charging...
The iPhone 7 Plus will tick a lot of boxes for many iPhone buyers. It lasts a day per charge, it has dual cameras on the back, it has a larger screen and has most of the good things about the iPhone 7 including IP67 waterproofing. But it's not a great pha...
|
|
devontechsupport.com Updated: 2017-05-19 02:43:53
|
Update: Still on the fence about whether the iPhone 7 Plus is the right phone for you? Head over to the final page for concise comparisons against some of its biggest competitors.Original review follows below.Apple's recent strategy of bringing out an iP...
Apple has given the iPhone 7 Plus enough new features for it to be seen as the next generation iPhone, but it's a close run thing. If you currently have an iPhone 6S or 6S Plus you'll be much better off waiting for the iPhone 7S/iPhone 8 in 2017.For those...
|
|
|
Which is better: the iPhone 7 or the iPhone 7 Plus? What are the differences between iPhone 7 and iPhone 7 Plus, and is the iPhone 7 Plus worth the extra money?The iPhone 7 and iPhone 7 Plus were announced at Apple's press event on 7 September, and go ons...
|
|
|
Which is the best smartphone/phablet: Apple's iPhone 7 Plus, or the Sony Xperia XZ Premium?Sony's Xperia XZ Premium smartphone has just been launched at Mobile World Congress MWC, and it's an impressive bit of kit. But is it good enough to beat the iPhone...
In a number of key areas, notably camera and screen specs, the Xperia XZ Premium beats the iPhone 7 Plus pretty comprehensively - at least on paper. Whether it will provide a better overall user experience, or can back up its specs with real-world perform...
|
|
|
The two big guns are here: Samsung's Galaxy Note 7 and Apple's iPhone 7 Plus . Which big-screen phone is the best for you though? Here we compare their features, design, performance and prices to see how they shape up and to help you decide which to buy...
Both of these are top-notch phones. Each has its advantages and the best one for you will depend on whether you're already allied to Android or iOS. If you're not, the Note 7 offers a little more freedom while the iPhone 7 Plus is more locked down. It's e...
|
|
|
Apple has taken the wraps off the new 2016 iPhones and there's much to be excited about. In our iPhone 7 vs iPhone 7 Plus comparison we explain how the two new phones differ and which one you should pick. See also: iPhone 7 release date Bear in mind that...
The iPhone 7 and 7 Plus are evolutions of the previous two generations. They add waterproofing, new colour options, a brighter screen, better cameras and a faster processor. The removal of the headphone jack is a brave move, but a Lightning adaptor is inc...
|
|
v3.co.uk Updated: 2017-07-12 03:22:51
|
Two Goliaths tussling for smartphone supremacy. One possesses vastly more experience of building handsets, while the other has classically focused on services. How does this play out when put head-to-head? Design Google Pixel XL: 154.7x75.7x8.5mm, 168g...
Both handsets have impressive hardware. The Snapdragon 821 represents the top of the Android tree at the time of writing, and Apple's A10 Fusion processor does the same.Screen-sizes are equal, but the Pixel XL just edges it with a QHD resolution. Google h...
|
|
pcauthority.com.au Updated: 2017-08-07 10:04:03
|
Have we all got over our collective shock at the iPhone 7's lack of a 3.5mm headphone jack? Good, because we can begin assessing the phone's true worth – and the iPhone 7 has several other important features. There's still a little residual shock at App...
|
|
|
NOTE, 11 October 2016: The overheating battery problems outlined below proved insurmountable and Samsung has discontinued the Galaxy Note 7. "We can confirm the report that Samsung has permanently discontinued the production of Galaxy Note7," the firm sai...
iPhone 7 Plus has a better camera setup and 3D Touch, Note 7 is more waterproof and has a sharper screen...
Note 7 battery overheating issues, iPhone 7 Plus doesn't have a headphone port...
|
|
|
Which is the best phablet smartphone: iPhone 7 Plus, or Google Pixel XL?Google said its press conference on 4 October was going to be its biggest announcement since Android, and while that was a touch hyperbolic, the unveiling of the firm's own Pixel and...
iPhone 7 Plus has far better waterresistance, Pixel XL has a better camera and screen resolution...
Both phones are very expensive...
|
|
|
After going hands-on with the iPhone 7 and 7 Plus for a brief amount of time following Apple's keynote today, it's safe to say that both devices bear a striking resemblance to their predecessors.The overall form factor of the phone feels nearly identical...
|
|
|
Apple's iPhone 7 and iPhone 7 Plus are two of the most popular smartphones on the market at the moment, but do they have what it takes to compete with the 2017 ‘flagship killer', the OnePlus 5 ?With a price tag at least £150 cheaper than Apple's flagship...
While we've mentioned the iPhone 7 throughout our review, the real decision is between the iPhone 7 Plus and the OnePlus 5 as both smartphones have similar builds and features. At £449 the OnePlus 5 is a whopping £270 cheaper than the £719 iPhone 7 Plus w...
|
|
|
The iPhone 7 and iPhone 7 Plus launch here in the Philippines is just a little over a week away. Come November 11 it will be available via both telcos as well as Apple Reseller Beyond the Box. The big question now that you probably have is should you upgr...
|
|
|
It's almost a shame that this decision has generated such a sizeable reaction online as the products it impacts have a lot going for them. For the first time in iPhone history we finally have a device that can cope with getting wet, while the improved cam...
|
|
|
Before the iPhone 7 and iPhone 7 Plus are officially released in the Philippines, we're done with all the reviews of the two smartphones so we can provide you with our assessment before you decide to buy.Check out our video review of the iPhone 7 and iPho...
|
|
|
The iPhone 7 is here and it might be wearing the same outfit but it certainly has some significant improvements across the board to make an already excellent device even better.The biggest changes for the iPhone and iPhone 7 Plus are under the hood with a...
Faster and better graphics performance, better camera, water resistant design, iOS 10 preloaded, excellent speakers, redesigned home button...
Same design, can't plug in Lightning headphones and charge at the same time, no induction charging...
The iPhone 7 and iPhone 7 are without question the best devices Apple has ever made. Despite there being not much change on the design side, it is still a significant improvement with features that have addressed some pain points and the weakness of prev...
|
|
|
The iPhone 7 is here and it might be wearing the same outfit but it certainly has some significant improvements across the board to make an already excellent device even better.The biggest changes for the iPhone and iPhone 7 Plus are under the hood with a...
Faster and better graphics performance, better camera, water resistant design, iOS 10 preloaded, excellent speakers, redesigned home button...
Same design, can't plug in Lightning headphones and charge at the same time, no induction charging...
The iPhone 7 and iPhone 7 are without question the best devices Apple has ever made. Despite there being not much change on the design side, it is still a significant improvement with features that have addressed some pain points and the weakness of prev...
|
|
|
Until Apple launches the iPhone 8, and perhaps iPhone 7S Plus, Samsung's Note 8 must persuade buyers it's a better deal than the iPhone 7 Plus. Both are monster phones not just in size, but also processing power. Here we compare the two so you get a clea...
We've yet to run our full set of benchmarks on the Note 8, but initial impressions are very good. It's capable of great photos, battery life should be stellar and performance excellent.The iPhone 7 Plus has been out for virtually a year, so in some ways i...
|
|
|
Samsung announced its new Note 8 phablet at a press event on 23 August. This is a critical launch for the company: it comes a year after the release of the ill-fated Note 7, which was recalled after battery problems caused handsets to overheat and in som...
The Note 8 is a fine phablet with premium specs and a price tag to match. In fact, on a number of specification match-ups - screen size, screen sharpness, RAM, battery capacity - it's streets ahead of the 7 Plus, which is just as expensive; and in most ar...
|
|
|
For the first time, Google is directly taking on Apple with its new Pixel smartphones. But with a higher price than its old Nexus handsets, is it up to the task? Here's our Pixel vs iPhone 7 review including the XL and Plus models. See also: Best phones 2...
It's close call when it comes to the Pixel against the iPhone, although some specs such as the screen are better, we think it's a brave move for Google to match Apple when it comes to price. This will largely come down to where your loyalties lie but on t...
|
|
|
Every time I'd use my LG V20 to take photos of my friends and family on lunch or dinner get-togethers, they'd always ask me to explain what its dual-optics camera can do -- and understandably so. I mean, there aren't too many smartphones out in the market...
|
|
|
This year's new iPhones are evolutionary rather than revolutionary. They look and feel similar, but they also boast some interesting new features. Our news piece about the new iPhone 7 and iPhone 7 Plus covers the basics , so that's a good place to start...
|
|
|
In their official press release for the 2016 Apple iPhone 7 Plus - the first iPhone to have a Dual Camera Module at the back - Apple said, " The Dual 12-megapixel cameras also enable a new depth-of-field effect, using both cameras on iPhone 7 Plus to c...
|
|
theaustralian.com.au Updated: 2017-10-31 05:25:09
|
Apple's latest iPhone ditches the headphone jack, but is now waterproof, has larger storage and a better screen.The iPhone 7 is dust and water resistant. Picture: APApple has axed the 3.5mm audio jack on two iPhone 7 models it unveiled today in San Franci...
|
|
|
This year's new iPhones are evolutionary rather than revolutionary. They look and feel similar, but they also boast some interesting new features. Our news piece about the new iPhone 7 and iPhone 7 Plus covers the basics is a good place to start if you're...
|
|
|
Apple unveiled its new flagship device in two sizes this evening, the iPhone 7 and the iPhone 7 Plus. The devices, which Apple's Hong Kong store accidentally confirmed when it listed them on the site earlier today, replace the iPhone 6s and 6s Plus as Ap...
|
|
|
Short answer: Possibly. It's definitely a tricky question to wrap your head around, and the iPhone 7 Plus is a much more tantalising purchase now that its price has plummeted since release. As it stands, you can pick up a new iPhone 7 Plus for just £599 –...
The iPhone 7 Plus is a beast of a phone, but its not quite perfect – but, is it a better buy in 2018...
|
|
|
The iPhone 7 range first landed in 2015. They were the first iPhones to carry dual-cameras, the first to be water-proof, and the first to carry on a design language for three years on the trot. And in 2019, if you're after BIG value for money, they're pro...
With respect to design, Apple's iPhone 7 range has held up remarkably well over time. Both the iPhone 7 and iPhone 7 Plus still look very smart with their svelte designs and clean lines. Another bonus? You have TouchID and the Home button intact. Handy...
|
|
|
Apple's iPhone XS Max features the largest display to grace an iPhone so far. But with big real estate comes a hefty price. We see how the latest leviathan compares to the older, but now much cheaper, iPhone 7 Plus, to see if bigger really is better, and...
This isn't in any way a fair fight. The XS Max is the current flagship iPhone, and as such is loaded with the latest processors, cameras, and display technology. It's a far better smartphone than the iPhone 7 Plus.But, it has to be, because the price diff...
|
|
|
Apple is expected to unveil three new iPhones this year. The iPhone 8, the iPhone 7s, and the iPhone 7s Plus. The iPhone 8 is set to tout a radical new design with an edge-to-edge screen, while the iPhone 7s and iPhone 7s Plus should look similar to the...
|
|
|
You probably heard it a hundred times already, mobile phone camera are getting so good that they can be somebody's only camera and their quality is so good it even beats “real” cameras. Well, here is a little competition between an iPhone 7 Plus and a mir...
|
|
|
We normally get a new iPhone design every two years, one that is distinct from what came before. Think of the iPhone 4, 5 or 6. It was a pattern, but patterns are meant to be broken if you want to surprise and awe people.This year's iPhone 7 Plus looks li...
Proven design, Waterproof, Amazing cameras, Software innovation with Portrait mode, Powerful (both CPU and SSD)...
Still sliperry (except Jet Black), Would have loved a complete new design...
After playing with the iPhone 7 Plus for a couple of weeks, I must say that this is a solid evolution of the well-known design that was the iPhone 6 and 6s. It's not a dramatically new look but the new Jet Black finish, better performance, great design ch...
|
|
|
The dual-camera system consists of a 28mm wide-angle f/1.8 lens and a 56mm "telephoto" f/2.8 lens.A focal length of 56mm is not really telephoto, but it is probably coined as such for the benefit of consumers. Essentially, it means the iPhone 7 Plus has a...
The Apple iPhone 7 Plus is a capable jack of all trades in terms of shooting performance, image quality and functionality, which will serve you well in most situations...
|
|
|
SAN FRANCISCO - By now, you have probably heard that Apple has launched its new iPhone 7 and iPhone 7 Plus at a special event at the Bill Graham Civic Auditorium.With so many media representatives wrestling and elbowing one another to get to the few iPhon...
|
|
|
The Apple iPhone 7 Plus uses a dual-camera system consisting of a 28mm wide-angle f/1.8 lens and a 56mm telephoto f/2.8 lens.The two cameras actually work together in every shot. Each time you take a shot, both are used to capture the wide-angle and telep...
It might not be the best, but Apple's iPhone 7 Plus has a versatile camera that suits almost all situations...
|
|
|
This year's iPhone 7 Plus is the first iPhone with dual cameras. One camera has a wide 28mm lens, while the other has a normal 56mm lens, and toggling between the two gives you a 2x optical zoom (here's our overall review of the iPhone 7 and the iPhone 7...
|
|
|
This year's new iPhones are evolutionary rather than revolutionary. They look and feel similar, but they also boast some interesting new features. Our news piece about the new iPhone 7 and iPhone 7 Plus covers the basics , so that's a good place to start...
|
|
|
Apple has had the same formula for years now. First we get a new look iPhone with dazzling new features. Then, the following year, we get the same design, but with a faster processor and a few new tricks. Apple has been doing it since the iPhone 4, and it...
|
|
|
It is September again - that time of the year when Apple releases new iPhones. Trevor Tan tests the latest iPhone 7 and 7 Plus to see if they are worth your moolah.Despite being a full upgrade from 6 to 7 without any "S" suffix, the iPhone 7 and 7 Plus lo...
|
|
|
It is September again - that time of the year when Apple releases new iPhones. Trevor Tan tests the latest iPhone 7 and 7 Plus to see if they are worth your moolah. DESIGN - SAME BUT DIFFERENT Despite being a full upgrade from 6 to 7 without any "S" s...
|
|
|
DESIGN - SAME BUT DIFFERENTDespite being a full upgrade from 6 to 7 without any "S" suffix, the iPhone 7 and 7 Plus look almost like the previous two generations of iPhones.In fact, both iPhones share the same physical dimensions as their immediate "S" pr...
|
|