location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Andis Check ‘Andis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffeemaker 4 Cup Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69050
Category:
Machine used to make coffee.
Coffee Makers Check ‘Andis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Andis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:33:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Drip coffee maker
  • - 4 cups
  • - 650 W
  • - Black, Transparent
Long product name Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker :
The short editorial description of Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker

FOUR-CUP COFFEE MAKER, 650 Watts, 120V, 60Hz
More>>>
Short summary description Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker:
This short summary of the Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Andis Coffeemaker 4 Cup Black, Drip coffee maker, 650 W, Black, Transparent

Long summary description Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker:
This is an auto-generated long summary of Andis Coffeemaker 4 Cup Black Semi-auto Drip coffee maker based on the first three specs of the first five spec groups.

Andis Coffeemaker 4 Cup Black. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Capacity in cups: 4 cups, Number of spouts: 1. Power: 650 W. Product colour: Black, Transparent