location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V246HQL Cbd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.UV6AA.C01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888863068845 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 59.9 cm (23.6") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m²
  • - 22 W
Long product name Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

23.6" Full HD (1920 x 1080), 5 ms, 300 Nit, 16:9, 22 W, EPEAT Gold, Black
More>>>
Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Essential
V6 Series monitors feature Acer eColor technology for striking visuals, and Acer ComfyView innovations that reduce glare to deliver most-comfortable viewing. These sturdy monitors also have a wide array of ports, so you can connect many types of devices and do more at once. In addition, they utilize eco-friendly features to save power and money.

Designed to adapt
V6 Series monitors let you find the working angle that suits you best with a screen that tilts quickly and smoothly. The stand also has a magnetic area, great for holding paperclips and keeping your desk orderly. These monitors are also wall-mountable, giving you clear views with more room.

Bright and clear
Focus more sharply on your tasks with the superior contrast ratios and ultra-quick response of these Full HD monitors. A range of built-in display technologies deliver consistent viewing across wide angles, faster response time for reduced eye strain, more realistic colors, and a stable view that prevents tailing when the screen is touched.

Very connected
Collaborating with others is faster and more productive when you have plenty of ports available. V6 Series monitors allow you to connect to a wide variety of devices like notebooks and tablets, thanks to DisplayPort™, VGA, DVI and HDMI® ports.

Eco focus
V6 Series monitors are RoHS compliant and mercury free. Plus, you'll see significant power savings thanks to advanced Acer EcoDisplay technologies and white LED backlighting. More than 10% of the material used in these monitors is post-consumer recycled (PCR) plastic, further reducing environmental impact.

Short summary description Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V6 V246HQL Cbd, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer V6 V246HQL Cbd LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer V6 V246HQL Cbd. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touch screen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Display number of colors *
16.78 million colours
3D compatibility
No
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
AC (power) in
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle
-5 - 25°
Energy Management
Power consumption *
22 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.35 W
Weight & Dimensions
Width (with stand)
566.4 mm
Depth (with stand)
206.8 mm
Height (with stand)
421.1 mm
Weight (with stand)
3.92 kg
Width (without stand)
566.4 mm
Depth (without stand)
61 mm
Height (without stand)
335.3 mm
Weight (without stand)
3.47 kg
Packaging Content
Cables included
DVI, VGA
Sustainability
Sustainability certificates
EPEAT Gold
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
TCO