location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC 2343
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARC 2343 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 212 L
  • - 171 L
  • - 41 L 2.5 kg/24h
  • - 273 kWh 40 dB
More>>>
Short summary description Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White:
This short summary of the Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ARC 2343, 212 L, 40 dB, 2.5 kg/24h, White

Long summary description Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White:
This is an auto-generated long summary of Whirlpool ARC 2343 fridge-freezer Freestanding 212 L White based on the first three specs of the first five spec groups.

Whirlpool ARC 2343. Total net capacity: 212 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 171 L, Fridge interior light. Freezer net capacity: 41 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 273 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Performance
Total net capacity *
212 L
Total gross capacity
218 L
Noise level *
40 dB
Fridge
Fridge net capacity *
171 L
Fridge interior light
Yes
Freezer
Freezer net capacity *
41 L
Freezing capacity *
2.5 kg/24h
Ergonomics
Cord length
1.5 m
Power
Energy efficiency class (old)
A
Annual energy consumption *
273 kWh
Connected load
140 W
Energy usage
0.74 kWh/24h
Weight & dimensions
Width *
550 mm
Depth *
580 mm
Height *
1430 mm
Weight *
48 kg
Packaging data
Package weight
52 kg
Other features
Built-in freezer
Yes
Fridge number of compressors
1
Power requirements
220 - 240 V, 50 Hz