location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIZIO Check ‘VIZIO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D60-D3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D60-D3
Category: TVs Check ‘VIZIO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIZIO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:12
The date of the most recent change of this product data-sheet in Icecat.
Quickstart Guide
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VIZIO D60-D3 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 152.4 cm (60") LED Full-Array
  • - Full HD 1920 x 1080 pixels 16:9
  • - Smart TV
  • - Wi-Fi Ethernet LAN connection
  • - 57.7 W
Long product name VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black :
The short editorial description of VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

60", 1920 x 1080, 120Hz, 16:9, 176°/176°, 10W x 2
More>>>
Short summary description VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:
This short summary of the VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

VIZIO D60-D3, 152.4 cm (60"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of VIZIO D60-D3 TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

VIZIO D60-D3. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN connection. Product colour: Black