location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV-1700+SP-1800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV-1700+SP-1800B
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50 W
  • - Number of satellite speakers: 2 3-way 50 W
  • - Stand-alone Amplifier
  • - Wired
  • - Black, White
More>>>
Short summary description Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way:
This short summary of the Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way data-sheet is auto-generated and uses the product title and the first six key specs.

Vision AV-1700+SP-1800B, 50 W, Universal, Black, White, Acrylonitrile butadiene styrene (ABS), IR, RoHS, WEEE, CE/ EMC, FCC, RCM-POC, RCM-SDOC

Long summary description Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way:
This is an auto-generated long summary of Vision AV-1700+SP-1800B speaker set 50 W Universal Black, White 3-way based on the first three specs of the first five spec groups.

Vision AV-1700+SP-1800B. RMS rated power: 50 W, Recommended usage: Universal, Product colour: Black, White. Amplification device type: Amplifier, Amplification device form factor: Stand-alone, Amplifier output power: 60 W. Satellite speaker type: 3-way, Satellite speakers RMS power: 50 W, Satellite speaker frequency range: 80 - 20000 Hz. Power source: AC, AC input voltage: 100-240 V, Power consumption (typical): 125 W. Connectivity technology: Wired