location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 HA100 Headphones Wired In-ear Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA100-2NP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7133363320362
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 13:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 HA100 Headphones Wired In-ear Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music In-ear Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω
Warranty:
Long product name V7 HA100 Headphones Wired In-ear Music Black :
The short editorial description of V7 HA100 Headphones Wired In-ear Music Black

HA100, 20Hz – 20000Hz, 32ohm, 1.2m, Black
More>>>
V7 HA100 Headphones Wired In-ear Music Black:
The official marketing text of V7 HA100 Headphones Wired In-ear Music Black as supplied by the manufacturer

The V7 Noise Isolating Earbuds provide comfort and clear sound quality with every component. The V7 Earbuds incorporate a thicker quality cabling and heavy-duty flexible joints built to withstand rigorous daily use. They are ideal for use with all mp3, CD, DVD, MiniDisc players, portable game systems, iPads and iPhones and any electronic device that supports a 3.5mm audio jack. Smooth shapes and soft cushions ensure a perfect fit and seal inside your ear which provides sound isolation from exterior noises to enjoy music without missing a beat.

Short summary description V7 HA100 Headphones Wired In-ear Music Black:
This short summary of the V7 HA100 Headphones Wired In-ear Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 HA100, Wired, 20 - 20000 Hz, Music, 12 g, Headphones, Black

Long summary description V7 HA100 Headphones Wired In-ear Music Black:
This is an auto-generated long summary of V7 HA100 Headphones Wired In-ear Music Black based on the first three specs of the first five spec groups.

V7 HA100. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 12 g. Product colour: Black

Performance
Product type *
Headphones
Wearing stylee *
In-ear
Recommended usage *
Music
Product colour *
Black
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Driver unit
1 cm
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
12 g
Other features
Package dimensions (WxDxH)
95 x 150 x 30 mm
Dimensions (WxDxH)
24 x 12 x 21 mm
Headphone connectivity
3.5 mm