location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trucker 5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL5.002.11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926076487 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 12.7 cm (5") Grey
  • - Truck
  • - 480 x 272 pixels
Long product name TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey :
The short editorial description of TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey

Trucker 5000, 5", Click & Go
More>>>
Short summary description TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey:
This short summary of the TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Trucker 5000, 1 year(s), Czech Republic, Denmark, Finland, France, Germany, Italy, Norway, Poland, Portugal, Spain,..., 12.7 cm (5"), 480 x 272 pixels, Horizontal, 16:9

Long summary description TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey:
This is an auto-generated long summary of TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey based on the first three specs of the first five spec groups.

TomTom Trucker 5000. TomTom HD Traffic license term: 1 year(s). Map coverage: Czech Republic, Denmark, Finland, France, Germany, Italy, Norway, Poland, Portugal, Spain,.... Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Placement supported: Horizontal. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB. Form factor: Fixed, Product colour: Grey

Disclaimer TomTom Trucker 5000 navigator Fixed 12.7 cm (5") Touchscreen 229 g Grey:
Disclaimer

Doživotní přístup k mapám: v průběhu životnosti produktu si můžete stáhnout 4 nebo více úplných aktualizací jakékoliv nainstalované mapy. Ke stahování nových map a aktualizací potřebujete počítač s připojením k internetu a účet MyTomTom. Další informace naleznete na adrese tomtom.com/lifetimemaps

Dostupnost vlastností nákladního vozu se může lišit podle země a není zaručeno, že budou vlastnosti vašeho nákladního vozu brány v potaz u všech navrhovaných tras. Vždy se řiďte dopravním značením a dodržujte platné zákony.

Služba je dostupná ve 36 zemích. Ve Francii zahrnuje služba rychlostní radary pouze upozornění na nebezpečné zóny. Ke stažení aktualizací je třeba počítač s připojením k internetu a účet MyTomTom. Další informace naleznete na adrese tomtom.com/lifetimemaps