location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch Fitness Tracker Black (L)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AT0.001.01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wristband activity tracker Black
  • - 128 x 32 pixels
  • - Waterproof
  • - 4.1
Long product name TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black :
The short editorial description of TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black

TomTom Touch Fitness Tracker Black (L), Black
More>>>
Short summary description TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black:
This short summary of the TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom 1AT0.001.01, Wristband activity tracker, Waterproof, IPX7, Black

Long summary description TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black:
This is an auto-generated long summary of TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black based on the first three specs of the first five spec groups.

TomTom 1AT0.001.01. Display resolution: 128 x 32 pixels, ROM capacity: 4 MB. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Battery life: 5 day(s), Charging source: USB. Weight: 10 g, Thickness: 1.15 cm. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, Android 5.1

Body composition analysis
Body composition analysis

Body composition analysis on your wrist: measure your body fat and muscle mass percentage with the touch of a button.

Built-in heart rate monitor
Built-in heart rate monitor

Built-in heart rate monitor to track your heart rate throughout the day. Find out your resting heart rate, which is a great indicator of your fitness level.

24/7 Activity tracking
24/7 Activity tracking

Track your activity 24/7: capture steps, active time, calories burned, distance walked and sleep time. Make every minute count.

Sports mode
Sports mode

Mix up your workouts. Sports mode allows you to log your workouts and track your stats. You'll see how the intensity of this morning's walk compares to yesterday's run and last week's boot camp.

Customisable straps
Customisable straps

Choose from a range of colourful, high quality straps to match your style, whatever the occasion.

Phone notifications on your wrist
Phone notifications on your wrist

Incoming call and text notifications sent right to your wrist, when your phone is close by. So you can decide to stay connected or stay in the moment without having to reach out for your phone.

Touchscreen display
Touchscreen display

Bright and easy to navigate touchscreen display.

Up to 5 days of battery life
Up to 5 days of battery life

Go for up to 5 days of tracking before you need a recharge.

Sweat, rain and splash proof
Sweat, rain and splash proof

Wear your tracker day and night. Sweat, rain and splash proof so you can keep it on when you do the dishes, wash your hands and workout. Don't wear while swimming and don't immerse in water.

Slim and sleek design
Slim and sleek design

Ultra-slim and sleek design with an elegant touchscreen and stylish bands: wear your band all day every day, whatever the occasion.

Software updates
Software updates

Regular software updates to improve your experience with the latest updates and innovations.

Automatic Sleep Tracking
Automatic Sleep Tracking

Track and analyse your sleep to find out if you're getting the sleep you need.

Goal setting
Goal setting

Challenge yourself to a daily or weekly target. Set your sport, activity and body goals and track your progress.

Wireless Syncing
Wireless Syncing

Keep it simple and easy, no cable needed: sync your stats wirelessly to the TomTom Sports app via Bluetooth and upload to our partner sports and fitness platforms.

Perfect fit
Perfect fit

Select large or small straps to ensure the perfect fit for your wrist. Designed for an optimal fit with little strap overlap, the band will fit you just right.

Source Testseek summary Average rating
Reviews
Updated:
2017-02-08 03:28:08
Uk has collected 54 expert reviews for TomTom Touch Fitness Tracker Black (L) and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
stuff.tv/my/
Updated:
2017-02-08 03:28:00
TomTom's latest fitness band has landed at the exact same price as the excellent Fitbit Charge 2. Sounds like fighting talk to me.It's not an all-out specs war, though. This time, TomTom is trying something a little different. The Touch is the first weara...
Good Can tell you just how fat you are, Shower-proof, Low-profile...
Bad Tiny display, Touch to wake, Lots of screens...
Bottom line The TomTom Touch is a bit of alright. It's got all the basic features you'd hope to find in a fitness tracker, and keeps tabs on your activity levels well enough.Three days on a single charge is pretty decent, and it tops up quickly so it doesn't become a...
60%
stuff.tv
Updated:
2017-02-08 03:28:00
TomTom's latest fitness band has landed at the exact same price as the excellent Fitbit Charge 2. Sounds like fighting talk to me.It's not an all-out specs war, though. This time, TomTom is trying something a little different. The Touch is the first weara...
Good Can tell you just how fat you are, Shower-proof, Low-profile...
Bad Tiny display, Touch to wake, Lots of screens...
Bottom line The TomTom Touch is a bit of alright. It's got all the basic features you'd hope to find in a fitness tracker, and keeps tabs on your activity levels well enough. Three days on a single charge is pretty decent, and it tops up quickly so it doesn't become...
60%
titaniumgeek.com
Updated:
2017-02-08 03:28:05
The fitness tracker market is full of different products and designs. Launching a new product can be tough to stand out. As a result, TomTom has decided to add a thoroughly original metric to their TomTom Touch – body composition. In addition, they have w...
Bottom line I like the TomTom Touch. I like it a lot. I think the styling is terrific. I think that the addition of body composition tracking is likely to be a great help to people trying to become fitter. I have been telling patients for a while that your actual wei...
0%
alphr.com
Updated:
2017-02-08 03:28:05
I've been living with the TomTom Touch for nine days. Over that time, it has completely run out of battery, without any kind of warning, on three separate occasions. The official site promises “up to seven days of tracking before needing a recharge” whic...
Bottom line Reading back over this review, I wonder if I'm being too harsh, assuming I must have missed something. And yet, repeated attempts to get to the bottom of seemingly obvious omissions confirm that, yep, they just aren't there.The battery life is disappointi...
60%
wareable.com
Updated:
2017-02-08 03:28:05
On face value the TomTom Touch has a killer USP: boasting a sensor that claims to rate your body fat, the Touch is more than just another me-too fitness tracker .Evidence of fitness tracker buying behaviour has shown that most people who buy an activity b...
Good Useful body composition data, Resting heart rate, Notifications...
Bad Short battery life, Few incentives and poor goals, Confusing app...
Bottom line On paper the TomTom Touch is a decent tracker, but the devil is in the detail, and it didn't quite shine on our wrists. Usability niggles and short battery life mar a decent fitness tracking performance, and while the body impedance data is a useful bench...
60%
techradar.com
Updated:
2017-02-08 03:28:08
TomTom is a brand synonymous with in-car navigation technology, but the company would like to take over your wrist, too – and the TomTom Touch may be just the device to do it.The Touch is the first fitness tracker from the company, TomTom has previously m...
Good Body composition sensors, Waterproof design...
Bad Not many phone notifications, Pricey end of fitness trackers...
Bottom line TomTom is taking on Fitbit with its new Touch fitness tracker and with a slim design as well as interesting body composition tech it looks like it may be able to stand its ground against the best...
60%
trustedreviews.com
Updated:
2017-02-08 03:28:08
TomTom Touch hands-on – Is it possible to get an accurate body fat measurement from your wrist? TomTom has long been known for producing watches that are geared towards hardened runners and athletes. Its TomTom Runner and TomTom Spark pack in advanced fea...
Bottom line On first glance, the TomTom Touch checks all of the boxes when it comes to the basic requirements of an activity tracker, and also throws in body fat analysis as an intriguing USP. Without being able to attest to its accuracy just yet, the TomTom Touch...
0%
techradar.com/au/
Updated:
2017-02-08 03:28:08
TomTom is a brand synonymous with in-car navigation technology, but the company would like to take over your wrist, too – and the TomTom Touch may be just the device to do it.The Touch is the first fitness tracker from the company, TomTom has previously...
Good Body composition sensors, Waterproof design...
Bad Not many phone notifications, Pricey end of fitness trackers...
Bottom line TomTom is taking on Fitbit with its new Touch fitness tracker and with a slim design as well as interesting body composition tech it looks like it may be able to stand its ground against the best...
0%
Digitaltrends.com
Updated:
2017-02-10 01:54:16
At first glance. the TomTom Touch is different from most fitness trackers. Not only does it come at a great price of $130, but it boasts a heart rate sensor, the ability to read your body fat, and more. But is that enough to make the Touch stand out among...
Good Decently accurate, Body fat tracking, Easy-to-use interface...
Bad Lots of syncing issues, Clunky app, Not waterproof...
Bottom line If you're looking specifically for a device that can track your body fat, this is a great, low-cost option for you. If not, there are better options out there, like the Fitbit Charge 2...
50%
alphr.com
Updated:
2017-11-18 03:35:45
After teasing us mercilessly with a redacted press release and YouTube video, TomTom unveiled its latest fitness wearables at IFA 2016 – the TomTom Touch, Spark 3, Runner 3 and Adventurer sports watches. The Spark 3 is the latest in TomTom's long-running...
0%
theaustralian.com.au
Updated:
2019-12-07 08:26:54
TomTom Touch activity monitor.Forget standing on the scales. Measuring body fat and muscle mass can be more useful in your bid to get fit and Dutch satnav maker TomTom is selling a tracker that specialises in it.I've been wearing the unobtrusive and light...
0%
gadgets.ndtv.com
Updated:
2017-04-23 02:42:24
TomTom, the navigation and mapping company, entered the domain of GPS running watches four years ago. The Dutch company has infused its background and knowledge into its wearables, and produced some worthy products for athletes. But with its latest entry...
Good Thin and light, Measures body fat and muscle mass, Uses Micro-USB for charging...
Bad No raise-to-wake or automatic tracking, Limited activity tracking doesn't include distance, Doesn't have an altimeter, Can't do silent alarms, Notifications are heavily limited...
Bottom line TomTom is using the appeal of body composition to make the Touch look good against its competition, but Fitbit has come up with its own unique features too. Starting with the Charge 2, Fitbit devices track a new metric called Cardio Fitness Level (an esti...
50%
gadgetsnow.com
Updated:
2017-10-14 07:26:46
Modern technology and gadgets have certainly made our lives a lot easier and better. Whether it's staying in touch with friends and family, cleaning the home, listening to music or just about anything else, there's a gadget available for everything. Even...
Good Body composition analysis, Irritation-free wristband, Decent battery life...
Bottom line TomTom Touch is a pretty solid fitness tracker that ticks nearly all the right boxes. It has an understated design and comes with features like all-day heart rate tracking. Also, the body composition analysis feature is really nifty and can help you track...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer TomTom 1AT0.001.01 activity tracker Wristband activity tracker IPX7 Black:
Disclaimer

24/7 heart rate does not measure every second, it measures at regular intervals

Accessory straps come without a popper, make sure you keep the original one

Won’t work with gloves. Special touchscreen gloves can be used

Battery life may vary depending on the usage and the features enabled.

Splash proof (IPX7) if worn and used correctly. Do not immerse in water (swimming, surfing, bathing)

Compatible with smartphones with iOS 8 or newer and Android 4.3 OS or newer. If using Android, check the online FAQ to see if your phone is listed. Requires Bluetooth 4.1 or above.

Avoid contact with alcohol, perfumes, sun cream products. May cause discolouring and material damage.