location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thrustmaster Check ‘Thrustmaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T500 RS GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4160566 show
Show alternative article codes used in the online market place
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Thrustmaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thrustmaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steering wheel + Pedals PC, Playstation 3
  • - Wired
  • - Black
Long product name Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3 :
The short editorial description of Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3

T500 RS GT Racing Wheel
More>>>
Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3:
The official marketing text of Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3 as supplied by the manufacturer

The new benchmark force feedback wheel!
Realistic Simulator, with official GRAN TURISMO®5 & PlayStation® Licences.

Realistic wheel
- Authentic wheel:
- 30cm (12”) in diameter with brushed metal central spokes
- Detachable (allows for future upgrades)
- Authentic sequential gearshift levers: crafted of brushed metal, attached to the base (so they don’t move with the wheel)
- 17cm in height (for instant access along 1080°)

Precision, Force Feedback & realistic angle of rotation
- New H.E.A.R.T HallEffect AccuRate Technology™(*) on the wheel’s steering:
- Ultra-precise wheel, with 16-bit resolution (65536 values on the steering)!
- Precision that won’t decrease over time (contactless magnetic sensor)
- Force Feedback with industrial motor (Torque 150mNm, 3000rpm, 65W, Ø 52mm/2”)
- Super-powerful, quick responding Force Feedback mechanism
- Rigid motorized stopper, no matter what angle of rotation you select
- Mechanism with large dual belts (fluid and smooth action)
- Angle of rotation adjustable up to 1080° (3 full turns)!

Realistic pedal set
- Unique design(*) with your choice of 2 positions:
- Floor-mounted position (F1-style)
- Suspended position (GT-style)
- 100% metal, for optimal stability, weight (more than 7 kgs) and resistance
- 3 100% adjustable pedals (spacing between the pedals/height)
- Brake pedal with reinforced and adjustable resistance (included and removable “Realistic Brake” mod)
- Included metal footrest with non-slip grating texture

(*) Patent pending.

Short summary description Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3:
This short summary of the Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Thrustmaster T500 RS GT, Steering wheel + Pedals, PC, Playstation 3, Wired, Black, 7 kg

Long summary description Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3:
This is an auto-generated long summary of Thrustmaster T500 RS GT Black Steering wheel + Pedals PC, Playstation 3 based on the first three specs of the first five spec groups.

Thrustmaster T500 RS GT. Device type: Steering wheel + Pedals, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wired. Product colour: Black. Weight: 7 kg

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)