location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HD2VGAE2 video cable adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA Adapter Converter for Desktop PC / Laptop / Ultrabook - 1920x1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2VGAE2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850926 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years
Long product name StarTech.com HD2VGAE2 video cable adapter Black :
The short editorial description of StarTech.com HD2VGAE2 video cable adapter Black

StarTech.com 1080p 60Hz HDMI to VGA High Speed Display Adapter - Active HDMI to VGA (Male to Female) Video Converter for Laptop/PC/Monitor (HD2VGAE2)
More>>>
StarTech.com HD2VGAE2 video cable adapter Black:
The official marketing text of StarTech.com HD2VGAE2 video cable adapter Black as supplied by the manufacturer

Connect an HDMI equipped Laptop, Ultrabook, or Desktop Computer to your VGA Display, or Projector

The HD2VGAE2 HDMI to VGA adapter allows you to connect an HDMI output from your laptop, ultrabook, or desktop computer onto a VGA monitor or projector, saving the cost of upgrading to an HDMI compatible display. Intended for outputting user generated content such as presentations, and work documents, the HDMI to VGA converter can also work to increase your productivity by extending your computer's desktop onto a secondary monitor, doubling available workspace.

With no need for an external power source, and support for resolutions up to 1080p (1920x1080), this active HDMI to VGA adapter offers a compact and portable solution for connecting a High-Definition VGA display.

Looking for an HDMI to VGA coverter for your Chromebook? Use the HD2VGAMICRO.

The HD2VGAE2 HDMI to VGA Adapter is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- The adapter features a simple, plug-and-play design ensures a quick and easy setup
- The HDMI to VGA adapter doesn't require an external power adapter ensures maximum portability
- High quality, compact design for long term durability and a minimal footprint

Short summary description StarTech.com HD2VGAE2 video cable adapter Black:
This short summary of the StarTech.com HD2VGAE2 video cable adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HD2VGAE2, 1920 x 1080 pixels, 1080p, 60 Hz, Black, Active video converter, CE, FCC, REACH

Long summary description StarTech.com HD2VGAE2 video cable adapter Black:
This is an auto-generated long summary of StarTech.com HD2VGAE2 video cable adapter Black based on the first three specs of the first five spec groups.

StarTech.com HD2VGAE2. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p, Maximum refresh rate: 60 Hz. Sustainability certificates: RoHS. Weight: 35.3 g, Width: 40 mm, Depth: 245 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 15 mm

Features
Maximum resolution
1920 x 1080 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
Product colour
Black
Plug and Play
Yes
Converter type
Active video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
35.3 g
Width
40 mm
Depth
245 mm
Height
15 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
15 mm
Package weight
48 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)