location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-E9LP Headphones Wired Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E9LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRE9LP/BLK show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:47:35
The date of the most recent change of this product data-sheet in Icecat.
Sony MDRE9LP/BLK user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony MDR-E9LP Headphones Wired Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music Headphones
  • - Wired
  • - Intraaural 18 - 22000 Hz 16 Ω 104 dB
Long product name Sony MDR-E9LP Headphones Wired Music Black :
The short editorial description of Sony MDR-E9LP Headphones Wired Music Black

Neodymium, 13.5 mm, 16 ohms, 104dB, Black
More>>>
Sony MDR-E9LP Headphones Wired Music Black:
The official marketing text of Sony MDR-E9LP Headphones Wired Music Black as supplied by the manufacturer

Choose these MDR-E9LP earbuds for their classic style and clear audio quality. You will also enjoy their super lightweight design and powerful bass from 13.5mm driver units sporting neodymium magnets.

Short summary description Sony MDR-E9LP Headphones Wired Music Black:
This short summary of the Sony MDR-E9LP Headphones Wired Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E9LP, Wired, 18 - 22000 Hz, Music, 6 g, Headphones, Black

Long summary description Sony MDR-E9LP Headphones Wired Music Black:
This is an auto-generated long summary of Sony MDR-E9LP Headphones Wired Music Black based on the first three specs of the first five spec groups.

Sony MDR-E9LP. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 22000 Hz. Cable length: 1.2 m. Weight: 6 g. Product colour: Black

Performance
Product type *
Headphones
Recommended usage *
Music
Product colour *
Black
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Acoustic system
Open
Headphone frequency
18 - 22000 Hz
Impedance
16 Ω
Headphones
Headphone sensitivity
104 dB
Magnet type
Neodymium
Driver unit
1.35 cm
Driver type
Dynamic
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
6 g
Other features
Manual
Yes
Maximum input power
0.1 W
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:59:59
Uk has collected 3 expert reviews for Sony MDR-E9LP Headphones Wired Music Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%