location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILCE-5000L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ILCE5000LB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524958263 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:50:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC 20.1 MP CMOS Black
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 16000 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Wi-Fi
Long product name Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black :
The short editorial description of Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black

20.1MP, APS-C, BIONZ X, NFC/Wi-Fi. SEL-1650
More>>>
Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black:
The official marketing text of Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black as supplied by the manufacturer

Take pro performance anywhere
The world’s smallest and lightest interchangeable lens camera*, the ILCE-5000 features a 20.1 effective megapixel Exmor® APS HD CMOS sensor and powerful BIONZ X image processor for pro performance. A 180° tiltable LCD screen lets you experiment with new angles and shots.

A new depth of detail
Capture more light with a large 20.1 effective megapixel APS-C image sensor for beautifully detailed images, rich in colour and tone. A wide ISO sensitivity range of 100 to 16000 allows for versatile shooting and ensures outstanding performance, even in low-light conditions.

Simple sharing with NFC and Wi-Fi
Shoot, touch and share – with built-in Wi-Fi and NFC. All it takes is one touch to wirelessly transfer your content directly to a smartphone or tablet. Give your shots the big screen treatment and wirelessly transfer photos to your TV, so you can share it all with friends.

Next-level image quality
Maximise image quality with the powerful new BIONZ X image processor. Ultra-fast processing reproduces textures and details in real time as seen by the naked eye, for a more realistic feel. Image noise is considerably reduced so you can capture the world in finer detail.

The freedom to create
Press the Photo Creativity button to make each shot your own. Add picture effects, control background defocus, colour, brightness and vividness. Customise your camera with an ever-expanding range of PlayMemories Camera Apps** to add more functionality and fun every time.

Short summary description Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black:
This short summary of the Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α ILCE-5000 + E PZ 16-50mm, 20.1 MP, 5456 x 3632 pixels, CMOS, Full HD, 210 g, Black

Long summary description Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black:
This is an auto-generated long summary of Sony α ILCE-5000 + E PZ 16-50mm MILC 20.1 MP CMOS 5456 x 3632 pixels Black based on the first three specs of the first five spec groups.

Sony α ILCE-5000 + E PZ 16-50mm. Camera type: MILC, Megapixel: 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5456 x 3632 pixels. ISO sensitivity (max): 16000. Digital zoom: 4x. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 210 g. Product colour: Black

Picture quality
Camera type *
MILC
Megapixel *
20.1 MP
Sensor type *
CMOS
Maximum image resolution *
5456 x 3632 pixels
Still image resolution(s) *
5456 x 3632, 3872 × 2576, 2736 x 1824
Image stabilizer *
Yes
Image sensor size (W x H)
23.1 x 15.4 mm
Image formats supported *
JPEG XR, RAW
Lens system
Digital zoom *
4x
Lens type
Standard zoom
Lens mount interface
Sony E
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Flexible Spot Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
16000
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization, Flash off
Flash recharging time
3 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1440 x 1080, 1920 x 1080
Video format supported
AVCHD, MP4
Audio
Audio system
stereo
Noise reduction
Yes
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
7.62 cm (3")
Display
Display resolution (numeric)
460800 pixels
Vari-angle LCD display
Yes
Ports & interfaces
PictBridge *
No
USB version *
2.0
HDMI *
Yes
Network
Wi-Fi *
Yes
Camera
White balance *
Auto, Custom modes, Daylight, Fluorescent, Incandescent, Shade, Underwater
Scene modes *
Portrait, Sunset, Landscape
Photo effects *
Black&White, Sepia, Vivid
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Histogram
Yes
Live view
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
420 shots
Battery type
NP-FW50
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
109.6 mm
Depth
35.7 mm
Height
62.8 mm
Weight
210 g
Packaging content
Batteries included
Yes
Remote control
No
Other features
Built-in flash
Yes
Power source type
Battery
Aperture priority AE
Yes
Auto exposure
No
Display tilting
Yes
Effective megapixels (image)
20.1 MP
Manual exposure
Yes
Panorama
Yes
Shutter priority AE
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 94 expert reviews for Sony α ILCE-5000L and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
reviewed.com
Updated:
2022-10-17 18:56:23
Sony has enjoyed great success with its compact system cameras, dating back to the generally excellent NEX series . The NEX line is now simply "Alpha," bringing it in line with Sony's traditional DSLRs. The new crop of Alpha E-mount cameras has already ha...
Bottom line While Sony still isn't the first name most people think of when it comes to digital cameras, it is making waves with its robust camera lineup. While it isn't common knowledge for most consumers, Sony is actually the dominant producer of digital camera s...
78%
photoreview.com.au
Updated:
2022-10-17 18:56:23
Although not the smallest CSC available, with the 16-50mm kit lens it will fit reasonably comfortably into a jacket pocket or purse. It's also a great little camera for street photography – although the addition of a touch screen would make it even better...
Bottom line Like its predecessors, the ILCE-α6000 is a nice little camera with plenty of adjustable functions and a worthwhile range of upgrades and enhancements that make it better than the earlier models.Noteworthy improvements include the updated AF system and rev...
88%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Price, rating and specs based on the 16-50mm kitThese cameras haven't always fared so well for access to manual controls, though. While the functions were there, the first generation of NEX cameras made them extremely tricky to access. Things got steadily...
Bottom line Stunning image quality for the price, but the controls might prove to be frustrating...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Sony's a5000 (model ILCE5000LB) is one of the smallest and lightest interchangeable lens cameras that you will find, and these are its big drawcards. Its body is not bigger than a typical mid-to-high-end compact camera, yet it contains a lens mount that c...
Good Small and light, Works well in auto mode, Decent range of interchangeable lenses...
Bad No option for an EVF, Electronic zoom ring on lens is annoying, Learning the controls takes some time...
Bottom line Go for the Sony a5000 if you like the idea of an interchangeable lens camera, but also want a camera body that's small and light. It can be used in manual mode, but it does good work in auto mode, too, which is just as well since changing manual settings...
80%
photoreview.com.au
Updated:
2022-10-17 18:56:23
For photographers who have stepped up from point-and-press digicams or camera-phones these issues may present few problems. But for anyone who wants to develop their photography into a moderately serious pastime, they represent can impediments to progress...
Bottom line For an entry-level interchangeable-lens camera, the α5000 has a lot of advantages; it's small and light, takes nice-looking photos and movies and comes with a reasonably competent lens. On the downside, the lack of a viewfinder is a big disadvantage for a...
85%
macworld.co.uk
Updated:
2022-10-17 18:56:23
Sony's smallest and lightest CSC to date, the A5000 is another Sony NEX-type camera re-branded as an ‘Alpha', the name shared with Sony's DSLR range. In effect the A5000 is a follow up to the likes of the NEX-3N and NEX-5T, and continues their flat-fronte...
Good Large 20.1megapixel resolution from an equally big APSC sensor results in sharply detailed shots, tilting LCD screen, builtin flash, fairly priced kit with Power Zoom...
Bad Even with compact zoom lens this is still a squeeze for all but a roomy jacket pocket, no viewfinder or hotshoe via which to affix such an accessory...
Bottom line It might not look the flashiest on test, but the stripped back A5000 is one of the easiest and most accessible routes to achieving more professional-looking shots for anyone upgrading from a smartphone, and with the Power Zoom the price seems fair too...
80%
T3.com
Updated:
2022-10-17 18:56:23
If you're thinking that the Sony A5000 looks very like a Sony NEX model, such as the Sony NEX-3N or Sony NEX-5T , you'd be correct. Except that its manufacturer has ditched ‘NEX' in order to standardise its use of the Alpha brand across both DSLR and comp...
Good Compact build, Tilting screen, Hi-res APS-C sensor...
Bad Screen doesn't tilt down, No hotshoe, No touchscreen operation...
80%
techradar.com
Updated:
2022-10-17 18:56:23
The Sony a5000 was the fourth compact system camera from Sony to appear after the company decided to drop its NEX name for E-mount cameras. Instead it uses the Alpha brand, often shortened simply to "A".The first model was the Sony a3000, an entry-level c...
Good Small size, Creative options, Tilting screen...
Bad No touchscreen, Limited raw functionality, Screen not fully articulated...
Bottom line Another decent, well performing camera from Sony here. The A5000 is a good buy for those looking for their first compact system camera, offering a decent range of options for both beginners and those who are a little more experienced...
80%
techradar.com/au/
Updated:
2022-10-17 18:56:23
The Sony a5000 was the fourth compact system camera from Sony to appear after the company decided to drop its NEX name for E-mount cameras. Instead it uses the Alpha brand, often shortened simply to "A".The first model was the Sony a3000, an entry-level c...
Good Small size, Creative options, Tilting screen...
Bad No touchscreen, Limited raw functionality, Screen not fully articulated...
Bottom line Another decent, well performing camera from Sony here. The A5000 is a good buy for those looking for their first compact system camera, offering a decent range of options for both beginners and those who are a little more experienced...
80%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
The new 20.1-megapixel Sony Alpha A5000 mirrorless compact system camera (CSC) is very affordable and amazingly light, with a list price of $499 that includes a starter lens. There are many photographers looking to step up their photography by moving to a...
Good Very high-quality stills, Lightweight, good price, Selfie-shifting LCD screen...
Bad Slow burst speeds, Relatively low-quality LCD, no touch, 1080/60i video, not 60p...
Bottom line With its 20.1MP APS-C sensor and $499 kit price, the Sony Alpha A5000 is a no-brainer recommendation. This would be an excellent move for those of leaving the land of compacts for an interchangeable lens camera. That said the A5000 does have its limitat...
80%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
As Sony looks to consolidate its cameras under the Alpha branding, the Sony Alpha 5000 arrives to replace the NEX-3N, adding Wi-Fi functionality, an improved image processor, and benefiting from its lightweight construction and portable size. With the inc...
Bottom line Although the Alpha 5000 is effectively a rebrand and refresh of the NEX-3N, Sony has made noticeable improvements in previously contentious areas, such as noise reduction, white balance and metering, as well as a significant jump in resolution.The feature...
60%
digitalversus.com
Updated:
2022-10-17 18:56:23
The Sony Alpha 5000 replaces the entry-level NEX-3N with a fairly minor upgrade. Still, it'll be a no-brainer choice for anyone hesitating between the NEX-3N and the more expensive NEX-5T. The A5000 is a great camera for users looking to learn the basics...
Good Compact design, 180° tilt screen, WiFi and NFC, Easy to use, Great picture quality up to 3200 ISO, PASM settings in video mode, Uses the same graphic interface as Sony's RX cameras...
Bad 1650 mm OSS is disappointing and quality varies from one model to the next, Slow startup (with the 1650 mm OSS lens), No touchscreen, screen resolution could be higher...
80%
trustedreviews.com
Updated:
2022-10-17 18:56:23
What is the Sony Alpha A5000? Sony continues to consolidate its cameras under the Alpha branding with the launch of the new lightweight Sony A5000. Given an entry-level price, it is ostensibly a replacement for the NEX-3N, but it is effectively a rebrand...
Good Great value for money, Improved Bionz-X processor, Wi-Fi/ NFC, Good metering and white balance...
Bad Poor continuous AF, Disappointing LCD...
Bottom line The Sony A5000 is a very good everyday compact system camera that offers a lot for its entry-level price. It's just a shame Sony has chosen to stick with a slightly underwhelming screen...
80%
pocket-lint.com
Updated:
2022-10-17 18:56:23
With Sony's NEX brand surrendering to the Alpha title, the A5000 is among the first compact system cameras we've seen to carry the new badge. But what's in a name? We got to play with the A5000 at the Consumer Electronics Show 2014 to find out. At first...
0%
pcworld.co.nz
Updated:
2022-10-17 18:56:23
Sony's a5000 (model ILCE5000LB) is one of the smallest and lightest interchangeable lens cameras that you will find, and these are its big drawcards. Its body is not bigger than a typical mid-to-high-end compact camera, yet it contains a lens mount that c...
Good Small and light, Works well in auto mode, Decent range of interchangeable lenses...
Bad No option for an EVF, Electronic zoom ring on lens is annoying, Learning the controls takes some time...
Bottom line Go for the Sony a5000 if you like the idea of an interchangeable lens camera, but also want a camera body that's small and light. It can be used in manual mode, but it does good work in auto mode, too, which is just as well since changing manual settings...
80%
gadgetexplained.com
Updated:
2022-10-17 18:56:23
The camera can shoot up to 3.5 frames per second (FPS) and has a quick auto-focus with good built-in mic and great image stabilization for capturing moving subjects (you can shoot in AF-C so the camera can keep up with your movements). The A5000 can also...
Bottom line The Sony Alpha A5000 is packed with so many built-in features such as sweep panorama, zebra, peaking and picture effects that makes the Sony A5000 an ideal camera for both entry-leve and experienced users. You can transfer images/video shots from the A500...
0%
hungrygeeks.ph
Updated:
2022-10-17 18:56:23
Nowadays, mirrorless cameras have been taking over the photography world — slowly overtaking the DLSRs from non-professional photographers and some professionals. Most serious photographers are still using DSLRs but they're also packed with some mirrorles...
Bottom line To summarize the categories mentioned above, mirrorless cameras have the advantage of being lighter, more compact, faster and better for video. Mirrorless cameras are best for beginners since you can easily pack it in your bag and you'll have the perks of...
0%
nothingwired.com
Updated:
2022-10-17 18:56:23
Updated as on January 2014. Don't forget to bookmark this page, as we will be updating it regularly.Mirrorless cameras are the new cool things in the world of photography. Recently, almost every brand has been focussing on the mirrorless cameras and comin...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)