location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX440/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-CX440/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242886131 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black :
The short editorial description of Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black

1920x1080, 1/5.8" CMOS, 9.2MP, 30x Optical, 350x Digital, BIONZ X, 8GB Flash, 2.7" LCD, HDMI micro, NFC, Wi-Fi, Black
More>>>
Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black:
The official marketing text of Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black as supplied by the manufacturer

50Mbps XAVC S™3 1920x1080 at 60P, AVCHD® and MP4 codecs
Create cinematic video in high definition 1920 x 1080 24p/60p up to 50Mbps in XAVC S™3 and high quality 9.2MP still images. XAVC S3 format uses MPEG-4 AVC/H.264 for video compression and linear PCM for audio compression, while saving files in a MP4 wrapper which allows for extensive record times and easy editing. Experience stunning low-light sensitivity with improved image clarity and drastically reduced grain with Sony’s back-illuminated Exmor R® CMOS sensor.

26.8mm ZEISS® Lens w/30x Optical/60x Clear Image Zoom
Not only is this 26.8mm wide-angle ZEISS® Vario-Tessar lens ideal for capturing grand landscapes, but also allows you to get amazingly close with 30x optical zoom plus 60x Clear Image digital zoom. Most digital zooms use electronic cropping to get closer to the subject, resulting in un-sharp images. With Clear Image Zoom the powerful processor compares patterns found in adjacent pixels and creates new pixels to match selected patterns, resulting in more realistic, higher-quality images. Clear Image Zoom doubles optical zoom for closer photos and video.

2.7” Clear Photo Plus™ LCD display
The 2.7” (16:9) Clear Photo™ LCD (230K) displays sharp, bright, vivid images, letting you compose a shot more easily -- even outdoors, while enabling you to change settings to best represent the scene.

Optical SteadyShot™ image stabilization w/Active mode
Optical SteadyShot™ image stabilization with Active Mode compensates for greater degrees of camera shake to deliver stunningly smooth video from wide angle to full telephoto shooting. In addition, innovative 3-Way Shake-Canceling adds electronic roll stability for even smoother video capture.

Automatically creates highlight video in MP4 from multiple clips
Highlight Movie Maker produces a short highlight movie clip to share and enjoy instantly. Using an advanced algorithm, based on the motion gyro, Highlight Movie Maker selects the best scenes from your videos and automatically creates a MP4 highlight video from multiple clips.

Connect, control, backup and share wirelessly with NFC/Wi-Fi®
Easily connect to an Android o iOS smartphone or tablet with Wi-Fi® and the PlayMemories™ Mobile app to control the camcorder (Rec, photo, zoom) or instantly transfer and share movies and photos via your mobile device. NFC2 (Near Filed Communication) makes it even easier to connect to NFC2 compatible mobile devices with one touch.

Broadcast LIVE from your camcorder using Ustream™ live-streaming
Share the adventure as it happens via Ustream™ live streaming.. Now your circle of friends and family can share the excitement in real time by simply logging in to Ustream™ from anywhere. You can also link your favorite social accounts with the streaming to notify your friends when you start streaming video.

Built-in USB cable for easy file transfer/charge
The high-speed, built-in USB 2.0 cable allows for easy connection to your computer for charging or file transfer without having to remember separate cables. It also fits conveniently into the hand strap so it’s out of the way until you need it. Charging your camcorder is faster than ever now through the USB; for every two minutes of charge time you get one minute of recording time.

Face Detection with voice enhancement and noise reduction
Sony’s Face Detection technology can automatically distinguish between children and adults. Face Detection technology detects up to eight individual faces and adjusts flash, focus, exposure, and white balance to help deliver crisp, properly lit images of family and friends.

Get creative w/ 7 picture effects for video and still photos
Picture Effects add a new level of expression to video and photos, making ordinary landscapes and portraits come to life by heightening mood and emphasizing certain attributes. There are seven different effects such as partial color to make your focal point stand out, or watercolor which looks like a painting.

Multi-camera control
Add a different point of view by including other camera angles to your movies. The camcorder connects to compatible cameras5 - like an Action Cam - via Wi-Fi® and uses the camcorder’s LCD to preview what the other cameras are seeing and simultaneously start recording on all synced cameras. Use PlayMemories™ Home6 to easily edit a muli-view movie for a great video experience.

Short summary description Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black:
This short summary of the Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX440/B, 9.2 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 8 GB, 6.86 cm (2.7")

Long summary description Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-CX440/B camcorder Handheld camcorder 9.2 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-CX440/B. Total megapixels: 9.2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Internal storage capacity: 8 GB, Camcorder media type: NAND, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2). Focus adjustment: Auto/Manual, Normal focusing range: 0.01 - 0.8 m, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset

Image sensor
Total megapixels *
9.2 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 5.8 mm (1 / 5.8")
Optical sensor resolution
2510000 pixels
Lens system
Interchangeable lens
No
Focal length range
1.9 - 57 mm
Optical zoom *
30x
Digital zoom *
350x
Image stabilizer *
Yes
Minimum aperture number
1.8
Maximum aperture number
10
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
984 mm
Storage
Internal storage capacity *
8 GB
Camcorder media type *
NAND
Flash memory
8 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Disc types supported
No
Camcorder media type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto/Manual
Normal focusing range
0.01 - 0.8 m
Closest focusing distance
0.01 m
Face detection
Yes
Exposure
Light exposure modes
Auto, Manual
Scene modes
Beach, Fireworks, Landscape, Night, Portrait, Snow, Spotlight, Sunrise, Sunset
White balance
White balance
Auto, Indoor, Outdoor, Push
Flash
Built-in flash *
No
Built-in light
No
Flash modes
Red-eye reduction
Shutter
Camera shutter speed
0.0001 - 0.125 s
Display
Display diagonal *
6.86 cm (2.7")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
230400 pixels
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
3 lx
Camera
Image processor
BIONZ X
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
English, Spanish, French, Portuguese
Camera playback
Single image, Slide show
3D compatibility *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080 pixels
Video format supported
AVC, AVCHD, H.264, MP4, MPEG4
Supported video modes
1080p
Analog signal format system
NTSC
Bitrate at maximum video resolution
50 Mbit/s
Still image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032 x 2272 3024 x 2272 1920 x 1080 640 x 480
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
HDMI *
Yes
S-Video out
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Battery
Battery voltage
3.6 V
Number of batteries supported
1
Charging source
AC
Battery type
NP-BX1
Technical details
Self-timer
Yes
Weight & dimensions
Width
54 mm
Depth
59.5 mm
Height
128 mm
Weight *
190 g
Packaging content
Batteries included
Yes
AC adapter included
Yes