location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EVI-H100V webcam White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVI-H100V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVI-H100VW show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony EVI-H100V webcam White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 fps
  • - Full HD
  • - White
Long product name Sony EVI-H100V webcam White :
The short editorial description of Sony EVI-H100V webcam White

1/2.8-type Exmor CMOS, FullHD, Auto ICR, PTZ
More>>>
Sony EVI-H100V webcam White:
The official marketing text of Sony EVI-H100V webcam White as supplied by the manufacturer

- Fast, quiet PTZ operation
- Versatile connectivity options

Short summary description Sony EVI-H100V webcam White:
This short summary of the Sony EVI-H100V webcam White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EVI-H100V, Full HD, 60 fps, 1440x1080@25fps, 1920x1080@25fps, 1920x1080@30fps, 1080p, 20x, 12x

Long summary description Sony EVI-H100V webcam White:
This is an auto-generated long summary of Sony EVI-H100V webcam White based on the first three specs of the first five spec groups.

Sony EVI-H100V. Camera HD type: Full HD, Maximum frame rate: 60 fps, Resolution at capture speed: 1440x1080@25fps, 1920x1080@25fps, 1920x1080@30fps. Product colour: White, Mounting type: Clip, Sensor type: CMOS. Width: 145 mm, Depth: 164 mm, Height: 164 mm

Performance
Maximum frame rate
60 fps
Camera HD type *
Full HD
Resolution at capture speed
1440x1080@25fps, 1920x1080@25fps, 1920x1080@30fps
Supported video modes
1080p
Auto focus
Yes
Zoom capability
Yes
Optical zoom
20x
Digital zoom
12x
Focal length range
4.7 - 94 mm
Focus adjustment
Auto/Manual
Camera shutter speed
1 - 1/10000 s
Viewing angle, horizontal
55.4°
Signal-to-Noise Ratio (SNR)
50 dB
White balance
Auto, Manual
Minimum illumination
0.5 lx
Power consumption (typical)
11 W
Operating voltage
12 V
Design
Product colour *
White
Mounting type *
Clip
Sensor type
CMOS
Design
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Built-in flash *
No
LED indicators
Power, Stand-by
Tilt angle range
-20 - 90°
Pan range
-170 - 170°
Pan speed
100 °/sec
Tilt speed
90 °/sec
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
145 mm
Depth
164 mm
Height
164 mm
Weight
1.55 kg
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Image sensor size
1/2.8"
Case colour
White
Housing colour
White
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)