location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9808210A show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 2.5" 4200 RPM Ultra-ATA/100
  • - Laptop HDD
  • - 98 g
Long product name Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 :
The short editorial description of Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100

80GB HDD, 4200rpm, Ultra ATA/100, 8Mb
More>>>
Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100:
The official marketing text of Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 as supplied by the manufacturer

Key Advantages
- 4200-RPM performance powers common home and office applications with ease.
- Low power consumption lets users work longer.
- Robust design and high shock tolerance enable mobility in rugged notebook operating environments.
- 900 Gs of nonoperating shock makes the drive ideal for notebook PCs and industrial applications.
- Best-Fit Applications
- Notebook PCs
- Tablet PCs
- External 2.5-inch drives
- MP3 players
- Printers and copiers

Short summary description Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 80GB HDD, 2.5", 80 GB, 4200 RPM

Long summary description Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 80GB HDD. Hard drive size: 2.5", Hard drive capacity: 80 GB, Hard drive rotational speed: 4200 RPM

Features
Hard drive size *
2.5"
Hard drive capacity *
80 GB
Hard drive rotational speed *
4200 RPM
Host interface *
Ultra-ATA/100
Type *
HDD
Component for *
Laptop
Storage drive buffer size
8 MB
HDD number of heads
3
Read seek time
12.5 ms
Write seek time
14.5 ms
Full stroke seek time
22 ms
Track to track seek time
1.5 ms
Average seek time
12.5 ms
Average latency
5.6 ms
Bytes per sector
512
Start/stop cycles
20000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
2.3 W
Power consumption (standby)
0.2 W
Power
Power consumption (read)
2.05 W
Power consumption (write)
2.1 W
Power consumption (idle)
0.99 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage humidity
5 - 95%
Operating vibration
1 G
Non-operating vibration
5 G
Operating altitude
-304.8 - 3048 m
Storage altitude
-304.8 - 12192 m
Operating shock
250 G
Non-operating shock
900 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.2 mm
Weight
98 g