location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.7 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380013A-RK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA :
The short editorial description of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA

BARRACUDA 7200.7 80Gb SATA 1.5 Gb/s 7200 rpm 2Mb
More>>>
Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA:
The official marketing text of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA as supplied by the manufacturer

Quality, reliability and affordability are benchmark attributes of our Barracuda drives and have made Seagate a world leader in desktop storage solutions. Owning the underlying technology has enabled Seagate to lead the industry in the adoption of innovative storage technologies and products.

7,200 RPM desktop performance
Fast performance

350 Gs non-op shock
Protection against handling damage

3D Defense System
Protection against handling damage and data loss

Best combination of performance, acoustics and robustness
Best-in-class non-operating shock for excellent reliability
Idle acoustics of 2.5 bels- the industry's best

Short summary description Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA:
This short summary of the Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.7 Plus, 80 GB, 7200 RPM, 2 MB, 3.5", SATA

Long summary description Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.7 Plus internal hard drive 80 GB 7200 RPM 2 MB 3.5" SATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.7 Plus. Hard drive capacity: 80 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 2 MB, Hard drive size: 3.5", Host interface: SATA

Features
Hard drive capacity *
80 GB
Hard drive rotational speed *
7200 RPM
Storage drive buffer size *
2 MB
Hard drive size *
3.5"
Host interface *
SATA
Average seek time
8.5 ms
Power
Operating voltage
5 / 12 V
Other features
Adjustable features
350 Gs non-op shock 3D Defense System Idle acoustics of 2.5 bels
Internal
Yes
Brand Image Product code Product Stock Price from
Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.9 300 GB internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3300631A-RK Barracuda 7200.9 300 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3250623A-RK 250GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)