location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 18.4GB HDD 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18.4GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST318453LW
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 18.4GB HDD 3.5" SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 18.4 GB 3.5" 15000 RPM SCSI
  • - Server/workstation HDD
  • - 800 g
Warranty: 5 years
Long product name Seagate Cheetah 18.4GB HDD 3.5" SCSI :
The short editorial description of Seagate Cheetah 18.4GB HDD 3.5" SCSI

18.4GB HDD, 3.6ms/3.9ms, 15000rpm, SCSI
More>>>
Seagate Cheetah 18.4GB HDD 3.5" SCSI:
The official marketing text of Seagate Cheetah 18.4GB HDD 3.5" SCSI as supplied by the manufacturer

The Cheetah 15K.3 has the lowest cost for 15K drive, and the lowest cost-per-I/O disk drive ever. It is fast, cool, and quiet, and has the highest reliability rating in the industry. 15K RPM spindle speed delivers over 30% more I/Os per second than 10K, and faster sustained transfer rates, enabling the same high performance to be attained, with fewer drives. The drive features 3D Defense System, the most comprehensive drive protection system in the industry, consisting of Drive Defense, Data Defense and Diagnostic Defense. Seagate's Advanced Multidrive System optimizes the drive for maximum I/O performance in Multidrive environments. The Just-In-Time (JIT) feature minimizes actuator impact on power, vibration and acoustics.

Short summary description Seagate Cheetah 18.4GB HDD 3.5" SCSI:
This short summary of the Seagate Cheetah 18.4GB HDD 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 18.4GB HDD, 3.5", 18.4 GB, 15000 RPM

Long summary description Seagate Cheetah 18.4GB HDD 3.5" SCSI:
This is an auto-generated long summary of Seagate Cheetah 18.4GB HDD 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate Cheetah 18.4GB HDD. Hard drive size: 3.5", Hard drive capacity: 18.4 GB, Hard drive rotational speed: 15000 RPM

Features
Hard drive size *
3.5"
Hard drive capacity *
18.4 GB
Hard drive rotational speed *
15000 RPM
Host interface *
SCSI
Type *
HDD
Component for *
Server/workstation
Storage drive buffer size
8 MB
HDD number of heads
2
Read seek time
3.6 ms
Write seek time
3.9 ms
Track to track seek time
0.4 ms
Average seek time
3.6 ms
Average latency
2 ms
Mean time between failures (MTBF)
1200000 h
Power
Power consumption (idle)
9 W
Operating voltage
5 / 12 V
Start-up current
1.03 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
0.5 G
Non-operating vibration
2 G
Operating shock
60 G
Non-operating shock
250 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.6 mm
Weight
800 g
Brand Image Product code Product Stock Price from
Seagate Cheetah 15K.3 73GB Ultra320 SCSI 15K RPM 8MB 20pk bulk 3.5" Seagate Cheetah 15K.3 73GB Ultra320 SCSI 15K RPM 8MB 20pk bulk 3.5"
(show image)
ST373453LW?20PK Cheetah 15K.3 73GB Ultra320 SCSI 15K RPM 8MB 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)