location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDMX26-008G-G46B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX26-008G-G46B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0809395309718 show
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 13:58:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue :
The short editorial description of SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue

0.96" OLED 128 x 64, 8 GB, MP3, WMA (NO DRM), AAC, WAV, 18 h, Micro USB 2.0, Blue
More>>>
Short summary description SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue:
This short summary of the SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk SDMX26-008G-G46B, MP3 player, 8 GB, OLED, USB 2.0, FM radio, Blue

Long summary description SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue:
This is an auto-generated long summary of SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue based on the first three specs of the first five spec groups.

SanDisk SDMX26-008G-G46B. Type: MP3 player. Total storage capacity: 8 GB. Display: OLED. Host interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Continuous audio playback time: 18 h. Weight: 22.68 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 18:22:31
Uk has collected 5 expert reviews for SanDisk SDMX26-008G-G46B MP3/MP4 player MP3 player 8 GB Blue and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)