location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Clip Sport 8GB MP3 player Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clip Sport 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX24-008G-A46L show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 08:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk Clip Sport 8GB MP3 player Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MP3 player
  • - Flash memory 8 GB Card reader integrated
  • - TFT 3.66 cm (1.44") 128 x 128 pixels
  • - Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA
  • - Host interface: USB 2.0
  • - USB charging
Warranty: 1 year
Long product name SanDisk Clip Sport 8GB MP3 player Green :
The short editorial description of SanDisk Clip Sport 8GB MP3 player Green

1.44" (128x128) TFT LCD, 8GB, FM, microSDHC, Micro USB 2.0, Lime
More>>>
Short summary description SanDisk Clip Sport 8GB MP3 player Green:
This short summary of the SanDisk Clip Sport 8GB MP3 player Green data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Clip Sport 8GB, MP3 player, 8 GB, TFT, USB 2.0, FM radio, Green

Long summary description SanDisk Clip Sport 8GB MP3 player Green:
This is an auto-generated long summary of SanDisk Clip Sport 8GB MP3 player Green based on the first three specs of the first five spec groups.

SanDisk Clip Sport 8GB. Type: MP3 player. Total storage capacity: 8 GB. Display: TFT. Host interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Continuous audio playback time: 25 h. Product colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 03:07:38
Uk has collected 15 expert reviews for SanDisk Clip Sport 8GB MP3 player Green and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2014-08-29 03:07:38
What is the SanDisk Clip Sport? The SanDisk Clip Sport is an MP3 player with an integrated belt clip, which turns it into a pretty handy gadget for runners and gym fans. It's also small, light and fairly cheap. It's not all that much different from the pr...
Good Small and light, Strong top volume (non EU mode), Cheap...
Bad No lock switch, Lacks finishing touches of Apple players...
Bottom line The SanDisk Clip Sport is a small, fairly cheap MP3 player. It doesn't have the gloss of Apple and there are few improvements over old models, but it is better. Next, read about the best non-Apple MP3 players...
70%
itreviews.com
Updated:
2017-08-16 16:26:40
1GB MP3 player with FM radio: SanDisk is best known for its storage cards, but has just released a portable music player, the Sansa, in two capacities. Weve reviewed the 1GB version which is silver and white in colour, but a 512MB...
0%