location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55K6300AK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55K6300AKXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088267005
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:12:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curved 139.7 cm (55") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PQI (Picture Quality Index) 800
  • - DVB-C, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN connection
  • - 66 W
More>>>
Short summary description Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium:
This short summary of the Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55K6300AK, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium:
This is an auto-generated long summary of Samsung UE55K6300AK 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Titanium based on the first three specs of the first five spec groups.

Samsung UE55K6300AK. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black, Titanium

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display technology *
LED
Screen shape *
Curved
Screen curvature rating
4200R
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
PQI (Picture Quality Index) 800
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
138 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Smart TV
Smart TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in audio decoders
DTS, Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN connection *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black, Titanium
VESA mounting *
Yes
Integrated on/off switch
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Video format supported
H.265
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
Digital Clean View
Yes
Processor number of cores
4
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
66 W
Power consumption (max)
115 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1240 mm
Depth (with stand)
293 mm
Height (with stand)
788.6 mm
Weight (with stand)
17.1 kg
Width (without stand)
1240 mm
Depth (without stand)
98 mm
Height (without stand)
722.7 mm
Weight (without stand)
15.4 kg
Packaging data
Manual
Yes
Package width
1328 mm
Package depth
172 mm
Package height
812 mm
Package weight
23.1 kg
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Remote control
Yes
Remote control type
TM1640A
Other features
3D compatibility
No
Batteries included
Yes
Built-in speaker(s)
Yes
Channel list copy function
Yes
Annual energy consumption
92 kWh
Screen curvature
4.2 m
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Instant On
Yes