location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A (2016)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T580N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T580NZWA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276169866 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:55
The date of the most recent change of this product data-sheet in Icecat.
Samsung SM-T580NZWA user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet White
  • - 25.6 cm (10.1") 1920 x 1200 pixels PLS
  • - Samsung Exynos 7870 1.6 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 8 MP 2 MP
  • - Wi-Fi 5 (802.11ac) 4.2
  • - 7300 mAh
  • - Android 6.0
Long product name Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White :
The short editorial description of Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White

1.6GHz Exynos 7870 Octa Core, 10.1" TFT PLS 1920 x 1200, 2GB LPDDR3 1866MHz, 16GB Flash, 8Mp/2Mp Cam, microSD, WLAN 802.11 a/b/g/n/ac, Bluetooth 4.2, Android 6.0, White
More>>>
Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White:
The official marketing text of Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White as supplied by the manufacturer

Brings your content to life
Super high resolution screen offers an unrivalled mobile viewing experience. Its WUXGA (1920X1200) display features twice as many pixels as other standard HD screens, allowing you to enjoy stunning quality, whether you’re viewing photos, videos, e-books or webpages.

Always within reach
SideSync allows you to check and reply to your smartphone notifications and SNS messages from your tablet. What’s more, you can use quick reply to respond right away and keep track of incoming notifications in dashboard mode.

TV and tablet become one
Switch your viewing perspective in a flash. Simply connect via Wi-Fi direct to share and watch content between your TV and tablet interchangeably without the hassle of messy wiring.

Relive the best times forever
Never miss any of your family’s precious moments with the enhanced 8MP camera with autofocus. With F1.9 aperture and the advanced HDR (Rich tone) feature, you can capture great images even in low light conditions. Let your creative spirit soar with features such as Pro Mode, Continuous Shot and Panorama Mode.

Digital playground for kids
Featuring wider drawing boards and enhanced sound effects, Kids Mode 4.0 is optimised to unleash your child’s creative side. It also puts your mind at ease as you manage the content they can view and can set time limits.

Versatile viewing
Ideal for standing up your tablet to view all your favourite content. The lightweight magnetic book cover can be set to various angles for optimised viewing.

Simply stunning all around
Smooth to the touch with an elegant streamlined finish that looks and feels great in the hand, its beautifully minimalistic design is a sight to behold from every angle.

Short summary description Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White:
This short summary of the Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A (2016) SM-T580N, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android 6.0, White

Long summary description Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White:
This is an auto-generated long summary of Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A (2016) SM-T580N. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor: 7870. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 525 g. Operating system installed: Android 6.0. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
PLS
Touch technology
Multi-touch
Display colors
16.78 million colours
Processor
Processor family *
Samsung Exynos
Processor *
7870
Processor number of cores
8
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
200 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Digital zoom
4x
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bluetooth version
4.2
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
GLONASS
Yes
GPS
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Accelerometer
Yes
Ambient light sensor
Yes
Google applications
Google Maps, Google Play, Google Talk
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
Battery
Battery capacity *
7300 mAh
Continuous video playback time
13 h
Continuous audio playback time
187 h
Browsing time (Wi-Fi)
13 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video format supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM
Weight & dimensions
Width
155.3 mm
Depth
8.2 mm
Height
254.2 mm
Weight
525 g
Packaging content
Keyboard included
No
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 09:20:49
Uk has collected 78 expert reviews for Samsung Galaxy Tab A (2016) SM-T580N Samsung Exynos 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 6.0 White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
thestar.com.my
Updated:
2017-01-18 03:31:54
The S Pen makes all the difference when it comes to writing and drawing on Samsung's new tablet.The Android tablet market seems a whole lot less crowded than a couple of years ago. Manufacturers are no longer flooding the market with tablets like they use...
Good S Pen is great for taking notes and drawing, wider screen is great for watching movies, long battery life...
Bad Speakers could have been better, capacitive buttons are not backlit...
Bottom line While the 2015 Tab A model was a good device, the dealbreaker for many was the 720p screen – this is no longer an issue as the new model has a 1080p screen.There are many other improvements too and the one we like best is the long battery life so we don't...
70%
techadvisor.co.uk
Updated:
2019-12-07 07:51:11
The Samsung Galaxy Tab A 10.1 (2019) is the much cheaper alternative to the excellent Galaxy Tab S5e and Apple's iPad range. In the downgrade you lose a lot of graphics power, the punch of an OLED screen and advanced multi-driver speakers. But when you h...
Bottom line Samsung's update of its ultra-mainstream 10in budget tablet from 2016 is mostly a success. For under £200 you get a pleasant aluminium rear, a good Full HD screen and great battery life.We'd take a hit to the respectable (for a tablet) cameras in exchange...
90%
techradar.com
Updated:
2019-12-07 07:51:11
While Samsung is one of the smartphone market leaders thanks to its innovative and high-tech handsets, it's one of the most popular tablet manufacturers simply because there isn't much competition; Samsung competes with Apple simply by offering cheaper bu...
Good Low price point, Headphone jack, Long battery life...
Bad Slow to use, Bulky design, Android still isn't great on tablets...
Bottom line If it sounds as though we've been rather down on the Samsung Galaxy Tab 10.5 (2018), that's because it's not a particularly impressive tablet – and its low price tag doesn't do enough to offset its weak specs.The tablet's lack of processing power, bulky a...
60%
trustedreviews.com
Updated:
2019-12-15 23:40:01
Power is the only major problem here. The Samsung Galaxy Tab A's graphics chipset is fairly weak. As is so often the case, big gaming fans should consider an iPad instead. But at this price it only grazes this bargain tablet's appeal. The Samsung Galaxy T...
Good Great price, Solid, sharp screen, Looks and feels a lot like a more expensive tablet, Good battery life...
Bad Limited storage, Limited graphics power, Some minor system lag...
Bottom line The Samsung Galaxy Tab A is a real alternative to an iPad for basics, with a sharp and colourful screen and a design very close to that of £400 tablets. All in all, it's the best budget Android tablet around if you don't like the restrictive approach of t...
90%
in.pcmag.com
Updated:
2019-12-07 07:51:12
Expanding its Galaxy Tab portfolio in the country, Samsung launched two new Android tablets in India today. The Galaxy Tab S5e and the Galaxy Tab A 10.1 are aimed at two different price segments, and join the Galaxy Tab Active 2 that was launched in Febru...
0%
Country Distributor
Deutschland 1 distributor(s)