location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T550N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T550NZAAXAR show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Grey
  • - 24.6 cm (9.7") 1024 x 768 pixels PLS
  • - Qualcomm Snapdragon APQ8016 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP 2 MP
  • - Wi-Fi 4 (802.11n) 4.1
  • - Lithium-Ion (Li-Ion) 6000 mAh
  • - Android
Long product name Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey :
The short editorial description of Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey

9.7" PLS TFT 1024 x 768, 16GB, 1.2GHz Quad-Core, Qualcomm APQ 8016, 1.5GB RAM, Wi-Fi, Bluetooth, GPS, 5.0MP, 6000mAh, Android 5.0 Lollipop
More>>>
Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey:
The official marketing text of Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey as supplied by the manufacturer

Keep All Your Samsung Devices In Sync
Connecting your Samsung devices is easier than ever. With Samsung SideSync 3.0 and Quick Connect™, you can share content and work effortlessly between your Samsung tablet, smartphone and personal computer.

Do Two Things at Once
Make the most out of your tablet time with advanced multitasking tools. Easily open two apps side by side so you can flip through your photos while browsing online. Check social media and your social calendar at the same time. With Multi Window™ on the Galaxy Tab A, you can do more, faster.

Safe. Fun. Kid-Friendly.
Kids Mode gives parents peace of mind while providing a colorful, engaging place for kids to play. Easily manage what your kids access and how long they spend using it, all while keeping your own documents private. Available for free from Samsung Galaxy Essentials™, Kids Mode keeps your content—and more importantly, your kids— safe and secure.

Your Perfect Office Partner
Microsoft Office® works as hard as you do— simply click on each Microsoft Office icon to download for free from Google Play™. Review and save changes in Microsoft Word. Make edits in Microsoft PowerPoint and Microsoft Excel. And easily work on the same document across devices, knowing your content and formatting will remain intact. Plus, with an additional 100 GB of storage on Microsoft OneDrive™, complimentary for two years, you can keep all of your favorite photos, videos and documents in one place.

Personalized Logins For Everyone
Make every tablet experience your own with the Galaxy Tab A Multi User Mode. Save your favorite settings and apps under an individual login. Keep your personal information safe even when someone else is signed in. With separate, customized logins for everyone, you can comfortably share your Galaxy Tab A.

Never Put Your Tablet Down
Comfortable to the touch and light in your hand, you’ll never want your Galaxy Tab A too far away. Never has a tablet been a better companion.

Capture More Real-Time Moments
With enhanced front and rear cameras on the Galaxy Tab A, you’ll never miss another shareable moment. Catch all the action with the continuous shot setting. Switch quickly between camera and video modes. And make every picture better with autofocus.

The Easy Way to Transfer Content to a New Device
Switching to the new Galaxy Tab A has never been simpler—or smarter. With Samsung Smart Switch®, you have the freedom to move your contacts, music and other media from iOS and Windows OS to your new Galaxy Tab A.

Ultra Power Saving Mode
About to run out of battery? Ultra Power Saving Mode shuts off nonessential apps so you get maximum battery life for your tablet when you need it most.

More To Discover. More To Love.
Smart, customizable and simple-to-use, Android® 5.0 Lollipop OS is designed to work perfectly with all of your Google apps. Whether you want to catch up on emails or listen to your favorite playlist, you’ll find everything waiting for you as soon as you sign in. And with more than 13.1 million apps available on Google Play™, you can find what you need, whenever you need it.

Keep It All With You
Enjoy more of your favorite music, photos, movies and games on the go with a microSD™ card that expands your tablet’s memory up to 128GB.

The Next Big Thing in Music
How fresh do you like your music? Milk Music™ gives you more of the music you love, curated by DJs and industry pros, all free, exclusive to Samsung Galaxy owners and available on Google Play™. Surf stations and genres by turning the interactive dial to navigate with no lag time between songs. Or customize it so your favorites will always be on hand.

Short summary description Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey:
This short summary of the Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A SM-T550N, 24.6 cm (9.7"), 1024 x 768 pixels, 16 GB, 1.5 GB, Android, Grey

Long summary description Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey:
This is an auto-generated long summary of Samsung Galaxy Tab A SM-T550N Qualcomm Snapdragon 16 GB 24.6 cm (9.7") 1.5 GB Wi-Fi 4 (802.11n) Android Grey based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A SM-T550N. Display diagonal: 24.6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor: APQ8016. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 450 g. Operating system installed: Android. Product colour: Grey

Display
Display diagonal *
24.6 cm (9.7")
Display resolution *
1024 x 768 pixels
Panel type
PLS
Touch technology
Multi-touch
Touch screen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor *
APQ8016
Processor number of cores
4
Processor frequency *
1.2 GHz
Memory
Internal memory *
1.5 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Digital zoom
4x
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video recording modes
720p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Design
Product colour *
Grey
Performance
GLONASS
Yes
GPS
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Accelerometer
Yes
Ambient light sensor
Yes
Google applications
Google Maps, Google Play, YouTube
Position location *
Yes
Software
Platform *
Android
Operating system version
5.0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (WiDi) Technology
No
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel My WiFi Technology
No
Intel Identity Protection Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
6000 mAh
Continuous video playback time
12 h
Continuous audio playback time
160 h
Browsing time (Wi-Fi)
11 h
Media formats
Audio formats supported
3GA, AAC, AMR, M4A, MIDI, MP3, MXMF, OTA, RTX, WAV, WMA, XMF
Image formats supported
JPG
Video format supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Weight & dimensions
Width
241.3 mm
Depth
7.4 mm
Height
166.9 mm
Weight
450 g
Packaging content
Keyboard included
No
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:18:50
Uk has collected 87 expert reviews for Samsung Galaxy Tab A SM-T550N 16 GB 24.6 cm (9.7") Qualcomm Snapdragon 1.5 GB Wi-Fi 4 (802.11n) Android Grey and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
mobilesyrup.com
Updated:
2015-09-11 11:18:41
It's August, which means that kids are filling their backpacks with pens, paper, textbooks and – oh, who are we kidding, no one uses those things anymore.Students want tech , and that's why our Back To School Guide features the best smartphones , tablets...
0%
digitalversus.com
Updated:
2015-09-11 11:18:41
A heavy plastic rectangle. That's the easiest way to describe the 9.7" Galaxy Tab A. There's nothing to make this device stand out. While it isn't a complete design failure, it certainly won't be winning awards for originality.The matte plastic used on th...
Good Balanced picture quality, Excellent battery life, OS runs smoothly...
Bad Poor screen resolution, Cameras, Speakers should be better positioned, Web browsing and video ruined by the outdated screen...
Bottom line With its record stained by a screen resolution that really spoils the user experience, the Tab A just doesn't quite cut it as a great mid-range tablet. Unfortunately, it isn't easy to overlook such a failure of a display, with pixels being clearly visible...
60%
siliconrepublic.com
Updated:
2016-01-14 11:28:52
Made famous by Moses, it took several millennia for tablets to enjoy their second age, instigated largely by Apple's 2010 iPad and the subsequent interest in the not-quite-smartphone, not-quite-laptop devices.I came to the party a bit late, actually, not...
Bottom line On the whole, there isn't a whole lot to complain about with this tablet. Where the camera falls down slightly, the battery more than makes up for.It's as close to premium as you can get without paying premium prices (the Galaxy Tab S would set you back a...
0%
siliconrepublic.com
Updated:
2016-02-16 07:36:01
Made famous by Moses, it took several millennia for tablets to enjoy their second age, instigated largely by Apple's 2010 iPad and the subsequent interest in the not-quite-smartphone, not-quite-laptop devices.I came to the party a bit late, actually, not...
Bottom line On the whole, there isn't a whole lot to complain about with this tablet. Where the camera falls down slightly, the battery more than makes up for.It's as close to premium as you can get without paying premium prices (the Galaxy Tab S would set you back a...
0%
mymobileindia.com
Updated:
2016-11-21 01:35:08
In spite of dipping tablets sales in India, Samsung has maintained its top spot in the market. According to a recent CMR report, the company enjoyed a 19.7 per cent share during the first quarter of 2015 followed by DataWind and Micromax. Unlike those two...
Good Compact design, Good battery life, Voice calling feature...
Bad Poor sound quality, Cameras could have been better...
Bottom line At Rs. 20,500, the Galaxy Tab A is in the same territory as the iPad 2 mini, which starts at Rs. 21,900, although Android fans might find themselves swayed by the Xiaomi Mi Pad which comes with a better display, processor and camera, but no 4G connectivit...
80%
gadgetsnow.com
Updated:
2017-11-14 01:37:42
It has been some time now that people are opting out of buying tablets. They mostly just go for big-screened smartphones (also known as phablets) instead of buying a separate device for entertainment. Many reports have suggested that tablet sales have dwi...
Good Lightweight built, Vibrant display, Smooth performance...
Bottom line Overall, we think that at a price of Rs 17,990, the Samsung Galaxy Tab A is a good buy. It has a sturdy built and design, a vibrant display and is a performer. The downsides are the gaming experience, and the average cameras. But if you can live with the...
60%
Country Distributor
United Kingdom 1 distributor(s)