location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 Wet and dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5420/06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010374432 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 03:38:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Philips S5420/06 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 Wet and dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Skin Protection System
  • - Aquatec Wet & Dry
  • - MultiPrecision Blade System
  • - 5-direction Flex Heads
  • - Super Lift & Cut Action
  • - 45 minutes of cordless shaving
  • - 1-hour charging time
  • - LED display
  • - Built to last
  • - SmartClick precision trimmer
Warranty: 2 years
Long product name Philips SHAVER Series 5000 Wet and dry electric shaver :
The short editorial description of Philips SHAVER Series 5000 Wet and dry electric shaver

Wet or Dry, Protective Shave. Protects 10X better versus a regular blade. MultiPrecision Blade System 45 min cordless use/1h charge SmartClick precision trimmer.
More>>>
Philips SHAVER Series 5000 Wet and dry electric shaver:
The official marketing text of Philips SHAVER Series 5000 Wet and dry electric shaver as supplied by the manufacturer

The Aquatouch shaver protects your skin while you enjoy a refreshing shave. Our MultiPrecision Blade System with rounded profile heads glides smoothly across, and it’s designed to protect your skin.
- A comfortable and close end result
- Easy to use
- Get the most out of your shaver

Short summary description Philips SHAVER Series 5000 Wet and dry electric shaver:
This short summary of the Philips SHAVER Series 5000 Wet and dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 Wet and dry electric shaver, Rotation shaver, Black, Blue, Silver, MultiPrecision Blade System, SH50, 2 year(s), Battery

Long summary description Philips SHAVER Series 5000 Wet and dry electric shaver:
This is an auto-generated long summary of Philips SHAVER Series 5000 Wet and dry electric shaver based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 Wet and dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Blue, Silver, Shaving system technologies: MultiPrecision Blade System. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Package width: 159 mm, Package depth: 70 mm, Package height: 232 mm. Quantity per pack: 1 pc(s), Attachment combs: Nose. Handle(s) features: Ergonomic, Country of origin: Netherlands

Features
Shaver system *
Rotation shaver
Shaving system technologies
MultiPrecision Blade System
Trimmer *
Yes
Product colour *
Black, Blue, Silver
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time
45 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240  V
Shaving time
45 min
Power consumption (max)
9 W
Cordless
Yes
Packaging data
Package width
159 mm
Package depth
70 mm
Package height
232 mm
Package weight
410 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Protection cap
Yes
Attachment combs
Nose
Other features
Aquatec wet & dry
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Country of origin
Netherlands
Technical details
SmartClick
Yes
Country Distributor
Deutschland 1 distributor(s)