location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare EasyClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX6511/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6511/50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010353222 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6511/50 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 mode
  • - 1 brush head
Long product name Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50 :
The short editorial description of Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50

Better plaque removal
More>>>
Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50:
The official marketing text of Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50 as supplied by the manufacturer

The unique dynamic cleaning action of the Philips Sonicare electric toothbrush gently and effectively reaches deep between teeth and along the gumline.

Short summary description Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50:
This short summary of the Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50, Adult, Deep clean, 31000 movements per minute, Green, White, 2 min, Battery

Long summary description Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50:
This is an auto-generated long summary of Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50 based on the first three specs of the first five spec groups.

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/50. Purpose: Adult, Teeth brushing modes: Deep clean, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Adjustable speed *
No
Integrated timer *
Yes
Timer duration
2 min
Teeth brushing modes *
Deep clean
Toothbrush frequency (pulsations) *
31000 movements per minute
Product colour *
Green, White
Brush head holder
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Other features
Sonic technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 04:51:20
Uk has collected 4 expert reviews for Philips Sonicare EasyClean 1 mode 1 brush head Sonic electric toothbrush and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2018-09-08 12:12:02
With all the exotic features and dramatic claims made of the latest electric toothbrushes, it's reassuring to see that the EasyClean HX6511/50 has just one cleaning mode.You're not paying extra for pulsating gum massages or Bluetooth connectivity here –...
Bottom line It's tough to find any major moans when brushing performance and battery life are this good. The lack of a travel case is a tad annoying, but it's certainly not a deal-breaker. For under £50, the Philips Sonicare EasyClean HX6511/50 is one of the best ele...
0%
Country Distributor
Deutschland 1 distributor(s)