location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Natural baby bottle SCF680/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF680/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103495796 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF680/27 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 Classic bottles
  • - 4 oz/125 ml
  • - 4oz/125ml
  • - Newborn flow teat
  • - Newborn flow nipple
Long product name Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP) :
The short editorial description of Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP)

AVENT Feeding bottle SCF680/27 Classic 4oz Newborn Flow Nipple
More>>>
Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP):
The official marketing text of Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP) as supplied by the manufacturer

Good feeding, good sleeping
Helps settle your baby, especially at night**
Unsettled and irritable behaviour, known as fussing, is by far the most commonly known crying behaviour in babies. The Philips AVENT Classic feeding bottle significantly reduces colic*** and fussing. Fussing is reduced especially at night.**

More comfortable feed at baby's chosen pace
- Easy latch on due to the unique skirt on the teat

Reduce fussing and discomfort
- Clinically proven to significantly reduce fussing**

Air goes into the bottle, not baby's tummy
- Unique two-piece anti-colic system

Easy to hold and grip in any direction
- Ergonomic shape for maximum comfort

Other benefits
- This bottle is BPA free*
- Simple to use and clean, quick and easy assembly
- Compatible with the majority of the Philips AVENT range
- Different flow rate teats available
- Always use the adapter ring

Short summary description Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP):
This short summary of the Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF680/27

Long summary description Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF680/27 feeding bottle 125 ml White Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF680/27

Easy latch on
Easy latch on

Unique valve on the nipple flexes to your baby's feeding rhythm. Milk will only flow at the pace chosen by your baby to minimise overeating and spit-up, burping and gas

Helps settle your baby
Helps settle your baby

Sleep and nutrition are vital to your baby's health and happiness. A randomised clinical trial was carried out to see whether infant baby bottle design affects "infant behaviour". The Philips AVENT Classic baby bottle was shown to significantly reduce fussing by approximately 28 minutes a day as compared to the comparator bottle (46 min vs 74 min, p=0.05) This was especially true during the night-time.**

Unique anti-colic system
Unique anti-colic system

As your baby feeds, the unique valve on the teat flexes to allow air into the bottle instead of your baby's tummy.***

Ergonomic shape
Ergonomic shape

Due to the unique shape, the feeding bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Compatibility across the range
Compatibility across the range

The Philips AVENT Classic bottle is compatible with the Philips AVENT range, excluding Natural bottles. We advise to use the Classic bottles with Classic feeding teats only.

This bottle is BPA free*

The Philips AVENT Classic feeding bottle is made of BPA free* material (polypropylene).

Simple to use and clean
Simple to use and clean

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Fit your baby's growing needs
Fit your baby's growing needs

The Philips AVENT Classic bottle offers different flow rates to keep up with your baby's growth. Remember that age indications are approximate as babies develop at different rates. All teats are available in twin packs.

Adapter ring
Adapter ring

Remember to always use the Philips AVENT Classic bottle with the adapter ring (included with every Philips AVENT Classic bottle).

Technical details
Product colour
White
Bottle capacity *
125 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
United Kingdom
Nipple material
Silicone
Technical details
Dishwasher proof
Yes
Microwave proof
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
2
Number of nipples included *
2