location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 2 pieces Medium flow 3m+ Natural nipple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 pieces Medium flow 3m+ Natural nipple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF653/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010356315 show
Category:
Tops of baby feeding bottles which babies suck from to get milk etc.
Bottle Nipples Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 02:20:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Aug 2020
Product end of life date
Philips AVENT SCF653/27 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 2 pieces Medium flow 3m+ Natural nipple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Natural latch on
  • - Unique comfort petals
  • - Advanced anti-colic valve
  • - BPA free
  • - Different flow rates
  • - Compatible with Natural bottle
Long product name Philips AVENT 2 pieces Medium flow 3m+ Natural nipple :
The short editorial description of Philips AVENT 2 pieces Medium flow 3m+ Natural nipple

The natural way to bottle feed. Avent nipple with petal design. Natural 3 hole Medium Flow 3m+.
More>>>
Philips AVENT 2 pieces Medium flow 3m+ Natural nipple:
The official marketing text of Philips AVENT 2 pieces Medium flow 3m+ Natural nipple as supplied by the manufacturer

Our new nipple helps to make bottle feeding more natural for your baby and you. The nipple features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.
- Easy to combine breast and bottle feeding
- A more comfortable and contented feed for baby
- Air goes into the bottle, not baby's tummy
- 0% BPA (Bisphenol A Free)
- Other benefits

Short summary description Philips AVENT 2 pieces Medium flow 3m+ Natural nipple:
This short summary of the Philips AVENT 2 pieces Medium flow 3m+ Natural nipple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 2 pieces Medium flow 3m+ Natural nipple, Anti-colic valve

Long summary description Philips AVENT 2 pieces Medium flow 3m+ Natural nipple:
This is an auto-generated long summary of Philips AVENT 2 pieces Medium flow 3m+ Natural nipple based on the first three specs of the first five spec groups.

Philips AVENT 2 pieces Medium flow 3m+ Natural nipple

Natural latch on due to the wide breast shaped nipple
Natural latch on due to the wide breast shaped nipple

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

BPA free nipple
BPA free nipple

This nipple is made from silicone - a BPA-free material (Following EU directive 2011/8/EU)

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

Unique Petals for a soft, flexible nipple without collapse
Unique Petals for a soft, flexible nipple without collapse

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Different flow rates for the most comfortable feed

Philips Avent offers four different flow rates to keep up with your baby’s growth. Remember that age indications are approximate as babies develop at different rates. Philips Avent offers the newborn flow nipple with 1 hole (0M+), the slow flow nipple with 2 holes (1M+), the medium flow nipple with 3 holes (3M+) and the fast flow nipple with 4 holes (6M+). All nipples are available in twin packs.

Compatible with Philips Avent Natural feeding bottle

We advise to use the Natural feeding nipples with Natural bottles only.

Technical details
Anti-colic valve
Yes
Technical details
Recommended age (min) *
3 month(s)
Doesn't contain
Bisphenol A (BPA)