location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Yoshis Woolly World Standard Wii U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoshis Woolly World
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUPPAYCE
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Yoshis Woolly World Standard Wii U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii U
  • - Game edition: Standard
  • - Release date (DD/MM/YYYY): 16/10/2015
  • - ESRB rating: E (Everyone)
Long product name Nintendo Yoshis Woolly World Standard Wii U :
The short editorial description of Nintendo Yoshis Woolly World Standard Wii U

Wii U, Everybody, amiibo
More>>>
Nintendo Yoshis Woolly World Standard Wii U:
The official marketing text of Nintendo Yoshis Woolly World Standard Wii U as supplied by the manufacturer

Set off with a friend through a wild, woolly world in this grand Yoshi adventure! A treasure trove of clever handicraft stages are ready for you to explore. Unravel their secrets and color your world with a spectrum of yarn balls to knit new paths and get every last collectible.

Knitting yarn, patchwork, and other handicraft materials combine into a whimsical and crafty backdrop for our knit Yoshi to explore. Instead of eggs, this time Yoshi tosses yarn balls that he can use to clear blocked paths, tangle-up enemies, or even knit together platforms and warp pipes. Yoshi can also tug at stray yarn to unravel walls and reveal hard-to-reach areas filled with hidden collectibles. Tackle challenges in local 2-Player co-op by partnering up with a friend. Gobble 'em up and spit 'em out to reach new heights or take out craftwork creepers like paratroopas, piranha plants and shy guys! It's time to get crafty.

Short summary description Nintendo Yoshis Woolly World Standard Wii U:
This short summary of the Nintendo Yoshis Woolly World Standard Wii U data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Yoshis Woolly World, Wii U, Multiplayer mode, E (Everyone), Physical media

Long summary description Nintendo Yoshis Woolly World Standard Wii U:
This is an auto-generated long summary of Nintendo Yoshis Woolly World Standard Wii U based on the first three specs of the first five spec groups.

Nintendo Yoshis Woolly World. Game edition: Standard, Platform: Wii U, Multiplayer mode, ESRB rating: E (Everyone), Developer: Good Feel, Release date (DD/MM/YYYY): 16/10/2015, Distribution type: Physical media

Features
Game edition *
Standard
Distribution type
Physical media
Platform *
Wii U
Game genre *
Action
Developer *
Good Feel
Features
Release date (DD/MM/YYYY) *
16/10/2015
ESRB rating *
E (Everyone)
Multiplayer mode
Yes
Multiplayer mode type
Online
Maximum number of online players
2
Source Testseek summary Average rating
Reviews
Updated:
2015-09-12 11:39:51
Uk has collected 50 expert reviews for Nintendo Yoshis Woolly World Standard Wii U and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
fatducktech.com
Updated:
2015-09-12 11:39:33
Most of the reviews of Yoshi's Woolly World latest adventure have misjudged both the target market and sheer charm of Nintendo's dinosaur mascot.From looking at the variety of reviews of Yoshi's Wooly World, you might think it a bit of an easy-to-miss tit...
0%
brisbanetimes.com.au
Updated:
2015-09-12 11:39:33
In Yoshi's Woolly World , caves are made of cushions and lava is a giant red and yellow scarf being rolled out by a felt volcano. It will still burn you if you touch it though.A callback to simpler times, Yoshi's Woolly World is all about exploration and...
0%
pocket-lint.com
Updated:
2015-09-12 11:39:51
In the hierarchy of Nintendo characters, Yoshi – the green, egg-laying dinosaur with a lizard-like tongue – may lack the superstar status of Mario, but he has always been irresistibly cute. Never more so than in his latest starring vehicle, Yoshi's Wooll...
Good Impossibly cute, surprisingly meaty, wildly inventive all the way through, some of the best level-design ever...
Bad Bosses could be harder to defeat, that sense of seen it before...
Bottom line Yoshi's Woolly World is a platforming wonder that, once again, proves Nintendo's factory-like proficiency in knocking out gaming masterpieces. It's a shame it won't attract wider exposure because of the largely shunned Wii U's reach. The game also...
90%
eurogamer.net
Updated:
2015-09-12 11:39:51
One of the many things that Nintendo has fatally warped my understanding of is yellowcake, the milled form of uranium oxide that marks a crucial step in the business of processing uranium ore. That's back in the real world, anyway. To me, alas, yellowcake...
0%
expertreviews.co.uk
Updated:
2015-09-12 11:39:51
Stitched together from felt, cotton, string, buttons and knitting needles, developer Good Feel has created a plush tactile playground like no other. Every surface bobs and dips beneath Yoshi's fuzzy little shoes, and the tiny shadows beneath each strip of...
Bottom line It's not particularly challenging, but Yoshi's Woolly World is guaranteed to melt hearts of stone with its adorable, charming design...
80%
lazygamer.net
Updated:
2015-09-12 11:39:51
Even though I loved Kirby's Epic Yarn on the Wii, it's a hard game to recommend to anyone. Kirby fans wouldn't appreciate the odd newer mechanics, while those who don't care for the fluffiest incarnation of HAL's pink blob wouldn't be swayed by the simpli...
89%
trustedreviews.com
Updated:
2015-09-12 11:39:51
What is Yoshi's Woolly World? Coming exclusively to Wii U Yoshi's Woolly World release date first half of 2015 As soon as I saw Yoshi's Woolly World announced during the special E3 2014 Nintendo Direct event, I was desperate to get some hands-on time with...
Bottom line Yoshi's Woolly World is Nintendo doing what it does best, then proving that it still does that thing better than just about anyone else. It's a smart, imaginative and beautifully constructed platform game that scales up for the hardcore and down for the m...
0%
g3ar.co.za
Updated:
2016-02-17 13:11:46
If there is one gaming genre Nintendo knows how to make, it would be the humble platformer. In fact, starting with Super Mario on the NES, most will find it hard to argue that they might be the best at the trade. Even though this specific genre has a lot...
Good The visuals, Charming, Loads of fun, Well designed, Creative...
Bad Those checkpoints, Some elements of familiarity...
90%
wired.co.uk
Updated:
2016-02-17 13:11:46
Even as Nintendo's E3 press conference disappointed , one of the games showcased on its stand seemed to remind attendees why they loved the company in the first place: Yoshi's Woolly World. WIRED has had the game for several weeks and has unravelled near...
Good Beautiful design, creative levels, Nintendo polish...
Bad Lack of core challenge, restrictive platform gameplay, slightly aimless...
80%
gamesradar.com
Updated:
2016-04-01 16:36:23
Yoshi's Woolly World is cute. Everything about the game is designed to make players coo “Aww” as they bounce through the 50ish joyful stages on their way to the conclusion. The way Yoshi shouts “Bum” as he gobbles up an enemy and poops them out as a ball...
Good Supercute characters and vibrant worlds, Solid platforming action, and entertaining minigames, Loads to collect...
Bad but collecting it is a chore, Lacks originality, so gets samey very quickly, Inconsistent checkpoints and challenges...
Bottom line A cute, well-crafted platformer that loses momentum fast, and plays things far too safe to ever be essential...
70%
nzgamer.com
Updated:
2016-04-01 16:36:23
Our last trip to the world of Yoshi was with the decidedly average, and very frustrating, Yoshi's New Island; a game so entrenched in pushing nostalgia buttons that it shot itself in the foot. The Yoshi clan's latest outing, Yoshi's Woolly World, is posit...
85%
darkzero.co.uk
Updated:
2016-11-02 06:46:19
At the start of 2015, I spent some solid time with Captain Toad: Treasure Tracker. It was a game so likeable it was almost ludicrous. Every single pixel of that game seemed designed solely to stimulate the pleasure centres of one's brain. I defy anyone no...
70%
cgmagonline.com
Updated:
2018-04-27 08:44:29
Yoshis are cuter than ever in Yoshi's Woolly World. The story is that of rescue. Kamek has come to disturb the balance in the knitted world of Yoshis by turning all but two Yoshis into bundles of yarn. The two surviving Yoshis set off on an adventure to r...
Bottom line There is nothing wrong with Yoshi's Woolly World. It's fun, progresses in difficulty and has everything one would expect from a Yoshi game, but it feels generic...
70%