location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Code Name S.T.E.A.M.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTRPAY6E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496743024 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2021 14:02:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nintendo 3DS
  • - Game edition: Standard
  • - Release date (DD/MM/YYYY): 13/03/2015
  • - ESRB rating: T (Teen)
Long product name Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS :
The short editorial description of Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS

Code Name: S.T.E.A.M., 3DS
More>>>
Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS:
The official marketing text of Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS as supplied by the manufacturer

Get Steamed Up!
In the Code Name: S.T.E.A.M. game, you will launch S.T.E.A.M. (Strike Team Eliminating the Alien Menace), an elite team of steam-powered special-forces soldiers, to save the world from an alien menace. In this new blend of action and strategy, your commandos use steam power stored in special backpacks to move into position and fire an arsenal of distinct weapons. Pick your team members and load out, then use strategy to decide the best way to approach this steampunk-inspired battlefield.

- Experience a new, steampunk-inspired turn-based action strategy game from Intelligent Systems, the company behind classics like Advance Wars and Fire Emblem.
- Outflank and outshoot the enemy in a fully 3D battlefield. To defeat aliens, you have to take cover, set up ambushes and unleash crossfires and counter-attacks.
- An unexpected cast of characters leaps to life in stylized 3D graphics and comic-book-style cinematics.
- Harness the power of steam, which plays a vital role to power the world, including powering movement and weapon use. Managing steam reserves is key to strategy.
- Battle through alien-infested maps using a four-member team comprised of diverse characters that have unique abilities and weapons.

To enjoy the 3D effect of Nintendo 3DS software, you must experience it from the system itself. All screenshots and videos on this website have been captured in 2D mode.

* MSRP: Manufacturer's Suggested Retail Price. Actual price may vary. See retailer for details.

Short summary description Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS:
This short summary of the Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Code Name S.T.E.A.M., Nintendo 3DS, Multiplayer mode, T (Teen)

Long summary description Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS:
This is an auto-generated long summary of Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS based on the first three specs of the first five spec groups.

Nintendo Code Name S.T.E.A.M.. Game edition: Standard, Platform: Nintendo 3DS, Multiplayer mode, ESRB rating: T (Teen), Developer: Intelligent Systems, Release date (DD/MM/YYYY): 13/03/2015

Features
Game edition *
Standard
Platform *
Nintendo 3DS
Game genre *
Action, Strategy
Developer *
Intelligent Systems
Release date (DD/MM/YYYY) *
13/03/2015
Features
ESRB rating *
T (Teen)
Multiplayer mode
Yes
Maximum number of online players
2
Publisher
Nintendo
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:48:51
Uk has collected 16 expert reviews for Nintendo Code Name S.T.E.A.M. Standard Nintendo 3DS and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
technologytell.com
Updated:
2015-09-11 15:48:51
Before you even jump into a map, though, there are a lot of crucial tactical choices. Not only is picking the right four-person team important, but it's also a big deal to equip your team with the right sub-weapons and steam boilers. It's not that there a...
0%
lazygamer.net
Updated:
2016-02-12 11:29:08
Codename S.T.E.A.M. isn't the codename for Nintendo's 3DS strategy game, it's the actual title. Developed by Intelligent Systems, the same studio behind Fire Emblem, Codename S.T.E.A.M. appeared at first to be a strange steampunk form of Valkyria Chronicl...
0%