location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Medisana ViFit Connect OLED Wristband activity tracker Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Medisana Check ‘Medisana’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViFit Connect
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015588794155
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Medisana: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2021 12:11:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Medisana ViFit Connect OLED Wristband activity tracker Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wristband activity tracker Black, Orange
  • - OLED
  • - 4.0
  • - Lithium Polymer (LiPo)
Long product name Medisana ViFit Connect OLED Wristband activity tracker Black, Orange :
The short editorial description of Medisana ViFit Connect OLED Wristband activity tracker Black, Orange

Bluetooth 4.0, OLED, LiPo, 50g
More>>>
Short summary description Medisana ViFit Connect OLED Wristband activity tracker Black, Orange:
This short summary of the Medisana ViFit Connect OLED Wristband activity tracker Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Medisana ViFit Connect, Wristband activity tracker, OLED

Long summary description Medisana ViFit Connect OLED Wristband activity tracker Black, Orange:
This is an auto-generated long summary of Medisana ViFit Connect OLED Wristband activity tracker Black, Orange based on the first three specs of the first five spec groups.

Medisana ViFit Connect. Display type: OLED. Device type: Wristband activity tracker, Product colour: Black, Orange. Memory capacity: 15 day(s). Battery life: 7 day(s), Battery technology: Lithium Polymer (LiPo). Weight: 50 g, Width: 46 mm, Depth: 23 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:14:53
Uk has collected 2 expert reviews for Medisana ViFit Connect OLED Wristband activity tracker Black, Orange but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%