location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Miix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80QL0020US
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convertible (Detachable) Tablet PC Gold
  • - 30.5 cm (12") 2160 x 1440 pixels IPS
  • - Intel® Core™ m5 m5-6Y54 1.1 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 5 MP 5 MP
  • - Wi-Fi 5 (802.11ac) 4.0
  • - Windows 10 Pro
Long product name Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold :
The short editorial description of Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold

Intel Core m5-6Y54 Processor (4M Cache, up to 2.70 GHz), 8GB RAM, 256GB SSD, 12" FHD+ (2160x1440), Intel HD Graphics 515, Windows 10 Pro 64
More>>>
Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
The official marketing text of Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold as supplied by the manufacturer

Distinctive Watchband Hinge.

Thanks to its unique watchband hinge, the Ideapad Miix 700 will make you stand out from the crowd. As you flip effortlessly between Laptop and Tablet mode in your favorite coffee shop or café, you're sure to attract some envious glances.

Detachable Folio Keyboard

The Ideapad Miix 700 is not just recognizably different, it also gives you new disruptive ways to work and play.

Up to 6th Generation Intel® Core™ m7 processor

Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ m7 processor delivers processing power that takes your computing to the next level so that you can work smarter.

Ultra-Fast Internet Speeds

With blazing-fast 802.11 a/c WiFi and Bluetooth® 4.0 connectivity, you'll be able to connect to the Internet wherever you go. In fact, 802.11 a/c WiFi delivers up to 3X the connection speeds of 802.11 b/g/n.

Up to Windows 10 Pro

Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Full HD+

The 12" FHD+ (2160 x 1440) display delivers bright, crisp visuals in 16:9 widescreen.

Active Pen with WRITEit

The Ideapad Miix 700 takes things up a notch by supporting Active Pen technology. Active Pen lets you draw, write, edit, and compose documents just as if you were using a pen and paper.
*Pen sold separately.

Smile, Swap, and Sort – in Seconds.

Lenovo® Photo Master combines a modern photo library, with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can quickly organize and optimize your photos to perfection.

Lenovo DOit Apps

Do more with your Ideapad Miix 700 with premium Lenovo applications like SHAREit, which lets you share files quickly without network charges or even a WiFi connection.

McAfee LiveSafe® Free Trial

Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
This short summary of the Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Miix 700, 30.5 cm (12"), 2160 x 1440 pixels, 256 GB, 8 GB, Windows 10 Pro, Gold

Long summary description Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold:
This is an auto-generated long summary of Lenovo IdeaPad Miix 700 Intel® Core™ m5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold based on the first three specs of the first five spec groups.

Lenovo IdeaPad Miix 700. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor: m5-6Y54. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Pro. Product colour: Gold

Display
Display diagonal *
30.5 cm (12")
Display resolution *
2160 x 1440 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
300 cd/m²
Touch technology
Multi-touch
Touch screen type
Capacitive
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor *
m5-6Y54
Processor number of cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EM
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
20 X 16.5 mm
Processor series
Intel Core m5-6Y Series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
PCI Express сonfigurations
1x2+2x1, 2x2, 1x4, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory, maximum
8 GB
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 515
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Micro HDMI ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Gold
Performance
GPS
No
Position location *
No
Software
Platform *
Windows
Operating system version
64
Operating system installed *
Windows 10 Pro
Operating system language
English
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Wireless Display (WiDi) Technology
Yes
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel AES New Instructions
Yes
Intel Clear Video Technology for MID
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Continuous video playback time
9 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
292 mm
Depth
8.95 mm
Height
210 mm
Weight
780 g
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Other features
Keyboard language
US English
Processor socket
BGA 1515
Processor ARK ID
88202
Source Testseek summary Average rating
Reviews
Updated:
2018-02-21 03:15:44
Uk has collected 69 expert reviews for Lenovo IdeaPad Miix 700 256 GB 30.5 cm (12") Intel® Core™ m5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Gold and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2018-02-21 03:14:50
At first glance it's easy to mistake the Miix 700's sleek form for a Surface Pro 4. Look closer, however, and it soon becomes clear that this is no carbon copy of Microsoft's tablet. Subtle touches echo the design of other devices in the Ideapad range, wi...
Bottom line ". it's a fine choice if you're on a budget. "...
80%
expertreviews.co.uk
Updated:
2018-02-21 03:14:53
Processor: Dual-core 1.2GHz Intel Core m7-6Y75, RAM: 8GB, Dimensions: 292x219x8.95, Weight: 780g, Screen size: 12in, Screen resolution: 2,160x1,440, Graphics adaptor: Intel HD Graphics 515, Total storage: 256GB SSDLenovo has been on top form with its 2-in...
Bottom line The Lenovo Ideapad Miix 700 ticks lots of the right boxes. It's lightweight and portable and pretty nippy compared with its similarly priced rivals. It's still lacking the all-around refinement of the current hybrid leader, the Microsoft Surface Pro 4, bu...
0%
futurefive.co.nz
Updated:
2018-02-21 03:15:26
Introducing Lenovo's newest Ideapad, the MIIX 700-12ISK is an excellent alternative to Microsoft's Surface Pro 3. Although not quite as powerful, it is sleek, slim, well-built and it looks fantastic. For its price point, you'd expect it to be more powerfu...
Bottom line Lenovo's MIIX 700-12ISK 80QL is stylish, precise, capable and a great alternative to Microsoft's Surface Pro range. Unlike the Microsoft Surface Pro 3, the Lenovo Miix 700 has the latest 4G LTE technology included. Its processor isn't quite as powerful bu...
0%
techradar.com
Updated:
2018-02-21 03:15:41
If the rumors are true and Microsoft is readying a Surface Pro 4 for October, then Lenovo just beat it to the punch with its own nifty convertible laptop. The Lenovo IdeaPad Miix 700 (starting at $699, £453, AU$979) is a gorgeous 2-in-1 designed for the o...
Good Price, Gorgeous, lightweight design, Wonderful detachable keyboard...
Bad Awkward stylus holder, Core M, only, Max 256GB capacity...
Bottom line If you're thinking of buying a Surface Pro 3, read our first impressions of the Lenovo Miix 700. This is an affordable, lightweight and powerful hybrid capable of becoming the best 2-in-1 on the market...
80%
Theinquirer.net
Updated:
2018-02-21 03:15:41
Looking a little like a clone of Microsoft's tablet, the IdeaPad Miix 700 offers a Windows 10 experience in a portable form factor and with RealSense camera functionality...
0%
techradar.com/au/
Updated:
2018-02-21 03:15:42
If the rumors are true and Microsoft is readying a Surface Pro 4 for October, then Lenovo just beat it to the punch with its own nifty convertible laptop. The Lenovo IdeaPad Miix 700 (starting at $699, £453, AU$979) is a gorgeous 2-in-1 designed for the o...
Good Price, Gorgeous, lightweight design, Wonderful detachable keyboard...
Bad Awkward stylus holder, Core Monly, Max 256GB capacity...
Bottom line If you're thinking of buying a Surface Pro 3, read our first impressions of the Lenovo Miix 700. This is an affordable, lightweight and powerful hybrid capable of becoming the best 2-in-1 on the market...
0%
wpxbox.com
Updated:
2018-02-21 03:15:44
Lenovo has just announced their latest addition to the tablet family, the MIIX 700 Windows 10 tablet. The tablet has lot of resemblance to the Surface tablet from Microsoft and also features a kickstand. The MIIX 7000 features a 12-inches, 2160 x 1440 res...
0%