location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10HY000GUS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) 4.1
  • - Windows 7 Professional 64-bit
Warranty: 3 Year
Long product name Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black :
The short editorial description of Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black

TopSeller, Intel Core i5-6400T (6M Cache, up to 2.80 GHz), 4GB DDR4-2133, Intel HD Graphics 530, HDD 500GB, 7200 rpm, Power supply 65W, Autosensing, 88% PSU, Wi-Fi ac, Bluetooth 4.1, Gigabit Ethernet, USB 3.0, DisplayPort, 1.3kg, Windows 7 Pro64 DG Windows 10
More>>>
Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
The official marketing text of Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black as supplied by the manufacturer

Up to Windows 10
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.

The Latest Intel Core i Series Processors
Enjoy cutting-edge processing with the latest Intel® Core™ i Series processors.

Tiny Form Factor
ThinkCentre M700 Tiny is an ultrasmall form factor. It offers mounting solutions, including support for standard VESA mounts and Tiny-in-One configurations – which transform your PC into a space-saving modular all-in-one. Tiny desktops fit just about anywhere, while still delivering reliable, enterprise-level performance.

Optional Ease of Use
A unique Lenovo solution, tool-less access to your Tiny PC delivers convenient servicing and minimal downtime.

Multiple Monitor Support
Maximize productivity with independent display support for up to three monitors. The expanded work area and easier navigation between applications help reduce errors and improve productivity as you extend your desktop across multiple monitors.

Keyboard Power-On Support
If you choose to mount this compact unit on the back of your monitor, you can still power on conveniently from the front, by simply pressing Alt+P on a USB-connected keyboard. Also compatible with wireless keyboards.

Fast Data Transfer
Move data between the M700 Tiny and other devices quickly with USB 3.0 — it’s up to 10 times faster than previous USB technologies, and is backward-compatible.

Optional ThinkCentre Dust Shield
Extend the life of your M700 Tiny with unique, Lenovo-developed dust filters. The filters reduce dust intake by almost 40 percent* – so your machine will last longer, with less maintenance. What's more, the dust filter has an unobtrusive design and can be conveniently removed for cleaning.*Test simulated three-year usage in an end-user environment using 400g of free-settling dust. The test compared the amount of dust accumulated inside a ThinkCentre Tiny with a dust filter and a ThinkCentre Tiny without one.

Tested to Military Specifications
Military-specification testing validates the ruggedness, durability, and quality of this PC by testing against multiple parameters.

Variety of I/O Support
No matter your port needs, this desktop has you covered, with support for USB 3.0 (including fast charge), USB 2.0, DisplayPort, VGA, HDMI, LAN, and serial connections.

Short summary description Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
This short summary of the Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M700, 2.2 GHz, Intel® Core™ i5, i5-6400T, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M700 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M700. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor *
i5-6400T
Processor number of cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Memory, maximum *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
1x SO-DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive *
No
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA III
Hard drive rotational speed
7200 RPM
Hard drive size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Graphics card Open GL support
Yes
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
DC-in jack
Yes
Design
Form factor *
Mini PC
Design
Volume
1 L
Placement supported
Horizontal/Vertical
Product colour *
Black
Performance
Chipset
Intel® B150
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Wireless Display (WiDi) Technology
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BS
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88187
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel My WiFi Technology
No
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Conflict-Free processor
Yes
Power
Power supply *
65 W
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
34.5 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Keyboard included
Yes
Keyboard
QWERTY
VESA mount included
Yes
Other features
Keyboard language
English
Intel segment tagging
Enterprise, Professional