location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intenso Music Dancer 8GB MP3 player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intenso Check ‘Intenso’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Music Dancer 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3604560
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Intenso’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intenso: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intenso Music Dancer 8GB MP3 player Black :
The short editorial description of Intenso Music Dancer 8GB MP3 player Black

Music Dancer 8GB - li-pol 8h, MP3/WMA, microSD
More>>>
Short summary description Intenso Music Dancer 8GB MP3 player Black:
This short summary of the Intenso Music Dancer 8GB MP3 player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intenso Music Dancer 8GB, MP3 player, 8 GB, USB 2.0, 12 g, Black, Headphones included

Long summary description Intenso Music Dancer 8GB MP3 player Black:
This is an auto-generated long summary of Intenso Music Dancer 8GB MP3 player Black based on the first three specs of the first five spec groups.

Intenso Music Dancer 8GB. Type: MP3 player. Total storage capacity: 8 GB. Host interface: USB 2.0. Card reader integrated. Continuous audio playback time: 8 h. Weight: 12 g. Product colour: Black. Headphones included

Brand Image Product code Product Stock Price from
Intenso

Intenso Music Dancer 8GB MP3 player Orange
(show image)
3604565 Music Dancer 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Intenso

Intenso Music Dancer 8GB MP3 player Blue
(show image)
3604564 Music Dancer 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Intenso

Intenso Music Dancer 8GB MP3 player Pink
(show image)
3604563 Music Dancer 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)