location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vívofit 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01608-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0753759154516 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:56
The date of the most recent change of this product data-sheet in Icecat.
Important Safety and Product Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
­­Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Garmin 010-01608-00 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wristband activity tracker Black
  • - 9.91 mm (0.39") MIP 64 x 64 pixels
  • - Waterproof
Long product name Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black :
The short editorial description of Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black

5.4”-7.7”, 64 x 64 pixels, 5 ATM, 26 g
More>>>
Short summary description Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black:
This short summary of the Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin vívofit 3, Wristband activity tracker, 9.91 mm (0.39"), MIP, Waterproof, Black

Long summary description Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black:
This is an auto-generated long summary of Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black based on the first three specs of the first five spec groups.

Garmin vívofit 3. Display type: MIP, Display diagonal: 9.91 mm (0.39"), Display resolution: 64 x 64 pixels. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Battery life: 365 day(s), Battery type: CR1632. Weight: 26 g, Width: 22.3 mm, Height: 10.3 mm. Mobile operating systems supported: Android, iOS

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:13
Uk has collected 33 expert reviews for Garmin vívofit 3 MIP Wristband activity tracker 9.91 mm (0.39") Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2017-03-01 09:57:13
In a kinder, gentler, earlier time we didn't ask much of our fitness bands. If they could count steps, estimate distance travelled, and extrapolate a caloric burn rate that was enough. We didn't require that they stand up to rigorous scientific tests ques...
Good One year battery life, ANT+ Heart rate monitor compatible, Swappable bands, Water resistant to 5 ATM, Can be placed in belt clip...
Bad No vibration alerts, Unable to set alarm on smartphone app, Only one button...
Bottom line Yes, if you're looking for a fitness tracker that keeps things simple you'll find great value in the Vivofit 3, but there are a couple things to think about. With no vibrating alarm or any smart notifications, it can't keep you quietly notified and the au...
70%
techradar.com
Updated:
2017-03-01 09:57:13
One of the main issues with wearable tech is battery life. We already have phones we charge every day, we don't want a watch that demands the same treatment.The Garmin Vivofit 3 avoids this issue by keeping its features simple and its tech super-efficient...
Good Super, long battery life, Always, on display, Functions as a watch...
Bad Software not as fun as Fitbit/Jawbone, No phone notifications, Not as pretty as alternatives...
Bottom line Low on style and a little low on substance, but year-long battery life and a highly customizable interface make the Garmin Vivofit 3 a good low-maintenance tracker...
70%
wareable.com
Updated:
2017-03-01 09:57:13
The Garmin Vivofit 3 is a sub-£100 fitness tracker that's hoping to lure in the same prospective owners that'll also be casting an eye over the Fitbit Alta, the Misfit Ray and the Jawbone UP2.Like the Vivofit and last year's Vivofit 2, this is no frills t...
Good Year of battery life, Motivating auto goal mode, Accurate data...
Bad Lacklustre design, Small screen, Cluttered Garmin Connect app...
Bottom line While Garmin is excelling with the pricier wearables in its range, the Vivofit 3 feels like a more underwhelming addition. It's a solid fitness tracker and delivers where it matters, but the smaller screen feels like a mistake, where its best features are...
60%
expertreviews.co.uk
Updated:
2017-03-01 09:57:13
The Vivofit 3, however, is a totally new device that looks completely different to its predecessors. But while Garmin has gone a long way to make the Vivofit 3 look different, under the skin it’s pretty much the same as the previous versions.Okay, that’s...
Bottom line The Vivofit 3 has a huge one-year battery life but we'd rather charge the Fitbit Alta occasionally instead...
60%
expertreviews.co.uk
Updated:
2017-03-16 04:54:10
The original Garmin Vivofit was the company’s first attempt at creating a fitness tracker and although it wasn’t a bad device it didn’t stand out in any way. The Garmin Vivofit 2 was more of an update than a new product – a Vivofit 1.5 if you will – and a...
Bottom line The Vivofit 3 has a huge one-year battery life but we'd rather charge the Fitbit Alta occasionally instead...
60%
devontechsupport.com
Updated:
2017-05-19 02:53:07
One of the main issues with wearable tech is battery life. We already have phones we charge every day, we don't want a watch that demands the same treatment.The Garmin Vivofit 3 avoids this issue by keeping its features simple and its tech super-efficient...
Bottom line The Garmin Vivofit 3 has two great features. First, its battery life is unbeatable at up to a year. An always-on screen that's very clear in daylight also makes this a much better watch than most other fitness trackers.That may be enough to seal the deal...
0%
thetechy.com
Updated:
2017-03-01 09:57:13
I used the new Garmin Vivofit 3 and reviewed it. Here's all the savoir-faire you need to have about it-The Garmin Vivofit 3 fitness band is a good budget tracker that allows the wearer to track multiple activities such as walking, cycling, running, sleepi...
Good Impressive battery life that won't disappoint you at all, Instilled with basic functions for beginners and moderate users, Waterproof nature makes it possible to use during activities like swimming, Allows you to make connections with friends and create f...
Bad Manual sync requirement is quite a discrepancy that stands out the most, It is well-equipped with interesting and unique features that however remain very limited, Cannot vouch for the accuracy which, like other trackers, can be a hit and miss at times, C...
0%