- - Countertop Manual Espresso machine 2.1 L
- - Coffee pod, Ground coffee
- - 2 cups 15 bar
- - Metallic
1300W, 15bar, 2.1L, stainless steel/black
Enjoy a professional coffee bar experience
The Gaggia Classic manual espresso machine is the perfect combination of tradition and Espresso quality, cased in a timeless stainless steel body. It features a chromed brass brewing group with solenoid valve and professional filter holder.
Tradizione...
- Pressurized filter holder for perfect crema;
- Professional filter holder for consistent coffee temperature;
- Perfect pressure for full Espresso taste;
- Classic milk frother for a tasty Cappuccino;
- Coffee pods compatible.
...in continua evoluzione
- Rotating classic milk frother for hassle-free frothing.
Gaggia RI9403/11, Espresso machine, 2.1 L, Coffee pod, Ground coffee, Metallic
Gaggia RI9403/11. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 2.1 L, Coffee input type: Coffee pod, Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Product colour: Metallic