location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8425/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8425/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103670728
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 12:01:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine 1 L
  • - Ground coffee
  • - 15 bar
  • - 950 W
  • - Black, Silver
More>>>
Short summary description Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L:
This short summary of the Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8425/11, Espresso machine, 1 L, Ground coffee, 950 W, Black, Silver

Long summary description Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L:
This is an auto-generated long summary of Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L based on the first three specs of the first five spec groups.

Gaggia RI8425/11. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Ground coffee. Power: 950 W. Product colour: Black, Silver

Performance
Coffee maker type *
Manual
Coffee capsule/pod system
Easy Serving Espresso pod (E.S.E.)
Maximum operating pressure
15 bar
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Steel, Acrylonitrile butadiene styrene (ABS)
Product colour *
Black, Silver
Ergonomics
Indication light
Yes
Cupholder
Yes
Power
Power *
950 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
200 mm
Depth
265 mm
Height
297 mm
Weight
4 kg
Packaging content
Manual
Yes
Other features
Pump pressure
15 bar
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:08:38
Uk has collected 1 expert review for Gaggia RI8425/11 coffee maker Manual Espresso machine 1 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2018-06-28 09:38:48
After trying out the Sage's Oracle Touch, Nespresso's Vertuo and Melitta's Caffeo CI, Gaggia's Gran Deluxe has a tough act to follow. If you're looking for a coffee machine that can create impeccable microfoam by itself or remember your name and chosen la...
Good Creating traditional espressos, Compact, chic design...
Bad Plastic body feels cheaper to use, Takes a real knack to achieve more complicated coffees...
Bottom line Gaggia is a prestigious brand, and for an affordable espresso machine you can actually see yourself paying off over time with saved trips to the coffee shop, it doesn't get much better than the Gran Deluxe. It has plenty of functionality for making crema-...
80%