location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K120-V125
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.032 GB
  • - 0.4 GHz
Long product name Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g :
The short editorial description of Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g

POCKET LOOX 600 400MHZ MSD 32MB BLUETOOTH UK
More>>>
Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g:
The official marketing text of Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g as supplied by the manufacturer

The Pocket LOOX is one of the most eagerly anticipated handheld PDAs ever. Our online demo shows you exactly what all the excitement is about, and we also have details regarding the range of available accessories.

Short summary description Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g:
This short summary of the Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 600, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.032 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 600. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.032 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display colors
65536 colours
Memory
Internal memory *
0.032 GB
Processor
Processor frequency *
0.4 GHz
Built-in processor
PXA250
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
KSE Truefax, F-Secure FileCrypto for Pocket PC Personal Edition, Web Information Solutions (incl. Pocket Informant), Nyditot Virtual display, Westtek Clear View Office, Worksheet File Viewers
Power
Battery life (max)
10 h
Weight & dimensions
Weight *
175 g
Width
132 mm
Depth
82 mm
Height
17 mm
System requirements
Compatible operating systems
Microsoft Pocket PC 2002
Technical details
Bundled hardware
Built-in microphone, Speaker, Headphone, Headset connector
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:59:08
Uk has collected 3 expert reviews for Fujitsu Pocket LOOX 600 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 175 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 07:59:08
The XScale-based Pocket LOOX 600 is well priced and strong on expansion potential, but you?ll have to wait for the GPRS add-on module.
76%
Country Distributor
United Kingdom 1 distributor(s)