location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N-NDL-08X-L001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB
  • - 40 GB
  • - Intel® 852GM
  • - 3 h
Long product name Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM :
The short editorial description of Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM

Fujitsu Siemens L1300 Notebook 512 Mb RAM 1.5 Ghz Intel Celeron, 40 Gb IDE HDD, 15.4'' TFT WXGA
More>>>
Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM:
The official marketing text of Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM as supplied by the manufacturer

For the discriminating buyer
Offering the best possible trade-off between performance and price, this attractive notebook features a generous hard drive, wide TFT display and Intel® Celeron M processor. It comes with a standard S-Video out port and five built-in USB 2.0 interfaces to connect to all your digital peripherals and multimedia devices. All in all, sizeable performance for little money.

Short summary description Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM:
This short summary of the Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor, Intel® Celeron® M, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM:
This is an auto-generated long summary of Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor Intel® Celeron® M 39.1 cm (15.4") 0.5 GB 40 GB Intel® 852GM based on the first three specs of the first five spec groups.

Fujitsu AMILO L 1300 - Widescreen Notebook with Intel Celeron M Processor. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 852GM. Weight: 3 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
Hard drive interface
Ultra-ATA/133
Graphics
Discrete graphics card model *
Intel® 852GM
Discrete graphics card *
Yes
Audio
Audio system
16 bit stereo full-duplex
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2.4x
Optical drive
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Network interface
LAN 10/100 Mbps, Wireless LAN 54 Mbps
Ports & interfaces
I/O ports
3x USB 2.0 1x CRT 1x CPDIF 1x S-video out 1x modem, 1x LAN PC Card slot I/II Microphone in Line in Headphone out Power supply
Performance
Chipset
Intel® 852GM
Software
Bundled software
Works 7.0 Win DVD 5.0 Nero 6.3 CD Maker Adobe Acrobat Reader 6.0 Quick Touch utility
Battery
Battery life (max)
3 h
Weight & dimensions
Weight *
3 kg
Other features
Dimensions (WxDxH)
353.8 x 250 x 32 mm
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s