location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta T503011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T503011 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:47:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original :
The short editorial description of Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original

ink Cartridge light Magenta for Stylus Pro 10000
More>>>
Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original:
The official marketing text of Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original:
This short summary of the Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart magenta light 500ml StyPro10000, 1 pc(s)

Long summary description Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Ink Cart magenta light 500ml StyPro10000 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Ink Cart magenta light 500ml StyPro10000. Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
173 mm
Depth
41 mm
Height
391 mm
Packaging data
Package width
175 mm
Package depth
390 mm
Package height
40 mm
Package weight
1 kg
Logistics data
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
113 cm
Products per pallet
300 pc(s)
Master (outer) case width
404 mm
Master (outer) case length
534 mm
Master (outer) case height
225 mm
Quantity per master (outer) case
15 pc(s)
Master (outer) case weight
13.5 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
113 cm
Products per pallet (UK)
300 pc(s)
Products per pallet layer
30 pc(s)
Products per pallet layer (UK)
60 pc(s)
Country Distributor
United Kingdom 1 distributor(s)