location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour S020193
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S02019340
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original :
The short editorial description of Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original

Ink Cart 5c 220sh f Stylus Photo 750
More>>>
Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original:
The official marketing text of Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original as supplied by the manufacturer

Used with the Stylus Photo range of inkjet printers, the 5 colour cartridge contains light cyan and light magenta EPSON QuickDry inks in addition to the traditional cyan, magenta & yellow. The additional light inks produce excellent gradations, particularly on flesh tones.

Short summary description Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original:
This short summary of the Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart 5c 220sh f Stylus Photo 750, Original, 110 mm, 55 mm, 95 mm

Long summary description Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original:
This is an auto-generated long summary of Epson Ink Cart 5c 220sh f Stylus Photo 750 ink cartridge Original based on the first three specs of the first five spec groups.

Epson Ink Cart 5c 220sh f Stylus Photo 750. Type: Original. Width: 110 mm, Depth: 55 mm, Height: 95 mm

Features
Type *
Original
Colour
Yes
Weight & dimensions
Width
110 mm
Depth
55 mm
Height
95 mm
Country Distributor
United Kingdom 1 distributor(s)