location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Venue Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPRO-4650
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.9 cm (4.3")
  • - 1 GHz
  • - 3G Dual SIM
  • - 802.11b, 802.11g 2.1+EDR
  • - Single camera 5 MP
  • - Windows Phone 7
Long product name DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black :
The short editorial description of DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black

1GHz, UMTS, GSM/EDGE, HSDPA, HSUPA, 4.1", AMOLED, multi-touch display, 5MP, Bluetooth, Wi-Fi
More>>>
DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black:
The official marketing text of DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black as supplied by the manufacturer

Introducing the definitive Windows® Phone 7 experience with a 4.1-inch (10cm.) sliding touch display and full QWERTY keyboard. Features include:

- The stunning 4.1-inch (10cm.) WVGA AMOLED capacitive, multitouch display enables easier navigation.
- With Office Mobile built in, you can operate on-the-go as seamlessly as you would at the office.
- Take your gaming experience on the road with the phone that lets you play games on Xbox LIVE®.

Ready for work and play
You want a smartphone that enables you to stay connected1, be productive, and keep in touch with colleagues, friends and family? Dell Venue Pro™ is a do everything smartphone that helps you be more efficient in how you stay connected and entertained. Seamlessly toggle between your work and life apps. From your favorite games to keeping up on Facebook®, Twitter™, Gmail and YouTube™, Venue Pro keeps what’s most important to you at your fingertips.

For your viewing pleasure
See the world and your life like never before with the stunning 4.1-inch (10cm). WVGA AMOLED capacitive, multitouch display. The large screen allows for easy navigation and viewing of your email, calendar and Web. Your photos, videos and movies have never looked better in the palm of your hand. No more squinting or panning — see the full width of the Web page in one glance. And Corning's high-quality, scratch-resistant Gorilla® Glass means your view can stay crystal clear.

Your life at a glance with Windows Phone 7
Imagine being able to see everything you care about in a single glance without ever breaking stride — an email from a friend or co-worker, appointment reminders, the score in the game or just the weather and time. Customize the Live Tiles on your start screen so what’s most important to you is always front and center and easily recognized with a momentary look. Microsoft® Office Mobile built in lets you operate on the go as seamlessly as you would in the office.

Elegant beauty
While the Venue Pro with its elliptical, slender form fits comfortably in your pocket, it’s probably the last place it will ever be. Sure, its large 4.1-inch (10cm.) display, that lets you see everything, which is most important to you, at a single glance, will make it hard to put down. But you’ll also love how it feels in your hand. And just a simple slide reveals the full portrait QWERTY keyboard, providing a superb viewing and messaging experience.

Short summary description DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black:
This short summary of the DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue Pro, 10.9 cm (4.3"), 1 GHz, 5 MP, Windows Phone 7, Black

Long summary description DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black:
This is an auto-generated long summary of DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black based on the first three specs of the first five spec groups.

DELL Venue Pro. Display diagonal: 10.9 cm (4.3"). Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Windows Phone 7. Product colour: Black. Weight: 192.78 g

Display
Display diagonal *
10.9 cm (4.3")
Panel type
AMOLED
Touch technology
Multi-touch
Processor
Processor frequency *
1 GHz
Storage
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
5 MP
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Built-in camera
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
2G standards
Edge, GSM
3G standards *
HSDPA, HSUPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Speakerphone
Yes
Voice dialling
Yes
Vibrating alert
Yes
Navigation
GPS
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
AAC, AMR, eAAC+, MP3, WMA
Video format supported
3GP, H.263, H.264, MPEG4, VC-1, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Conference call
Yes
Software
Platform *
Windows
Operating system installed *
Windows Phone 7
Weight & dimensions
Width
63.5 mm
Depth
15.2 mm
Height
122 mm
Weight *
192.78 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 02:32:56
Uk has collected 62 expert reviews for DELL Venue Pro 10.9 cm (4.3") Dual SIM Windows Phone 7 3G Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2013-11-14 02:32:08
With the increasing popularity of Apple’s iOS and Google’s Android mobile operating systems, it was inevitable that Microsoft’s Windows Mobile share of the smartphone market was to take a hit. Consequently, the Redmond-based company pulled its socks up wi...
60%
trustedreviews.com
Updated:
2013-11-14 02:32:23
It seems that if you want to put "Pro" in the name of your Windows Phone handset you need to slap a physical keyboard on it too. Last week we looked at the HTC 7 Pro with its horizontally sliding keyboard, while this week we have our mitts on the Dell Ven...
Good Fast processor, Good keyboard, Decent camera...
Bad Large and bulky, No multi-tasking support, Short battery life...
70%
itreviews.com
Updated:
2013-11-14 02:32:25
We've waited a long time for the Dell Venue Pro to surface. Announced along with the rest of the inaugural Windows Phone 7 smartphones back in October last year, it has taken until now for it to go on sale in the UK. The Venue Pro is the only Windows...
Good Large, bright screen; keyboard is quality, but a little small and fiddly...
Bad Curved backplate is awkward; rather chunky design.
Bottom line Windows Phone 7 changes a little from handset to handset, remaining predictable and unskinnable. We aren't sure it's the best fit for consumers. The Dell Venue Pro itself is chunky, but the large screen and mini-keyboard are definite plus points...
60%
zdnet.co.uk
Updated:
2013-11-14 02:32:26
Dell's Venue Pro is a (somewhat late-to-market) first-generation Windows Phone 7 device whose standout features are a large screen and a slide-out keyboard. Some business users, especially in hard-line Windows environments, may find this an appealing c...
Good Large 4.1in. AMOLED screen, Slideout portraitformat miniQWERTY keyboard...
Bad Internal storage cannot be expanded, Somewhat large and unwieldy, No calendar and contacts sync from desktop...
80%
tracyandmatt.co.uk
Updated:
2013-11-14 02:32:28
Dell as a brand name is known by almost everyone for their value for money desktops and laptops. Some may have even heard of Dell's 'phonelet', the Streak, though it's sales figures weren't a major success. But a mobile phone with a Dell logo slapped...
Bottom line I've said it at the start, and I'll say it again. The Dell Venue Pro is a very large and a very heavy device. This phone will definitely not appeal to everyone, but if it does, the Venue Pro is brilliant. The keyboard is excellent, the build quality, o...
0%
itpro.co.uk
Updated:
2013-11-14 02:32:34
Last year’s first wave of Windows Phone 7 smartphones were all touch screen-only affairs with virtual keyboards. The Dell Venue Pro bucked the trend — and added business appeal— by including a slide-out physical QWERTY keyboard.The Venue Pro is very stylish...
Bottom line Although a little chunky, the Dell Venue Pro is solidly made and exceedingly stylish. As such, it makes for an extremely tempting Windows Phone 7 smartphone.The physical keyboard should appeal to anyone tuned off by the virtual offerings used elsewhere...
83%
3g.co.uk
Updated:
2013-11-14 02:32:34
We can’t deny the Dell Venue Pro is a weighty phone. The reason for its bulk is a QWERTY keyboard that works well enough, but which you don’t really need. However, Windows Phone 7 is becoming a main player in the mobile market, due in no small part...
Good Good looks, excellent WP7 handset, packing the latest software...
Bad Good for those with big hands and deep pockets...
Bottom line The Dell Venue Pro a smooth, good-looking phone with an excellent OS, but it's not small...
80%
T3.com
Updated:
2013-11-14 02:32:36
We loved the latest incarnation of Windows Phone 7 when it was introduced in October last year on a selection of handsets. With the Venue Pro Dell has created one of the most interesting phones, combining a touchscreen with a full QWERTY keyboard. T...
Good Slick interface, Great screen, Xbox live gaming and Zune media playback, Combination of QWERTY and touchscreen...
Bad Overly complicated HD video, Poor HD video...
60%
theregister.co.uk
Updated:
2013-11-14 02:32:39
When the first wave of Windows Phone 7 handsets washed up on our shores back in October one handset was noticeable by both its absence and its form factor - the Dell Venue Pro. Now however it's finally made it to Blighty if only through third-party sup...
Bottom line Big, heavy and impressive, the Dell Venue Pro is a serious phone for serious people. The screen and keyboard are both fine examples of the breed, the build quality excellent and the specification up with the best of the WP7 brigade. If the rumoured s...
80%
techadvisor.co.uk
Updated:
2013-11-14 02:32:43
Product Code: DELLVENUE-UK Microsoft seemed ready to take over the mobile world with the launch of Microsoft Windows Phone 7, but so far we've seen only a handful of smartphones. The Dell Venue Pro is an affordable yet powerful WP7 offering. It isn't...
Bottom line The Dell Venue Pro packs in a lot of great features, such as a solid camera and an excellent display. Make sure to give Windows Phone 7 a test run before purchasing, however; the OS has a few quirks, as well as a few missing features such as copy/past...
80%
electricpig.co.uk
Updated:
2013-11-14 02:32:44
The Dell Venue Pro, perhaps more than any other Windows Phone 7 handset, has caught the eye of the chic geek crowd. Once again, Dell has refused just to make a clone phone, instead changing the form factor to something unexpected, but something awe...
Good Gorgeous screen, QWERTY keyboard, call quality...
Bad Sliding mechanism, Windows Phone 7 limitations...
Bottom line Yup, this is the Windows Phone 7 handset to getBar a lack of proper keyboard integration, the Dell Venue Pro is the best Windows Phone 7 handset yet – and the good news is it’s available on several networks on contract, not just O2 like the Streak. If...
80%
coolsmartphone.com
Updated:
2014-03-12 01:08:09
The price of Windows Phone devices has recently been dropping, firstly the HTC HD7, then the LG Optimus 7 and then the other week the Dell Venue Pro. I decided to get a Dell Venue Pro and here is a quick review of the device. Hardware The Dell Venue Pr...
0%
stuff.tv
Updated:
2014-03-12 01:08:09
Alongside the soon-to-launch HTC Pro 7, the Dell Venue Pro is one of the first Windows Phone 7 handset to sport a slide-out keyboard and pander to a more business-centric crowd. But where the Pro 7 adopts a landscape QWERTY, the Dell takes the portrait...
Good AMOLED screen. User-friendly WP7 OS. Thumb-friendly QWERTY.
Bad Bulky chassis. No multi-tasking. Limited USB transfer.
Bottom line Super-sized but sporting a great keyboard, this WP7 smartie is best suited to the hardcore business communicator...
80%
recombu.com
Updated:
2014-04-02 01:18:07
The Dell Venue Pro is the latest addition to the Windows Phone 7 family. To differentiate itself amongst a group of phones that have very similar looks, size and features, Dell has added a slide-out Qwerty keyboard, hidden underneath a bright 4.1-inch...
Bottom line Windows Phone 7 handsets have proved to carry a reliable set of features, a bright, clear capacitive touchscreen, at least a five-megapixel camera with flash and dedicated button, and enough processing power to keep your internet browsing smooth.The ph...
60%
techmagnifier.com
Updated:
2016-11-24 02:07:14
Mobiles for connectivity and enhanced for technology, teamed with portability, that's what today's cell phones have given us. The speed with which this technology has leaped is best described in gigantic proportions. Now with the launch of Dell Venue Pro...
Bottom line Designed to kill Dell Venue Pro is in all its true colors a marvelously designed piece. Impressive set of features have been offered, accept that. But we do find that performance wise we can be just satisfied with it. But yes for being Windows Phone 7 pho...
40%
techtree.com
Updated:
2016-11-24 02:07:14
Expert Review MRP: Rs 35,000Street Price: What's peculiar about technology is the ever-accelerating speed at which it seems to evolve. Pretty soon we'll have intergalactic space travel, teleporting sammiches, and releases every other day. Consider t...
Good Stylish; Impressive screen.
Bad Heavy; Low quality camera; Multiple interface issues.
40%
pcworld.in
Updated:
2016-11-24 02:07:14
The Dell Venue Pro represents all that's good and all that's bad with . On one hand you have a phone with a different form factor (one that incorporates a large touchscreen with a full-fledged QWERTY keyboard) that makes good use of a standardized OS t...
Good Great Looking Display, QWERTY Keyboard, UI Looks Good & is Easy to Use, IE Mobile Browser Works, Good Battery Life...
Bad Bulky & Heavy, UI Feels Oversimplified at Times, Weak Camera Flash, Outdoor Images have Contrast Issues, Inconsistent Call Quality...
Bottom line The Dell Venue Pro is a high-end smartphone that uses Windows Phone 7.5 OS and offers a touchscreen and a slide-out QWERTY keyboard...
76%
techtickerblog.com
Updated:
2016-11-24 02:07:14
Sometime back we reviewed Dell high-end Android offering – Dell Venue. This time we have put together our thoughts on the Venue Pro that runs on Windows Mobile 7.The Venue Pro looks almost identical to the Venue. We bet 9 out of 10 people would not able t...
0%
firstpost.com
Updated:
2016-11-24 02:07:14
As we saw with the HTC HD7, there were some issues with the OS. The Dell Venue Pro however may have just set a benchmark where Windows Phone 7 devices are concerned. Even though I didn’t think it is possible, the Venue Pro does manage to showcase a...
Bottom line At a market price of Rs. 34,900, this may not be the most ideal phone to purchase. With the size and weight of the Dell Venue Pro being a major issue there is also no proper weight distribution when the keyboard slides out. The Pro has some great featu...
60%
pcquest.com
Updated:
2016-11-24 02:07:14
Undoubtedly, Dell Venue Pro is one of the best phones in the first batch of Windows Phone 7. It's portrait slide-out QWERTY hardware keyboard, 4.1? AMOLED display with Corning Gorilla glass and 16GB storage sets it apart. Earlier called Dell Lightening...
0%
Country Distributor
United Kingdom 1 distributor(s)