location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2417H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2417H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247093688 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:07
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 19 W
Warranty: 3 years AE
Long product name DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

23.8" (60.4cm) FHD LED (1920x1080), 6ms, 250 cd/m2, 16.7M, 5.88kg
More>>>
DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

Purposefully designed for comfort and convenience.
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.

- A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
- Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
- More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
The Dell 24 Monitor | P2417H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.

- Complete clarity: Get excellent picture quality with consistent color representation across an ultrawide viewing angle and a high 4million: 1 dynamic contrast ratio.
- Work comfortably with less stress: Dell's ComfortView feature helps reduces harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
- A more fluid workspace: With Dell Easy Arrange, you can easily tile and view your software applications side by side.

Reliable and Responsible
Enjoy peace of mind with Dell services and eco-conscious features designed to keep you moving forward.

- The #1 Monitor Brand
- Enjoy peace of mind with unmatched reliability from the makers of the number 1 monitor brand worldwide.
- Premium Panel Guarantee
- The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.
- Advanced Exchange Service
- Your Dell monitor comes with a 3-year Advanced Exchange Service so that, if necessary, a replacement monitor will be shipped to you the next business day within its 3-Year Limited Hardware Warranty.
- Reliable and Responsible
- Our eco-conscious design meets the latest regulatory and environmental standards such as ENERGY STAR, EPEAT Gold, TCO Certified Displays, CEL, CECP.

Short summary description DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Professional P2417H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL Professional P2417H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Purposefully designed for comfort and convenience.
Purposefully designed for comfort and convenience.

Easily adjust your monitor to your desired angle, height and position so you can enjoy great visuals across multiple monitors with no hassle.

A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height and swivel your monitor to your exact preference.
More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.

Enhanced viewing experience
Enhanced viewing experience

The Dell 24 Monitor | P2417H is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.

Complete clarity: Get excellent picture quality with consistent colour representation across an ultra-wide viewing angle and a high 4 million: 1 dynamic contrast ratio.
Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
A more fluid workspace: With Dell Easy Arrange, you can easily tile and view your software applications side by side.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.78 million colours
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
DDC/CI
Yes
NTSC coverage (typical)
82%
3D compatibility
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Certification
TCO, CEL, CECP
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
19 W
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
39 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
18.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Current rating
1.5 A
Annual energy consumption
25 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
5 - 90%
Operating altitude
0 - 5000 m
Storage altitude
0 - 12191 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
549.9 mm
Depth (with stand)
180.1 mm
Height (with stand)
492 mm
Weight (with stand)
5.42 kg
Width (without stand)
549.8 mm
Depth (without stand)
50.3 mm
Height (without stand)
326 mm
Weight (without stand)
3.33 kg
Bezel width (side)
1.14 cm
Bezel width (top)
1.14 cm
Bezel width (bottom)
1.81 cm
Packaging data
Package width
172 mm
Package depth
627.1 mm
Package height
398 mm
Package weight
7.61 kg
Package material
Corrugated cardboard, Paper molded pulp, Polyethylene terephthalate (PET)
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Doesn't contain
PVC
Recycling data
Corrugated cardboard content per package
1.3 kg
Paper molded pulp content per package
480 g
Polyethylene terephthalate (PET) content per package
51 g
Polyethylene (PE) content per bag
50.95 g
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
91.6 cm
Pallet gross weight
172.6 kg
Larger master carton quantity
20 pc(s)
Layers per pallet
2 pc(s)
Products per pallet layer
10 pc(s)
Products per pallet
20 pc(s)
Master (outer) case width
172 mm
Master (outer) case length
627.1 mm
Master (outer) case height
398 mm
Master (outer) case weight
7.61 kg
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
85285210
Special features
Dell Display Manager (DDM) compatibility
Yes
Other features
Integrated on/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:10:49
Uk has collected 5 expert reviews for DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Professional P2417H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration