location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Char-Broil Check ‘Char-Broil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Patio Bistro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16601578
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Char-Broil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 12:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grill Kettle Oval Electric 1750 W
  • - Housing material: Steel
  • - 2 wheel(s)
  • - Red
Long product name Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W :
The short editorial description of Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W

Graphite Patio Bistro Electric Grill
More>>>
Short summary description Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W:
This short summary of the Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Char-Broil Red Patio Bistro, 1750 W, Grill, Electric, 2032 cm², Kettle, Grate

Long summary description Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W:
This is an auto-generated long summary of Char-Broil Red Patio Bistro Grill Kettle Electric 1750 W based on the first three specs of the first five spec groups.

Char-Broil Red Patio Bistro. Total power: 1750 W, Type: Grill, Heat source: Electric. Form factor: Kettle, Top surface type: Grate, Product colour: Red. Number of wheels: 2 wheel(s). Width: 640 mm, Depth: 619.7 mm, Height: 970.2 mm