location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9710A008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey :
The short editorial description of Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey

IXUS I5 DIGITAL CAMERA, 5.0MP CCD SENSOR GREY
More>>>
Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey:
The official marketing text of Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey as supplied by the manufacturer

Choose a seductive design and superb quality. Choose from four irresistible colours. Choose the Digital IXUS i 5 . Cutting edge technology wrapped in a stylish, slim body that demands to be seen.


Features

- Ultra sleek body in 4 colours*
- 5.0 Megapixel sensor
- VGA movies with sound
- 3cm Macro mode
- 9-point AiAF
- DIGIC and iSAPS
- PictBridge/Direct Print compatible
- Print/Share button
- 5 scene modes
- CANON iMAGE GATEWAY


A triumph of design and technology

Colourful design
A small camera that makes a big impression. With its ultra-slim body in a choice of four irresistible colours*, the Digital IXUS i5 is impossible to miss. A powerful 5.0 Megapixel CCD sensor permits photo quality prints up to A3 size and plenty of post-shoot cropping possibilities.

Processing power
Canon's unique DIGIC processor gives the Digital IXUSi5 superb processing power that results in incredible image clarity, responsive camera controls and fast, accurate auto-focus. iSAPS is like a built-in photographer's assistant; first analysing the scene before optimising camera settings, helping you to get the best results from every shooting opportunity.

Smart technology
Canon's own high-performance precision optics give the Digital IXUSi5 the ability to capture a scene with incredible clarity, contrast and detail. The camera's 9-point AiAF brings subjects sharply in focus, even when they are off-centre, and a 3cm Macro mode gets you really close to your subject.

A camera for every moment
Relive special moments with friends by shooting VGA quality movie clips with sound recording and playback**. And for great results with confidence in a wide range of shooting situations, the Digital IXUSi5 has five scene modes - such as Night Snapshot, Indoor and Portrait. Indulge your creative side with five Photo Effects, including Sepia, Black & White and Vivid Colour.

Perfect printing
Now printing photos is as easy as taking them. Connect your camera to any PictBridge compatible printer, push the Print/Share button and within seconds, you'll have a full colour print in your hand - it is that simple. When connected to a Canon SELPHY CP series printer, you can even print handy ID photo prints.

Share the fun
For editing and retouching your shots, managing and laying out albums and creating slide shows, Canon's comprehensive ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software is provided. Compile your own online gallery with 100MB of free space on the CANON iMAGE GATEWAY.


Optional extras
Keep your Digital IXUSi5 as new with a beautifully stitched pure Soft Leather Case or sporty Body Glove Case. With waterproof protection to 3m, the All Weather Case is perfect for skiing, snorkelling and outdoor fun.

Short summary description Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey:
This short summary of the Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS i5, 5 MP, 1/2.5", CCD, 100 g, Grey

Long summary description Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey:
This is an auto-generated long summary of Canon Digital IXUS i5 1/2.5" 5 MP CCD Grey based on the first three specs of the first five spec groups.

Canon Digital IXUS i5. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Digital zoom: 6.5x. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 100 g. Product colour: Grey

Picture quality
Image sensor size *
1/2.5"
Megapixel *
5 MP
Sensor type *
CCD
Lens system
Digital zoom *
6.5x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Camera
Shooting modes *
Auto, Manual, Movie
Design
Product colour *
Grey
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
100 g
Other features
Dimensions (WxDxH)
90.3 x 47 x 18.5 mm
Digital SLR
No