location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 30 1/2.5" 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9698A010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 30 1/2.5" 3.2 MP CCD :
The short editorial description of Canon Digital IXUS 30 1/2.5" 3.2 MP CCD

Digital IXUS 30 3.2Mp 3x optical zoom 2 LCD scherm 16Mb SD geheugen
More>>>
Canon Digital IXUS 30 1/2.5" 3.2 MP CCD:
The official marketing text of Canon Digital IXUS 30 1/2.5" 3.2 MP CCD as supplied by the manufacturer

Incredibly slender and delightfully sensuous: the Digital IXUS 30. With all the awesome power needed to give you results that are as stunning as the camera that takes them.


Features

- 3.2 Megapixel sensor
- UA lens for ultra slim body & 3x optical zoom
- Extra large 2.0" LCD
- Long VGA movie clips at 30fps
- DIGIC II & iSAPS
- 9-point AiAF
- 6 scene modes
- PictBridge/Canon Direct Print compatible
- Print/Share button
- CANON iMAGE GATEWAY


Style with power

Resolve and design
With 3.2 Megapixels, the superbly styled Digital IXUS 30 is perfect for detailed prints up to A4 size. A new UA (ultra-high refractive index aspherical) lens offers outstanding image fidelity in an incredibly petite form, making this one of the smallest Digital IXUS cameras with a 3x optical zoom.

Movie making
Make extra-long movies at 30fps VGA (recording of up to 1GB movie files possible*), then share the fun with friends as you play clips - complete with sound - on the extra large high-definition 2.0" LCD screen, or by connecting direct to TV. You can even record 60 seconds of fast QVGA action at 60fps for slow motion review.

Powerful technology
Digital IXUS 30 possesses Canon's powerful second-generation DIGIC II image processor. It links key camera functions quickly and efficiently to produce superb image clarity, responsive camera control, fast and accurate auto focus, long smooth continuous shooting and quick start-up times. The 9-point AiAF ensures perfectly focused images, even when subjects are not centred in the frame.

Make a scene
iSAPS acts like your own personal photographer's assistant, analysing the scene before optimising camera settings to help get the best results from every shooting opportunity. Shoot with confidence and creativity, even in tricky shooting conditions, with six scene modes including Indoor and Night Snapshot.

Prints without computer
Printing photos should be as easy as taking them - and it is. Connect your camera to any PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll be holding a full colour print - it's that simple. When connected to a Canon SELPHY CP series printer, you can even print handy ID photos.

Image sharing
To edit and manage shots and movies, the Digital IXUS 30 comes complete with Canon's extensive ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software. Retouch images and manage your digital albums with ease, then share favourite shots with friends with the 100MB of free online space on the CANON iMAGE GATEWAY.

Option up
Keep your Digital IXUS as new with a snug fitting Soft Case. The optional All Weather Case (waterproof up to 3m depth) protects your camera when hitting the beach or ski slopes.

Short summary description Canon Digital IXUS 30 1/2.5" 3.2 MP CCD:
This short summary of the Canon Digital IXUS 30 1/2.5" 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 30, 3.2 MP, 1/2.5", CCD, 3x, 115 g

Long summary description Canon Digital IXUS 30 1/2.5" 3.2 MP CCD:
This is an auto-generated long summary of Canon Digital IXUS 30 1/2.5" 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon Digital IXUS 30. Megapixel: 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.2x. Display diagonal: 5.08 cm (2"). Weight: 115 g

Picture quality
Image sensor size *
1/2.5"
Megapixel *
3.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Camera
Shooting modes *
Auto, Manual, Movie
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
115 g
Other features
Dimensions (WxDxH)
85.8 x 53.4 x 21.1 mm
Digital SLR
No