location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven &
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9442A023
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black :
The short editorial description of Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black

EOS 20D
More>>>
Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black:
The official marketing text of Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black as supplied by the manufacturer

8.2 MP
5 fps with up to 23 frame burst
9-point AF
DIGIC II
E-TTL II distance-linked flash
USB 2.0 Hi-Speed/Video Out
Magnesium alloy body
Compatible with Canon EF/EF-S lenses and EX Speedlite flashes
DPP RAW processing software
PictBridge compatible



Balance. Poise. Precision.




Quality
A rugged magnesium alloy body provides the first clue that the EOS 20D is no ordinary camera. Canon's award-winning CMOS technology delivers outstanding image quality and 8.2 Megapixel resolution. The DIGIC II architecture drives blistering 5fps continuous shooting with a maximum burst of 23 frame JPEG images, class-leading colour rendition accuracy, quick start-up times and rapid display and zooming of images during in-camera review. JPEG and RAW files write simultaneously with no loss of performance.

Focus
9 auto focus points are carefully distributed across a wide area of the frame for fast, accurate focusing, even with off-centre subjects and particularly with 'rule-of-thirds' compositions.

Distance-linked flash
The E-TTL distance-linked flash algorithm takes factors such as lens distance information and ambient light readings into account for accurate flash metering, even in circumstances such as recomposed shots, or where high or low reflective objects appear in the frame. The camera is compatible with the entire EX-series Speedlite flash range. This includes the 580EX, which transmits colour temperature information for improved colour stability and auto zooms to match the camera's APS-C sensor size.

Lens mount
The EOS 20D is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 20D photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover popular wide (approx. 16-35mm) and standard (approx. 27-136mm) ranges in the 35mm equivalent.

Full control
An extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported. Digital Photo Professional image processing software permits high-speed processing of lossless RAW files.

Connectivity
The EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF-II cards, including cards of over 2GB capacity.

Online sharing
Free membership is included to Canon's online CANON iMAGE GATEWAY*, with 100 Megabytes of free storage space for online album storing and sharing. Users can upload images to the site and direct clients, friends and family to secure online 'albums'.

Short summary description Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black:
This short summary of the Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven &, 8.2 MP, 3504 x 2336 pixels, CMOS, 685 g, Black

Long summary description Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black:
This is an auto-generated long summary of Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven &. Camera type: SLR Camera Body, Megapixel: 8.2 MP, Sensor type: CMOS, Maximum image resolution: 3504 x 2336 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 685 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Body
Megapixel *
8.2 MP
Sensor type *
CMOS
Maximum image resolution *
3504 x 2336 pixels
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Red-eye reduction, Red-eye reduction
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118000 pixels
Camera
Shooting modes *
Manual
Camera
Self-timer delay *
10 s
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
144 mm
Depth
105.5 mm
Height
71.5 mm
Weight
685 g
Other features
Video capability
No
Dimensions (WxDxH)
144 x 105.5 x 71.5 mm
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 01:33:02
Uk has collected 29 expert reviews for Canon EOS 20D SLR BODY 8.2Mpixel 9-punts AFCompatibel EF/EF-S objectieven & SLR Camera Body 8.2 MP CMOS 3504 x 2336 pixels Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
Photoradar.com
Updated:
2015-02-26 01:30:12
Compact and light enough to tote around without making you feel like you're pumping iron, the EOS 20D has a sturdy magnesium body with a matteblack finish, nicely accentuated by the slip-proof leather-like material on the grip side.The built-in pop-up...
Bottom line Compact and light enough to tote around without making you feel like you're pumping iron, the EOS 20D has a sturdy magnesium body with a matteblack finish, nicely accentuated by the slip-proof leather-like material on the grip side.The built-in pop-up...
100%
techradar.com
Updated:
2015-02-26 01:30:32
Still havent switched from a film SLR camera to a digital SLR, and you believe you cant be persuaded? Well prepare to be swayed, for you may well change your mind once you see the images from Canons 8.2-megapixel (yes, we did say 8.2...) EOS 20D SLR...
Good Fantastic image quality, Compact and light, Fast shutter speed...
Bad The Nikon D70 is still a favourite...
Bottom line Still havent switched from a film SLR camera to a digital SLR, and you believe you cant be persuaded? Well prepare to be swayed, for you may well change your mind once you see the images from Canons 8.2-megapixel (yes, we did say 8.2...) EOS 20D SLR...
100%
dpexpert.com.au
Updated:
2015-02-26 01:31:20
The Canon EOS 20D single lens reflex is an evolutionary development of the popular 10D. Pixel count is increased by 2 million (to 8.2 megapixels) and weight and bulk have been reduced slightly. Straight from the box the camera sits perfectly in the ha...
0%
goodgearguide.com.au
Updated:
2015-02-26 01:31:27
Canons EOS 20D is an 8.2 megapixel digital SLR which is aimed at keen amateurs and professionals.
80%
Brand Image Product code Product Stock Price from
Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black Canon EOS 20D SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black
(show image)
9442A032 20D 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS Canon EOS -20D Body NON 8.2Mpix 0MB USB 8.2 MP CMOS
(show image)
9442A025 EOS-20D Body NON 8.2Mpix 0MB USB 0.00
(excl. VAT)
0 (incl. VAT)