location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9337B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CMOS Blue
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge Mini-USB B
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue :
The short editorial description of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue

12.1 MP (4000 x 3000 max.), 1/2.3" CMOS, 5x optical/4x digital zoom, ISO 100-3200, Full HD video, 3" TFT LCD, USB 2.0, Mini HDMI, 218 g
More>>>
Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
The official marketing text of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue as supplied by the manufacturer

Rugged camera - advanced waterproof performance
This compact and tough digital camera offers leading waterproof performance that lets you shoot underwater down to 25 m. Constructed for harsh conditions, the PowerShot D30 is also shockproof to drops from up to 2 m¹, freezeproof for using it in temperatures as low as -10 °C and is fully protected from dust – so it’s ideal for the most extreme outdoor activities, from snowboarding to SCUBA diving. It’s also ‘childproof’ and can withstand the rough handling that children might subject it to on family adventures.

Superb underwater shots
Capture great shots under any light with HS System - an exclusive combination of a high-sensitivity 12.1 Megapixel CMOS sensor and a powerful DIGIC 4 processor. HS System excels in low light – typical of underwater environments - while Underwater mode and Custom White Balance allow you to quickly adjust to the natural colours at depth, so it’s easier to capture the real aquatic atmosphere. Use Underwater Macro for sharp, clear close ups of marine life.
28mm, 5x optical zoom;

Intelligent IS
Shoot panoramic landscapes and great group shots with 28mm wide-angle and use the 5x optical zoom to get closer. Intelligent IS keeps photos and videos sharp and detailed even on the move, at full zoom or in low light, automatically adjusting the optical Image Stabilizer to the scene from 7 modes.

GPS
GPS tags the location of your photos and videos while the Logger function keeps track of your journey. Use the Map Utility software to pinpoint shooting locations and to share them with friends.
7.5 cm (3.0") PureColor II LCD with Sunlight mode

Enjoy excellent visibility
whether you’re in bright sunshine or underwater using the large 460k dot LCD screen. For enhanced clarity in very bright conditions, Sunlight Mode activates a stronger LED backlight for maximum brightness. Active display with Tap Control offers comfortable reviewing of images even when wearing gloves.

Full HD movies
Use the movie button to instantly record Full HD (1080p) movies with optical zoom, while Intelligent IS keeps footage steady. Enjoy high quality playback on an HDTV via the HDMI port.

Smart Auto (32 scenes)
Effortlessly shoot great photos or movies with Smart Auto, which detects the scene and selects optimal settings from 32 variables (21 in movies).

Special movie modes
Enjoy more ways to capture the action. Movie Digest records up to 4-seconds of action before each still shot, joining the day’s clips into a bonus HD movie. Slow down fast movement with Super Slow Motion Movie.

Short summary description Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
This short summary of the Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot D30, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Blue

Long summary description Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue:
This is an auto-generated long summary of Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue based on the first three specs of the first five spec groups.

Canon PowerShot D30. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 218 g. Product colour: Blue

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4000 x 3000, 2816 x 2112, 1600 x 1200, 640 x 480, 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 1600 x 1064, 640 x 424, 2992 x 2992, 2112 x 2112, 1200 x 1200, 480 x 480.
Image stabilizer *
Yes
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
140 mm
Minimum aperture number
3.9
Maximum aperture number
4.8
Lens structure (elements/groups)
12/10
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.01 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 3.5 m
Flash range (tele)
1 - 3 m
Flash sync-speed
0.000625 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
1920x1080@24fps, 640x480@120fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video
Video format supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
461000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Mini
Network
Bluetooth *
No
Wi-Fi *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H
Scene modes *
Fireworks, Night, Portrait, Snow, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
GPS
Yes
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 4
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Blue
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
300 shots
Battery type
NB-6LH
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
109.4 mm
Depth
27.5 mm
Height
68 mm
Weight
218 g
Packaging content
Cables included
USB
Bundled software
ImageBrowser EX PhotoStitch Map Utility
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 42 expert reviews for Canon PowerShot D30 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2022-10-17 18:56:23
Canon's PowerShot D30 is a waterproof and ruggedized compact camera designed to compete with the Nikon Coolpix AW120, Olympus Tough TG-3, Panasonic Lumix FT5 and Ricoh WG-4 GPS.To keep pace with these cameras, Canon made the D30 considerably tougher than...
Good Good ergonomics, Class, leading waterproofing, Acceptable image quality Bright, clear screen...
Bad Noise at higher sensitivities, Underexposes high, contrast scenes, Narrow aperture lens, No crushproof rating, No Wi, Fi or panorama mode...
Bottom line The D30 excels underwater and its new external design makes it one of the most ergonomic tough cameras on the market. However, its direct rivals will all go to at least 14m depths, which should easily be deep enough for a typical spot of snorkelling or r...
70%
techradar.com/au/
Updated:
2022-10-17 18:56:23
Canon's PowerShot D30 is a waterproof and ruggedized compact camera designed to compete with the Nikon Coolpix AW120, Olympus Tough TG-3, Panasonic Lumix FT5 and Ricoh WG-4 GPS.To keep pace with these cameras, Canon made the D30 considerably tougher than...
Good Good ergonomics, Classleading waterproofing, Acceptable image quality Bright, clear screen...
Bad Noise at higher sensitivities, Underexposes highcontrast scenes, Narrow aperture lens, No crushproof rating, No WiFi or panorama mode...
70%
reviewed.com
Updated:
2022-10-17 18:56:23
These days if you want to take print-quality photos on the go, you've got all sorts of options. There's the smartphone in your pocket, ever-cheaper interchangeable lens cameras, and a slew of high-end point-and-shoots. All of these options are capable of...
Bottom line Though point and shoots are a dying breed, the one thing rugged cameras offer over smartphone cameras is the ability to go places a phone can't. Though there's only a select few rugged point and shoots on the market, they bring a lot of useful features to...
61%
digitalversus.com
Updated:
2022-10-17 18:56:23
After the PowerShot D10 , Canon waited three years to release its successor, the PowerShot D20 . Now the firm has picked up the pace and outed the PowerShot D30 only ... two years later. So what does this model have in store for us? Well, the design is ne...
Good Waterproof up to 25 m, antidrop from up to 2 m, coldresistant down to 10°C and dustproof, Simple, userfriendly interface, Good macro modes...
Bad Overly glossy display, No compass, Too much latency between shots...
Bottom line The Canon PowerShot D30 is a tough camera that anyone can use. It has almost the same hardware as its predecessor, the D20, and ultimately, with the exception of the ability to go 25 metres underwater, not much is new...
60%
practicalphotography.com
Updated:
2022-10-17 18:56:23
SpecificationsThis review was first published in the July 2015 issue of Practical Photography - download back issues here. Digital EditionsNewsletterAbout UsContact UsAdvertise...
0%