- - SLR Camera Kit 20.2 MP CMOS Black
- - TTL
- - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s
- - Video recording 1920 x 1080 pixels Full HD
- - PictBridge Wi-Fi
20.2MP, CMOS, 3:2 Native, 5472 x 3648 max, 1/8000 - 30 sec, AF, AE, ISO 100–12800 (H: 25600), Video Full HD, PictBridge, USB, HDMI Type C, SD/SDHC /SDXC, WiFi, 3.0" TFT LCD Touchscreen
Changing the way users capture still images and video with a DSLR camera, Canon proudly introduces the EOS 70D – a trailblazing powerhouse featuring a revolutionary autofocus technology that unlocks the potential of Live View: Dual Pixel CMOS AF. This game-changing technology allows the EOS 70D to capture video in Live View with smooth and precise autofocus similar to that of a camcorder, complete with the superb image quality that is a hallmark of EOS cameras. Additionally, Dual Pixel CMOS AF provides fast and accurate autofocus during Live View still image capture, enabling you to fully benefit from the freedom of angle allowed by the Vari-angle Touch Screen 3.0-inch Clear View LCD monitor II. Compositional options are now nearly limitless with the two real-world choices of Live View and viewfinder shooting. To further empower the photographer, Canon engineers spent months ensuring that the cutting-edge Dual Pixel CMOS AF on the EOS 70D is compatible with over 103 Canon EF lenses, greatly expanding creative possibilities. Built-in wireless technology and the Camera Connect app* further enhance shooting versatility, as well as enable easy sharing. Brilliant image quality is provided by the EOS 70D's 20.2 Megapixel CMOS (APS-C) sensor, a first for an EOS camera with an APS-C sized sensor. A powerful DIGIC 5+ Image Processor supports continuous shooting up to 7.0 frames per second, as well as an extended ISO range of 100–12800 (H: 25600) that allows shooting in a wide variety of lighting conditions. Stunning photos can be accomplished using the remarkable 19-point all cross-type AF system with a high precision dual cross f/2.8 center point, and advanced display options available on the Intelligent Viewfinder supply exceptional control. In-camera imaging features like HDR, HDR Backlight Control, Multiple Exposure, Handheld Night Scene, and Creative Filters available in real time help turn even simple images into spectacular photos. Elevating the possibilities of creative expression to extraordinary new heights, the powerful EOS 70D with Dual Pixel CMOS AF places the ability to capture both amazing stills and video right in your hands.
Dual Pixel CMOS AF
The EOS 70D features Canon's all-new Dual Pixel CMOS AF, a revolutionary leap forward in speed and accuracy that unlocks the potential of Live View shooting. This game-changing technology will forever change what is possible with a DSLR camera.
Shoot Video Like a Camcorder
The benefits of the groundbreaking Dual Pixel CMOS AF are clearly evident in video shooting, where bringing scenes and subjects into focus is a critical element of the final composition. On the EOS 70D, Dual Pixel CMOS AF helps ensure focus is achieved naturally and precisely, even when switching between subjects. And, combined with the predictive power of Movie Servo AF, subjects in motion are smoothly and consistently tracked – once the EOS 70D locks focus, it doesn't let go. Plus, with the shallow depth-of-field afforded by EOS optics, your video gains a cinematic ambience.
Compositional Freedom, Quick and Accurate Live View Focus
For stills, Dual Pixel CMOS AF makes Live View AF precise and faster than ever, freeing the photographer to take advantage of the freedom of angle afforded by the camera's Vari-angle LCD monitor. Whether capturing images of athletes on the field or kids in the park – with a tripod or handheld and operated from a number of angles and positions – crisp focus can be obtained nearly instantly across a wide shooting area, especially useful for those spontaneous or fleeting shots. And, when composing and shooting in Live View mode, the image, exposure and chosen effects can be previewed before shooting, ensuring better accuracy, increased comfort, and more control from the start.
Compatible with over 103 Canon EF Lenses
Over 103 Canon EF lenses are able to fully realize the benefits of Dual Pixel CMOS AF. Compatible lenses greatly expand creative and compositional possibilities so users can enjoy a wide range of endeavors made possible through various lenses whether shooting still images or video.
The Genius of Pixel Based AF
Dual Pixel CMOS AF is a cutting-edge Canon technology, made possible by a sophisticated redesigning of the CMOS sensor. Traditionally, image sensors have one photodiode per pixel, but the CMOS sensor on the EOS 70D has two photodiodes per pixel, enabling each pixel on the sensor to both perform phase-difference detection autofocus and capture light – a first for EOS cameras. With phase-difference detection AF, autofocus is achieved quickly and easily on the camera. This unique AF system enables autofocus on 80% of the image plane, vertically and horizontally, and helps ensure virtually no loss in image quality.
The simplicity and convenience of wireless technology, built-in
The new EOS 70D incorporates cutting edge wireless technology right into its compact design. The camera's exposure settings, such as aperture, shutter speed and ISO, focus, and shutter can be operated wirelessly using an iOS or Android smartphone* with the free Canon Camera Connect app**. Using a smartphone with the Camera Connect app** installed, you can shoot remotely from a distance, even in Live View mode, for those difficult-to-capture shots; you can also review images on the EOS 70D without having to take it out of the bag, and easily transfer and save images directly from the camera to a smartphone. Full DLNA (Digital Living Network Alliance) compatibility means easy sharing between the EOS 70D and other DLNA products, like HDTVs, smartphones and more. Still images can even be transferred between two wireless-enabled Canon cameras over a Local Area Network (LAN). Images and video can be uploaded instantly to CANON iMAGE GATEWAY# for easy sharing on social networking sites, and photos can even be printed on a wireless PictBridge certified printer without the need for a PC. Remarkably, the EOS 70D has all of these wireless features without the need for any additional accessories; they're built right in!
20.2 Megapixel CMOS (APS-C) sensor
Offering the highest pixel count of any APS-C sized sensor in EOS history, the EOS 70D camera's 20.2 Megapixel CMOS sensor records a massive 5472 x 3648 pixels, perfect for even the biggest enlargements and offering enough resolution for significant cropping while maintaining the detail and essence of the particular scene. 14-bit signal processing ensures excellent tonal gradation and a wide ISO range of 100–12800 (H: 25600) ensures excellent image capture even in dim lighting situations. The EOS 70D camera's image sensor combines with Canon's powerful DIGIC 5+ Image Processor for improved data processing speeds, greater noise reduction, and even real-time compensation for chromatic aberration.
14-bit A/D conversion
With 14-bit analog-to-digital conversion, the EOS 70D captures and records images with remarkable gradations and detail in subtle tones and colors, resulting in more realistic and detailed images. By recording up to 16,384 colors per channel, the EOS 70D ensures that the fine detail found in subjects like foliage, sky and water are preserved and recorded with a tremendous level of accuracy, ensuring gorgeous results.
ISO 100–12800 and expandable to 25600 in H mode
Thanks to its DIGIC 5+ Image Processor, the EOS 70D features an expanded ISO range of ISO 100–12800 (expandable to 25600 in H mode) that makes shooting possible in situations previously unthinkable without flash. The EOS 70D, with the DIGIC 5+ Image Processor's remarkable noise-reduction technology, performs brilliantly in low-light shooting. Used with one of Canon's EF or EF-S lenses with Optical Image Stabilizer, the EOS 70D can record beautiful images even when light sources are scarce.
DIGIC 5+ Image Processor
For a whole new level of performance, the EOS 70D uses a DIGIC 5+ Image Processor. Working with two 4-channel A/D converter front-end processing circuits, and delivering speeds of up to 7.0 fps continuous shooting, the DIGIC 5+ Image Processor improves data processing performance and features algorithms that promote greater noise reduction at higher ISOs. In addition to conventional image processing functions, the DIGIC 5+ Image Processor offers real-time compensation for chromatic aberration in both still and motion images. With the power of this processor, speed improvements are noticeable from the instant the camera is turned on. The stunning results speak for themselves.
High speed continuous shooting up to 7.0 fps
Capable of shooting up to 7.0 fps during continuous shooting, the EOS 70D is a perfect camera for quick action. Canon's remarkable shutter, combined with speedy, sophisticated electronics, ensures instant response and performance. A rapidly occurring scene can be captured moment by moment, second by second, so that even the briefest of opportunities are captured in perfect clarity.
EOS Full HD Movie mode with Movie Servo AF and 3-10x Digital Zoom at Full HD resolution
The EOS 70D captures HD video with an impressive level of sophistication, offering phenomenal performance on a DSLR camera. It offers both All-I (UHS-I memory card is required) and IPB compression, supports H.264/MPEG-4 AVC High Profile, and automatically splits files greater than 4GB (FAT specifications) for extended recording without interruption. It offers the option of time coding during recording only (Rec Run) or at all times (Free Run), which is useful for multi-camera shoots. It also features improved sound recording adjustment capabilities; the EOS 70D has an internal stereo microphone for enhanced audio capture and a wind filter feature to reduce wind noise when shooting outdoors. Sound recording levels can be manually (up to 64 different levels) or automatically controlled, while a built-in attenuator is also provided to reduce audio clipping. For more advanced audio recording, the EOS 70D is compatible with many third-party electret condenser microphones with a 3.5mm diameter plug. The EOS 70D also boasts the advanced Movie Digital Zoom, allowing you to magnify the center of the image by approximately 3x–10x when Full HD (1920 x 1080) resolution is set.
The EOS 70D features Movie Servo AF for continuous autofocus tracking of moving subjects while recording video. Combined with the camera's Dual Pixel CMOS AF system, even fast subjects remain crisply in focus. Autofocus is smooth and continuous, and quiet when recording video using one of Canon's STM lenses. The revolutionary performance of Canon's Dual Pixel CMOS AF System, the predictive power of Movie Servo AF, and the pleasing depth-of-field provided by the EOS 70D's optics make it possible to accomplish stunning, cinematic video capture, easily.
Canon EOS 70D + EF-S 18-55mm IS STM, 20.2 MP, 5472 x 3648 pixels, CMOS, 10x, Full HD, Black
Canon EOS 70D + EF-S 18-55mm IS STM. Camera type: SLR Camera Kit, Megapixel: 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Optical zoom: 10x, Digital zoom: 10x. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black